location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung NC20 Intel Pentium Mobile N270 Netbook 30.7 cm (12.1") 1 GB DDR2-SDRAM Windows XP Home Edition White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NC20
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NP-NC20-KA06SE show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Samsung’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22664
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 May 2023 14:47:31
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung NC20 Intel Pentium Mobile N270 Netbook 30.7 cm (12.1") 1 GB DDR2-SDRAM Windows XP Home Edition White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Netbook White
  • - Intel Pentium Mobile N270 1.6 GHz
  • - 30.7 cm (12.1") 1280 x 800 pixels 16:10
  • - 1 GB DDR2-SDRAM
  • - Ethernet LAN Bluetooth 2.0+EDR 3G
  • - Lithium-Ion (Li-Ion)
  • - Windows XP Home Edition
More>>>
Short summary description Samsung NC20 Intel Pentium Mobile N270 Netbook 30.7 cm (12.1") 1 GB DDR2-SDRAM Windows XP Home Edition White:
This short summary of the Samsung NC20 Intel Pentium Mobile N270 Netbook 30.7 cm (12.1") 1 GB DDR2-SDRAM Windows XP Home Edition White data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung NC20 , Intel Pentium Mobile, 1.6 GHz, 30.7 cm (12.1"), 1280 x 800 pixels, 1 GB, Windows XP Home Edition

Long summary description Samsung NC20 Intel Pentium Mobile N270 Netbook 30.7 cm (12.1") 1 GB DDR2-SDRAM Windows XP Home Edition White:
This is an auto-generated long summary of Samsung NC20 Intel Pentium Mobile N270 Netbook 30.7 cm (12.1") 1 GB DDR2-SDRAM Windows XP Home Edition White based on the first three specs of the first five spec groups.

Samsung NC20 . Product type: Netbook. Processor family: Intel Pentium Mobile, Processor model: N270, Processor frequency: 1.6 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Mobile network generation: 3G. Operating system installed: Windows XP Home Edition. Product colour: White. Weight: 1.5 kg

Design
Product type *
Netbook
Product colour *
White
Display
Display diagonal *
30.7 cm (12.1")
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel Pentium Mobile
Processor model *
N270
Processor cores
1
Processor threads
2
Processor frequency *
1.6 GHz
Processor cache
0.512 MB
Processor cache type
L2
Processor socket
Socket F (1207)
Processor front side bus
533 MHz
Processor lithography
45 nm
Processor operating modes
32-bit
Processor series
Intel Atom N200 Series
Processor codename
Diamondville
Bus type
FSB
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
2.5 W
Tjunction
90 °C
Number of Processing Die Transistors
47 M
Processing Die size
26 mm²
CPU multiplier (bus/core ratio)
12
ECC supported by processor
No
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Memory slots
1x SO-DIMM
Storage
HDD capacity
160 GB
HDD interface
SATA
HDD speed
5400 RPM
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC
Audio
Audio system
HD Audio
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera resolution (numeric)
1.3 MP
Network
Mobile network generation
3G
Wi-Fi
Yes
Mobile network connection *
Yes
Ethernet LAN
Yes
Bluetooth
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
VGA (D-Sub) ports quantity
1
Headphone outputs
1
Microphone in
Yes
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Keyboard number of keys
83
Software
Operating system installed *
Windows XP Home Edition
Software
Bundled software
SAMSUNG Magic Doctor SAMSUNG Update Plus Easy Display Manger Easy Battery Manager Easy Network Manager Easy SpeedUp Manager Adobe Acrobat Reader Operating System Recovery DVD System S/W Media
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
No
Execute Disable Bit
Yes
Idle States
No
Thermal Monitoring Technologies
Yes
Processor package size
22 x 22 mm
Supported instruction sets
SSE2, SSE3
Processor code
SLB73
Embedded options available
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
36331
Conflict-Free processor
No
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Weight & dimensions
Width
292.4 mm
Depth
217 mm
Height
30.7 mm
Weight *
1.5 kg
Features
Images Type Map
Other features
Wireless technology
Atheros 802.11b.g, Bluetooth
Graphics card
GMA 950
Source Testseek summary Average rating
Reviews
Updated:
2014-05-23 03:41:20
Uk has collected 44 expert reviews for Samsung NC20 Netbook 30.7 cm (12.1") Intel Pentium Mobile N270 1 GB DDR2-SDRAM Windows XP Home Edition White and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
electricpig.co.uk
Updated:
2014-05-23 03:41:19
Netbooks need to rock 10–inch screens right? Wrong. The Samsung NC20 is the latest in a growing line of netbooks that are kissing goodbye to screens that cause dangerous levels of squinting. The NC20 rocks a 12–inch screen and makes looking at the web...
Good Large screen for web browsing...
Bad Sluggish, heavy, expensive...
Bottom line A nice idea, but one that doesn't quite come off...
60%
pcadvisor.co.uk
Updated:
2014-05-23 03:41:19
Product Code: NP-NC20-KA01UK The Samsung NC20 is an upscale netbook that is almost as bulky as a standard laptop, without the full features. Netbooks are all the rage these days, and some companies, such as Dell, are practically giving them away. So...
Bottom line So the Samsung NC20 is a decent netbook with solid performance. But why bother with a netbook, when you can get a full-featured laptop thats a little heavier but costs less? If youre hell-bent on a 12in screen, consider Lenovos IdeaPad S12 (an nVid...
70%
pcauthority.com.au
Updated:
2014-05-23 03:41:19
Samsungs NC-20 gives every appearance of an exceptionally well-balanced netbook. Good looks, a fine screen and a comfy keyboard is a template for success that Samsung has employed for this rather svelte 1.51kg netbook.In fact, it takes netbook design...
Bottom line With only Dells disappointing Inspiron Mini 12 so far released, Samsung doesnt have a great deal of competition at this size. The NC20 has six-hour battery life, fine performance and a superb display...
83%
businesscomputingworld.co.uk
Updated:
2014-05-23 03:41:19
I was very surprised by Samsung’s move to ditch Intel’s popular Atom processor in favour of VIA’s Nano alternative in its latest netbook, but in reality it doesn’t make a blind bit of difference to the end-user experience. Intel’s Atom processor rule...
0%
stuff.co.nz
Updated:
2014-05-23 03:41:19
Intel has had a near lock on supplying processors for netbooks - the cheap, tiny laptops that are the biggest hit in the computer market these days. Now theres an alternative from a Taiwanese competitor, Via Technologies It might be time to leave your...
0%
techradar.com
Updated:
2014-05-23 03:41:19
del.icio.us reddit! TechBlips Facebook Stumbleupon Newsvine tweet Traditional logic dictates that in the technology world everything gets smaller over time. Indeed, this has remained true in the laptop sphere, culminating in the rise and rise of the ne...
Good Gorgeous panel, Decent battery life...
Bad Relatively high cost, Slightly slower than an Atom...
90%
wired.co.uk
Updated:
2014-05-23 03:41:19
It's not quite a netbook, not quite an ultralight PC. Whatever it is, Samsung's NC20 is a dazzling feat of engineering: an extremely usable 12-inch laptop with epic battery life, impressive specs and a mystifyingly affordable price tag.The NC20 takes m...
90%
expertreviews.co.uk
Updated:
2014-05-23 03:41:19
Samsungs NC20 is one of only two netbooks here with a 12.1in screen. This means its a little heavier than the 10in netbooks here at 1.5kg, but its not that much bigger. The larger display means a resolution of 1,280x800 pixels, which is higher th...
80%
itreviews.com
Updated:
2014-05-23 03:41:19
The large screen cuts battery life a little compared to some other netbooks, but its still impressive and the extra resolution and larger keyboard are helpful for prolonged use. VIAs Nano CPU performs quite well and overall the laptop is well though...
0%
igizmo.co.uk
Updated:
2014-05-23 03:41:19
A great screen, lots of battery life, and a low price. What more could you ask? Bags of battery life / Good screen / Price Not great looking / Relatively slow You've got to hand it to Samsung. It took its time, waited to see if this new-fangled netbook...
Good Bags of battery life, Good screen, Price...
Bad Not great looking, Relatively slow...
80%
zdnet.co.uk
Updated:
2014-05-23 03:41:19
Samsungs 12.1in. NC20 performs significantly better than netbooks based on Intels Atom processor, thanks to its VIA Nano CPU. Battery life is also excellent, at up to six hours.
Good Highresolution 1,280by800pixel display, Ergonomic keyboard, Good performance from VIAs Nano processor, Long battery life, Easily expandable memory...
Bad Reflective display with only average brightness...
Bottom line Samsungs 12.1in. NC20 performs significantly better than netbooks based on Intels Atom processor, thanks to its VIA Nano CPU. Battery life is also excellent, at up to six hours...
85%
alphr.com
Updated:
2014-05-23 03:41:19
You've got to hand it to Samsung. It took its time, waited to see if this new-fangled netbook thing would catch on with consumers and then, when it was clear we were all hooked, dropped the original NC10 on an eager market. It was (and still is) an exc...
Bottom line It's not perfect, but six-hour battery life, fine performance and a superb display make Samsung's grown-up netbook a force to be reckoned with...
83%
alphr.com
Updated:
2014-05-23 03:41:19
You've got to hand it to Samsung. It took its time, waited to see if this new-fangled netbook thing would catch on with consumers and then, when it was clear we were all hooked, dropped the original NC10 on an eager market. It was (and still is) an exc...
Bottom line It's not perfect, but six-hour battery life, fine performance and a superb display make Samsung's grown-up netbook a force to be reckoned with...
83%
infoworld.com
Updated:
2014-05-23 03:41:19
Given that you can buy a Lenovo IdeaPad G530 notebook for $499--$50 less than price of this netbook--I have to question the overall utility of the NC-20. Just ask yourself: Why bother with a netbook, when I can get a full-featured laptop that's a little heavier but costs less? If you're hell-bent on a 12-inch screen...
60%
pcworld.com_techhive.com
Updated:
2014-05-23 03:41:19
Netbooks are all the rage these days, and some companies, like Dell, are practically giving them away. Would You Buy This? 0Yes 0No Samsung NP-NC20 Test Scores Overall 77 Performance 82 Features 77 Design 73 Full Test Report » Before You Buy How to Buy...
Good Large screen for a netbook, Good battery Life...
Bad A bit beefy, Pricey for its class...
77%
Bit-Tech.net
Updated:
2014-05-23 03:41:19
Samsung didn't rush into the netbook market right away. Instead, the company took the cautious route and waited to see whether there was demand for this new class of device before taking the plunge. That decision was, by all accounts, the right on...
Bottom line Samsung has continued the success it had with the excellent NC10 and applied it to a new, slightly bigger form factor with completely different guts inside. For one reason or another, Samsung isn’t actively pushing the NC20, which is something we fi...
80%
ubergizmo.com
Updated:
2014-05-23 03:41:19
Samsung NC20 Review Posted on May 29, 09 01:00 AM PDT Thanks to its size, the Samsung NC20 is a 12" netbook that brings an appreciable level of comfort for typing and viewing - two things that their smaller cousins have come under fire for. In our mind...
0%
pcmag.com
Updated:
2014-05-23 03:41:19
Finding a netbook with a decent-size screen is almost as difficult as finding one with a full-size keyboard. The Samsung NC20 (21GBK), however, is currently the only netbook that comes with both, and its one of maybe three netbooks that house a 12-...
Good Big 12-inch widescreen. Desirable 1,280-by-800 screen resolution. Full-size keyboard. Performance is better than expected. Very portable. Big battery.
Bad Bland design. A bit pricey for a netbook.
Bottom line Despite a slightly bloated price tag, the Samsung NC20 (21GBK) is the only netbook that has both a 12-inch widescreen and a full-size keyboard...
80%
Geek.com
Updated:
2014-05-23 03:41:19
The $550 Samsung NC20 netbook is a step up from your average netbook. Bigger than its little brother, the NC10, the NC20 offers a 12.1″ LED WXGA (1280×800) display, powered by VIA’s 64-bit Nano ULV U2250 CPU at 1.6GHz on an 800MHz FSB. It comes with 1...
0%
Techreport.com
Updated:
2014-05-23 03:41:19
If youre a regular reader around here, you no doubt know that we like us some netbooks. Shiny little computers, so cute and cheap. Weve hailed the trend from its early days and enjoyed watching the products mature into truly desirable little mobile P...
Bottom line In a market populated by shrinky-dink netbooks with low-res displays for under 400 bucks, hulking bottom-feeder laptops for $750 with severely compromised mobility, and svelte ultraportables hovering near the daunting two-grand mark, the Samsung NC20 i...
0%
technouptodate.com
Updated:
2014-05-23 03:41:19
Finding a netbook with a decent-size screen is almost as difficult as finding one with a full-size keyboard. The Samsung NC20 (21GBK), however, is currently the only netbook that comes with both, and its one of maybe three netbooks that house a 12-inc...
0%
wired.com
Updated:
2014-05-23 03:41:19
Its not quite a netbook, not quite an ultralight PC. Whatever it is, Samsungs NC20 is a dazzling feat of engineering: an extremely usable 12-inch laptop with epic battery life, impressive specs and a downright mystifyingly affordable price tag.The NC...
Good Slaps the netbook market upside the head with the holy trinity of notebook virtues: performance, portability, and play time (nearly four hours on a charge). VIA Nano processor runs circles around Intel Atom found in most netbooks. Full complement of featu...
Bad LCD is on the dim side. Looks won't incite envy in the executive lounge — can't we have cheap and sexy?...
90%
notebookreview.com
Updated:
2014-05-23 03:41:19
The Samsung NC20 is a 12.1" netbook and larger brother to the 10" NC10. The NC20 offers a larger nearly-full-size keyboard, large 6-cell battery, WXGA resolution display, and the VIA Nano platform. Since the last VIA-based netbook in our office was t...
Good Nice display, Keyboard is excellent for a netbook, Modest battery life, Great performance from a VIA platform...
Bad Poor speaker performance...
Bottom line The 12.1" Samsung NC20 is a netbook that is just on the fringe of being the same size as regular notebooks. It offers a large keyboard, higher resolution screen than most netbooks, and long battery life that you would expect from a ULV platform. With a re...
0%
techworld.com
Updated:
2014-05-23 03:41:19
It's marketed as a netbook, but is the Samsung NC20 really more a clever re-invention of the budget laptop in a lighter, cheaper less compromised form?It's worth mentioning this from the off because most reviews have compared this machine with other ne...
Bottom line The XP-only NC20 currently has one main rival at the same screen size, Dell's Mini 12, which can be bought in Ubuntu Linux or XP versions. The Ubuntu version is a bit cheaper than the XP of course, but the main difference is that the Samsung has a larg...
0%
notebookcheck.net
Updated:
2014-05-23 03:41:19
The NC20, the successor to the popular NC10, has been recently released by the Korean giant, Samsung. The netbook has a 12 inch display and uses, contrary to the general trend, a CPU and a graphics chip from VIA. In this review, we will compare the N...
Good Good design, Good case sturdiness, The guarantee can be extended to up to 48 months, Userfriendly, comfortable to use input devices, Low heat and sound emissions, Good battery life...
Bad Glaretype display makes outdoor use hard, A UMTS version is not available yet...
Bottom line Off / Standby 0 / 0 WattIdle 11.9 / 14 / 17.6 WattLoad 31.1 / 32.2 WattKey min, med, maxBattery LifeReaders testClassic testEquipped with a high performance 57 Wh Lithium-Ion battery, the NC20 can run for a decent amount of time. As the case of the lapt...
88%
computershopper.com
Updated:
2014-05-23 03:41:19
Some might argue that Samsungs NC20 isnt really a netbook, with its spacious 12.1-inch screen and full-size, notebook-style keyboard. But its VIA Nano processor, long battery life, lack of an optical drive, and basic selection of ports pe...
Good Excellent keyboard; higher screen resolution than typical netbooks; good performance; large touch pad; very good battery life...
Bad Subpar multitasking; cant keep up with HD video playback...
Bottom line The NC20’s excellent keyboard, larger screen, and long battery life make it the perfect notebook for long stints of heavy typing. Single-application performance ranges from good to excellent, though multitaskers will want to stick with an Atom&ndash...
85%
Laptopmag.com
Updated:
2014-05-23 03:41:19
Editors’ Note: The Samsung NC20 we reviewed was imported from Korea. Our unit had Korean Windows XP, a Korean keyboard, and a smaller-capacity battery than what will be offered in the United States. We will update this review, and reserve the right to...
Good Bright, glossy 12.1-inch screen, Full-size keyboard, Loud speakers, Excellent Wi-Fi performance...
Bad Thicker than 10-inch netbooks, Long boot time for an XP netbook, 5200-mAh battery offers below-average performance for six-cell battery netbook...
Bottom line The Samsung NC20 blurs the line between netbooks and low-cost ultraportables. While the VIA Nano processor isn’t as powerful as a mainstream Core 2 Duo CPU, it provides similar if not slightly better performance than Intel’s current Atom offer...
80%
Country Distributor
United Kingdom 1 distributor(s)