location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung NC NC20-KA05 Netbook 30.7 cm (12.1") 1 GB DDR2-SDRAM Windows XP Home Edition White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
NC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NC20-KA05
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NP-NC20-KA05UK show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Samsung’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73861
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung NC NC20-KA05 Netbook 30.7 cm (12.1") 1 GB DDR2-SDRAM Windows XP Home Edition White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Netbook White
  • - 1.3 GHz
  • - 30.7 cm (12.1") 1280 x 800 pixels 16:10
  • - 1 GB DDR2-SDRAM 800 MHz 1 x 1 GB
  • - Ethernet LAN Bluetooth 2.0+EDR
  • - Lithium-Ion (Li-Ion) 6 h 40 W
  • - Windows XP Home Edition
Warranty: 1 year
Long product name Samsung NC NC20-KA05 Netbook 30.7 cm (12.1") 1 GB DDR2-SDRAM Windows XP Home Edition White :
The long product name of Samsung NC NC20-KA05 Netbook 30.7 cm (12.1") 1 GB DDR2-SDRAM Windows XP Home Edition White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NC20-KA04, VIA Nano U2250, 1024MB DDR2 RAM, 160GB SATA HDD, 12.1" WXGA Gloss, 1.3MP Webcam, Bluetooth 2.0 + EDR, Windows XP Home
More>>>
Samsung NC NC20-KA05 Netbook 30.7 cm (12.1") 1 GB DDR2-SDRAM Windows XP Home Edition White:
The official description of Samsung NC NC20-KA05 Netbook 30.7 cm (12.1") 1 GB DDR2-SDRAM Windows XP Home Edition White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Nano U2250 1.3GHz 1x1GB 160GB BT 12.1 inch WXGA XP Home

SAMSUNG NC20 is the new full size netbook which balances supreme mobility and convenience. It has a 12.1" WXGA (1280 x 800) wide screen display like normal 12.1" notebooks and a larger keyboard with a standard 18.5mm key pitch.

VIA Nano™ processor
- Building on the market-leading energy efficiency of the VIA C7® processor incorporating 65 nanometer process technology, the VIA Nano processor offers up to four times the performance over previous generations within the same power range for the ideal blend of powerful performance and energy efficiency for a longer battery life.

larger screen size
- Provides a full screen resolution compared to small netbooks with a 12.1" LED wide screen display, supporting a WXGA (1280 x 800) resolution that is exactly the same as a normal 12.1" notebook.

class leading craftsmanship
- A class leading design lets you do even more on the move - and still look good! Its slim-line chassis is accentuated with unique colours, haptic styling and high quality components.

anti-bacterial keyboard
- Uses Silver Nano Technology to coat the keyboard with incredibly small silver ion powder, which makes it impossible for bacteria to live and breed, creating a more hygienic personal computing environment.

video-conferencing
- An integrated 1.3 mega pixel digital motion camera makes it easier than ever to keep in touch with friends and family, using video-conferencing or live messaging.
Based on factory specifications

Genuine Microsoft Windows® XP Home
- Packed with multimedia features, Windows XP Home Edition aims to unlock the full potential of your netbook. Designed exclusively for home computing, Windows XP Home Edition puts the exciting experiences of the digital age at your fingertips. From digital photos, music, and video to building a home network, Windows XP Home Edition brings you into the digital age with ease.

'normal' notebook style keyboard
- Incorporates a normal-size notebook PC style keyboard for easy typing. Its ergonomic design and optimised 18.5mm key pitch helps ensure less strain on your wrists, faster typing and fewer errors.

robust chassis, durable and reliable
- Shielded by a robust Protect-o-Edge© chassis ensuring reliability and durability, giving you added peace of mind. A grueling series of 54 quality assurance tests set new standards for survivability and resilience.

fully featured for simple data sharing
- Enables simple data sharing with a host of advanced connectivity tools, including a 3 in 1 memory card reader, 3 built-in USB ports, and Bluetooth 2.0+EDR (Enhanced Data Rate).
Based on factory specifications

Short summary description Samsung NC NC20-KA05 Netbook 30.7 cm (12.1") 1 GB DDR2-SDRAM Windows XP Home Edition White:
This short summary of the Samsung NC NC20-KA05 Netbook 30.7 cm (12.1") 1 GB DDR2-SDRAM Windows XP Home Edition White data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung NC NC20-KA05, 1.3 GHz, 30.7 cm (12.1"), 1280 x 800 pixels, 1 GB, Windows XP Home Edition, White

Long summary description Samsung NC NC20-KA05 Netbook 30.7 cm (12.1") 1 GB DDR2-SDRAM Windows XP Home Edition White:
This is an auto-generated long summary of Samsung NC NC20-KA05 Netbook 30.7 cm (12.1") 1 GB DDR2-SDRAM Windows XP Home Edition White based on the first three specs of the first five spec groups.

Samsung NC NC20-KA05. Product type: Netbook. Processor frequency: 1.3 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows XP Home Edition. Product colour: White. Weight: 1.5 kg

Design
Product type *
Netbook
Product colour *
White
Display
Display diagonal *
30.7 cm (12.1")
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Processor
Processor frequency *
1.3 GHz
Processor front side bus
800 MHz
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Memory clock speed
800 MHz
Memory layout (slots x size)
1 x 1 GB
Memory slots
1x SO-DIMM
Storage
HDD capacity
160 GB
HDD interface
SATA
HDD speed
5400 RPM
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC
Audio
Audio system
HD EDS
Number of built-in speakers
2
Speaker power
3 W
Built-in microphone
Yes
Camera
Front camera resolution (numeric)
1.3 MP
Network
Wi-Fi
Yes
Ethernet LAN
Yes
Bluetooth
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
VGA (D-Sub) ports quantity
3
Headphone outputs
1
Microphone in
Yes
Charging port type
DC-in jack
ExpressCard slot
No
Keyboard
Pointing device
Touchpad
Keyboard number of keys
84
Software
Drivers included
Yes
Trial software
McAfee Virus Scan
Operating system installed *
Windows XP Home Edition
Bundled software
SAMSUNG Recovery Solution III
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity
5200 mAh
Battery life (max)
6 h
Power
AC adapter power
40 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
292.4 mm
Depth
217 mm
Height
30.7 mm
Weight *
1.5 kg
Packaging content
Remote control included
No
Other features
Wireless technology
802.11b/g
Dimensions (WxDxH)
292.4 x 217 x 30.7 mm
Brand Image Product code Product Stock Price from
Samsung NC NC20-KA04 Netbook 30.7 cm (12.1") 1 GB DDR2-SDRAM Windows XP Home Edition White Samsung NC NC20-KA04 Netbook 30.7 cm (12.1") 1 GB DDR2-SDRAM Windows XP Home Edition White
(show image)
NP-NC20-KA04UK NC20-KA04 0.00
(excl. VAT)
0 (incl. VAT)
Samsung NC NC20-KA03 Netbook 30.7 cm (12.1") 1 GB DDR2-SDRAM Windows XP Home Edition Black Samsung NC NC20-KA03 Netbook 30.7 cm (12.1") 1 GB DDR2-SDRAM Windows XP Home Edition Black
(show image)
NP-NC20-KA03UK NC20-KA03 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)