Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung NC110-A04SE 1.66GHz N455 10.1" 1024 x 600pixels Pink Netbook

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NC110-A04SE
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NP-NC110-A04SE
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 07 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 9906
This statistic is based on the 75497 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 07-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73765 free Open Icecat users .
Info modified on: 09 Dec 2017 14:43:53
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name Samsung NC110-A04SE 1.66GHz N455 10.1" 1024 x 600pixels Pink Netbook :
The short editorial description of Samsung NC110-A04SE 1.66GHz N455 10.1" 1024 x 600pixels Pink Netbook

NP-NC110-A04SE - Intel Atom N455 (1.66GHz), 250GB SATA HDD (5400tpm), 25.654 cm (10.1 ") (1024x600) LED WSVGA, Intel GMA 3150, Webcam, 1x 1024MB DDR3 SODIMM, 3x USB2.0, 1x VGA, 1x RJ45, LAN 10/100 Mbit/s, WiFi 802.11 b/g/n, Bluetooth V3.0 HS, Li-Ion (6 cell, 6600mAh), Windows 7 Starter, Pink, 1.18kg
More>>>

Samsung NC110-A04SE 1.66GHz N455 10.1" 1024 x 600pixels Pink Netbook:
The official marketing text of Samsung NC110-A04SE 1.66GHz N455 10.1" 1024 x 600pixels Pink Netbook as supplied by the manufacturer
If you’re looking for great value, then the Samsung NC110 Netbook is the perfect laptop. It comes in a choice of stylish colours and incorporates many advanced features designed to help you stay in touch. Its intelligent wireless connectivity means you can automatically use any available network or you can access the internet practically anywhere through your smartphone. If you’re into your videos or photos, you will be seriously impressed by its ultra sharp and bright screen, which is also anti-reflective so you can enjoy clear images even in direct sunlight. Its narrow bezel also makes it smaller than other netbooks. In fact, because the NC110 weighs just 1.18kg and has an extensive battery life of 10.7 hours*, you can now watch whatever you like, whenever and wherever you like. *Battery life based on BatteryMark test scores that will vary based on configuration.

More style. Maximum value

The NC110 offers all the high-end style you’re looking for, without the high price tag. Worried about reliability? Relax─ the majority of its components are manufactured by Samsung so you know you’re getting nothing but the best. And its long battery life keeps you up and running for hours on end. The NC110 netbook delivers more style, makes sure you have less to carry and is completely budget-friendly.

Practically non-stop performance for your non-stop life

On a long flight or short on outlets? No problem. Now you can break free from your power cord with the NC110. A 6 cell battery, delivers up to 10.7 hours* of power to keep you running all day long. That means you can keep sending emails and uploading photos without worrying about being shut down. And an energy efficient LED display and optimised processing technology adds to its long-lasting performance. Go anywhere and do anything – with the NC110, there’s always less downtime.

*Battery life based on BatteryMark test scores that will vary based on configuration.

Crafted for style and safety

Because a life on the go can often trip you up, the Samsung NC110 was crafted to not let you down. In fact, its high quality craftsmanship extends as much to its exterior as to its high performance inner workings. Built to withstand bumps and knocks, the NC110 comes with a robust, durable casing designed to keep its contents safe and sound as well as reduce the risk of scratches and fingerprints. And its ergonomic, stylish design makes it as coolly eye-catching as it is reliable.
Hands on Product Review

Get online almost anywhere

The NC110 incorporates advanced communications technologies, including and 802.11bgn wireless and 3G modem (HSPA*, WiMAX* and WiBRO*), to provide high-speed access to the Internet and your data anytime and anywhere. *Factory option

Perfect for watching movies in bright daylight

What good are sharp details and bold colours if you can’t see them? The Samsung NC110 boasts a 10.1” anti-reflective display which reduces bothersome light reflections. You’ll see movies and images that are clear and picture perfect, even in bright light. And you’ll get more mobility with an LED display that uses less power. The Samsung NC110 netbook—a reflection of your impeccable taste.

Seamless form. Sleek style

The uniquely user-friendly Samsung NC110 is cleverly styled with an integrated hinge. That means the screen blends together seamlessly with the keyboard even when it’s open, which makes adjusting the screen easier. With smooth lines and seamless style, it’s hard to stop staring. So let them stare. The NC110 lets you show off your sophisticated style everywhere you go.

Easy Resolution Manager

See the whole picture on your netbook with our Easy Resolution Manager. If your programme or game supports a higher resolution you can easily upgrade to 1024 x 768 to see more details, crisper imager and bolder colours.

Cyberlink YouCam

Incorporate cool video effects into your webcam chats with Live YouCam. Liven up your chats with ‘virtual’ hats and masks or choose one of 12 3D avatars to mimic your facial movements. Once you’re done, easily upload your video to YouTube and Facebook. And for the workaholics, use the Live YouCam to share powerpoint files and capture desktop videos for quick do-it-yourself demos and tutorials.
Short summary description Samsung NC110-A04SE 1.66GHz N455 10.1" 1024 x 600pixels Pink Netbook:
This short summary of the Samsung NC110-A04SE 1.66GHz N455 10.1" 1024 x 600pixels Pink Netbook data-sheet is auto-generated and uses the product title and the first six key specs.
Samsung NC110-A04SE, Intel® Atom™, 1.66 GHz, 25.6 cm (10.1"), 1024 x 600 pixels, 1 GB, 250 GB
Long summary description Samsung NC110-A04SE 1.66GHz N455 10.1" 1024 x 600pixels Pink Netbook :

Samsung NC110-A04SE. Product type: Netbook. Processor family: Intel® Atom™, Processor model: N455, Processor frequency: 1.66 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB. On-board graphics adapter. Operating system installed: Windows 7 Starter. Colour of product: Pink. Weight: 1.18 kg

This is an auto-generated long summary of Samsung NC110-A04SE 1.66GHz N455 10.1" 1024 x 600pixels Pink Netbook based on the first three specs of the first five spec groups.
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Pink
Product type *
The sub-category of the product.
Netbook
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
25.6 cm (10.1")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1024 x 600 pixels
LED backlight
A backlight is a form of illumination used in liquid crystal displays (LCDs). One type of backlight is made by LEDs, which can be either white or RGB (red green blue). White LEDs are used most often in notebooks and desktop screens, and in virtually all mobile LCD screens. RGB LEDs for backlighting are found in high-end color proofing displays such as HP DreamColor LP2480zx monitor or selected HP EliteBook notebooks, as well as newer consumer grade displays such as Dell's Studio series laptops which have an optional RGB LED display.
Yes
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
5:3
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.66 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Atom™
Processor model *
The model number for the processor in a computer.
N455
Processor cores
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
1
Processor threads
2
Processor cache
0.512 MB
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
BGA 559
Processor cache type
L2
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel NM10
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
667 MHz
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
45 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Stepping
A0
Bus type
DMI
Processor codename
Pineview
Thermal Design Power (TDP)
6.5 W
Processor series
Intel Atom N400 series
FSB Parity
No
Tjunction
100 °C
Number of Processing Die Transistors
123 M
CPU multiplier (bus/core ratio)
10
Processing Die size
66 mm²
Conflict Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
1 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
2 GB
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
1066 MHz
Memory layout (slots x size)
The slots and size of the memory for the CPU.
1 x 1 GB
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
1x SO-DIMM
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
250 GB
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Hard drive interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
Hard drive speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Compatible memory cards
Types of memory cards which can be used with this product.
MMC,SD,SDHC,SDXC
Graphics
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
Yes
On-board graphics adapter model *
"Graphic adapter" is the hardware that produces images on a display. "On-board" means that the graphics adapter is intergrated inside the motherboard.
Unspecified
On-board graphics adapter base frequency
200 MHz
Audio
Audio system
System used to play music or speech.
SRS
Number of built-in speakers
2
Speaker power
3 W
Built-in microphone
Microphone that is found inside the product.
Yes
Camera
Front camera resolution (numeric)
0.3 MP
Networking
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
3G *
Third generation of mobile telecommunications technology, 3G finds application in wireless voice telephony, mobile Internet access, fixed wireless Internet access, video calls and mobile TV.
No
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Networking features
Fast Ethernet
Ethernet LAN data rates
The different speed levels of the Ethernet LAN connection.
10,100 Mbit/s
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
3.0+HS
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
3
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
DC-in jack
The socket/plug where the DC electricity supply connects to the device.
Yes
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
No
Performance
GPS (satellite)
Global Positioning System (GPS) is a space-based satellite navigation system that provides location and time information in all weather conditions, anywhere on or near the Earth where there is an unobstructed line of sight to four or more GPS satellites. The system provides critical capabilities to military, civil and commercial users around the world. It is maintained by the United States government and is freely accessible to anyone with a GPS receiver.
No
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 7 Starter
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
- Samsung Recovery Solution - Easy Resolution Manager - Samsung Update Plus - Easy Display Manager - Easy Battery Manager - Easy Network Manager - Easy SpeedUp Manager - Adobe Reader - Easy File Share - Samsung Support Center - Easy Content Share
Trial software
Norton Internet Security 2010
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly\nWith a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
No
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
No
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops\nGiving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
No
Intel® vPro™ Technology
Leading-Edge Security for an Unwired Workplace\nThe capabilities of Intel® vPro™ technology help IT leadership protect cloud and virtual environments from rootkits and malware threats while ensuring that their organization can keep up with workforce demands. Hardware-based features support centralized image management and administration, secure network storage, and out-of-band protection.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software\nIntel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
Yes
Intel® Turbo Boost Technology
Higher Performance When You Need It Most\nIntel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly\nIntel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
No
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
No
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash\nIntel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption\nThe Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
Yes
Processor package size
22
Supported instruction sets
SSE2,SSE3,SSSE3
Processor code
SLBX9
Embedded options available
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
49491
Battery
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
6600 mAh
Power
Power supply
The way in which the product is powered e.g. rechargeable battery, mains electricity connected via a plug and cable.
40 W
Security
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Kensington
Password protection type
BIOS, HDD
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.18 kg
Width *
The measurement or extent of something from side to side.
259 mm
Depth *
The distance from the front to the back of something.
179.5 mm
Height (front)
The height of the frontside of the product.
2.15 cm
Height (rear)
Height of the backside of the product.
3.37 cm
Other features
Wireless technology
Technology that communicates with other devices without a physical connection e.g. radio, WiFi.
802.11bg/n
Graphics adapter family
Intel
Display
The description of display that can includes display type, resolution, size etc.
LED
Graphics adapter
GMA 3150
Source Testseek summary Average rating
Reviews
Updated:
2011-10-27
Testseek has collected 25 expert reviews for Samsung NC110-A04SE and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
74%
Source Review comments Score
computeractive.co.uk
Updated:
2012-02-12
Netbook computers used to be the next big thing. Two or three years ago they were being promoted by most computer makers as a cheap, portable alternative to full-size laptops.That position in the market has now been firmly overtaken by the tablet compu...
Good Thin and light; reasonably powerful; good battery life; comfortable keyboard for typing...
Bad No USB 3 sockets for fast data transfer; slightly odd keyboard layout...
Bottom line If you need more than a tablet computer - for less money - the Samsung NC110 is a great choice...
100%
techradar.com
Updated:
2011-10-27
What do you do when you want to catch the eye of people torn between the growing domination of tablets such as the Apple iPad 2 or Motorola Xoom and a much more user-friendly, but far less trendy, netbook? You bring out a netbook that's so cheap you ca...
Good Low price tag, Huge battery life, Excellent build quality, Slim and light, Good looking...
Bad Basic performance, Bloated with useless software, Limited screen adjustability, No HDMI input, Slightly grainy screen...
Bottom line What do you do when you want to catch the eye of people torn between the growing domination of tablets such as the Apple iPad 2 or Motorola Xoom and a much more user-friendly, but far less trendy, netbook? You bring out a netbook that's so cheap you ca...
90%
expertreviews.co.uk
Updated:
2011-10-27
Samsung’s new NC110 is typical of Samsung’s laptops. Stylish and well-built, it’s not quite as cute as the more expensive NS310 but it’s still a cut above the ordinary. Sadly, netbook specifications haven't moved on recently: inside you’ll find a 1.5GH...
Bottom line A well-built netbook with a great keyboard, but it suffers from the usual netbook problems: limited power and a low-resolution screen...
80%
digitalversus.com
Updated:
2011-10-27
The NC110 has a 10.1 inch matte panel that is therefore not subject to reflections. It has a 1024 x 600 pixel resolution, which is very much standard in the world of netbooks. As with almost all netbooks, a 5 ms TN panel is used. It therefore has the s...
Good Decent battery life 5h10 video playback, Touchpad and keyboard nice to use, Decent audio for a netbook, Matte panel, Quiet...
Bad Panel with very low contrast and inaccurate colours, Arrow keys too small, Very limited gaming capacity...
Bottom line Although the Samsung NC110 doesn't do any better than the rest, it does at least as well. With higher battery life, it could have stood out from the crowd a bit more but, as things stand, it's still a netbook you can buy without worrying about making a...
80%
laptops.co.uk
Updated:
2013-07-20
The netbook has been around a long time now, and though the world has moved on significantly, the netbook hasn't and still offers much of the spec that once made it the hero of the computer world. Samsung's NC110, doesn't seem to aim to change any...
Good Attractive, Well Built, Low Cost, Amazing Battery Life...
Bad Becoming Obselete...
Bottom line The Samsung NC110 is a lovely looking netbook, that's the perfect spiritual successor to the original portable computers. It's cheap, it's light and it also has great battery life...
80%
gadgetspeak.com
Updated:
2011-10-27
Often for the person who just does Word Processing, works the family accounts using a Spreadsheet, sends and receives Email, and of course browses the Internet a Netboot is all one will need. One to consider might be this Samsung offering...
76%
pcadvisor.co.uk
Updated:
2011-10-27
If you really don’t need to do more than send the odd email and browse the web while you’re on the move, and perhaps open an Office document from time to time, then the Samsung NC110-AM4UK could be the ideal option for you. Don’t be put off by the low...
Bottom line Small and lightweight, the Samsung is a great travelling companion if your demands aren’t great. But should you need something that is both portable and that you can work on, you should look elsewhere. Also, the styling might not be to everyone’s taste...
70%
theregister.co.uk
Updated:
2011-10-27
Tight spots don’t come much trickier than the one netbook makers find themselves in. Squeezed from above by prettier, more interesting tablets, netbooks such as Samsung’s £350 N350 are barely appealing alternatives to Apple’s glossy view of the future...
Bottom line It’s easy to see the NC110 as indicative of the netbook’s path over the next few years. The amount of power on tap has slowly increased, the price has gently declined, but neither is really moving fast enough, to say nothing of the dire lack of innova...
70%
Show all
X