location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung NP-NC110-A01SE netbook Intel Atom® N455 25.6 cm (10.1") 1 GB DDR3-SDRAM 250 GB Windows 7 Starter Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NP-NC110-A01SE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NP-NC110-A01SE
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806071222059
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Samsung’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10371
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:27:18
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name Samsung NP-NC110-A01SE netbook Intel Atom® N455 25.6 cm (10.1") 1 GB DDR3-SDRAM 250 GB Windows 7 Starter Black :
The long product name of Samsung NP-NC110-A01SE netbook Intel Atom® N455 25.6 cm (10.1") 1 GB DDR3-SDRAM 250 GB Windows 7 Starter Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NP-NC110-A01SE - Intel Atom N455 (1.66GHz), 250GB SATA HDD (5400tpm), 10.1" (1024x600) LED WSVGA, Intel GMA 3150, Webcam, 1x 1024MB DDR3 SODIMM, 3x USB2.0, 1x VGA, 1x RJ45, 10/100 Fast Ethernet, WiFi 802.11 b/g/n, Bluetooth V3.0 HS, Li-Ion (6 cellules, 6600mAh), Windows 7 Starter, 1.18kg
More>>>
Samsung NP-NC110-A01SE netbook Intel Atom® N455 25.6 cm (10.1") 1 GB DDR3-SDRAM 250 GB Windows 7 Starter Black:
The official description of Samsung NP-NC110-A01SE netbook Intel Atom® N455 25.6 cm (10.1") 1 GB DDR3-SDRAM 250 GB Windows 7 Starter Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

If you’re looking for great value then you’ve found it - the Samsung NC110 netbook. Despite being budget-friendly, it comes in a choice of stylish colors and incorporates many advanced features designed to help you stay in touch and squeeze more into your day. As well as simplifying everyday tasks with genuine Windows® 7 Starter, its intelligent wireless connectivity means you can automatically use any available network or you can access the Internet practically anywhere through your smartphone. Of course, if you’re into the viewing videos or photos you’ll be seriously impressed by its ultra sharp and bright screen, which is also anti-reflective so you can enjoy clear images even in direct sunlight. Its narrow bezel also makes it smaller than other netbooks. In fact, because the NC110 weighs just 1.18kg and has an extensive battery life of 10.7 hours** you can watch whatever you like, whenever and wherever you like!

More style. Maximum value

The NC110 offers all the high-end style you’re looking for, without the high price tag. Worried about reliability? Relax - the majority of its components are manufactured by Samsung so you know you’re getting nothing but the best. And its long battery life keeps you up and running for hours on end. The NC110 netbook delivers more style, makes sure you have less to carry and is completely budget-friendly.

Practically non-stop performance for your non-stop life

On a long flight or short on outlets? No problem. Now you can break free from your power cord with the NC110. A 6 cell battery, delivers up to 10.7 hours* of power to keep you running all day long. That means you can keep sending emails and uploading photos without worrying about being shut down. And an energy efficient LED display and optimized processing technology adds to its long-lasting performance. Go anywhere and do anything - with the NC110, there’s always less downtime.
*Battery life based on BatteryMark test scores that will vary based on configuration.

Perfect for watching movies in bright daylight

What good are sharp details and bold colors if you can’t see them? The Samsung NC110 boasts a 10.1” anti-reflective display which reduces bothersome light reflections. You’ll see movies and images that are clear and picture perfect, even in bright light. And you’ll get more mobility with an LED display that uses less power. The Samsung NC110 netbook - a reflection of your impeccable taste.

Seamless form. Sleek style

The uniquely user-friendly Samsung NC110 is cleverly styled with an integrated hinge. That means the screen blends together seamlessly with the keyboard even when it’s open, which makes adjusting the screen easier. With smooth lines and seamless style, it’s hard to stop staring. So let them stare. The NC110 lets you show off your sophisticated style everywhere you go.

Crafted for style and safety

Because a life on the go can often trip you up, the Samsung NC110 was crafted to not let you down. In fact, its high quality craftsmanship extends as much to its exterior as to its high performance inner workings. Built to withstand bumps and knocks, the NC110 comes with a robust, durable casing designed to keep its contents safe and sound as well as reduce the risk of scratches and fingerprints. And its ergonomic, stylish design makes it as coolly eye-catching as it is reliable.

Get online almost anywhere

The NC110 incorporates advanced communications technologies, including and 802.11bgn wireless and 3G modem (HSPA*, WiMAX* and WiBRO*), to provide high-speed access to the Internet and your data anytime and anywhere.
*Factory option

Easy Resolution Manager

See the whole picture on your netbook with our Easy Resolution Manager. If your program or game supports a higher resolution you can easily upgrade to 1,024 x 768 to see more details, crisper imager and bolder colors.

Cyberlink YouCam

Incorporate cool video effects into your webcam chats with Live YouCam. Liven up your chats with ‘virtual’ hats and masks or choose one of 12 3D avatars to mimic your facial movements. Once you’re done, easily upload your video to YouTube and Facebook. And for the workaholics, use the Live YouCam to share powerpoint files and capture desktop videos for quick do-it-yourself demos and tutorials.

Short summary description Samsung NP-NC110-A01SE netbook Intel Atom® N455 25.6 cm (10.1") 1 GB DDR3-SDRAM 250 GB Windows 7 Starter Black:
This short summary of the Samsung NP-NC110-A01SE netbook Intel Atom® N455 25.6 cm (10.1") 1 GB DDR3-SDRAM 250 GB Windows 7 Starter Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung NP-NC110-A01SE, Intel Atom®, 1.66 GHz, 25.6 cm (10.1"), 1024 x 600 pixels, 1 GB, 250 GB

Long summary description Samsung NP-NC110-A01SE netbook Intel Atom® N455 25.6 cm (10.1") 1 GB DDR3-SDRAM 250 GB Windows 7 Starter Black:
This is an auto-generated long summary of Samsung NP-NC110-A01SE netbook Intel Atom® N455 25.6 cm (10.1") 1 GB DDR3-SDRAM 250 GB Windows 7 Starter Black based on the first three specs of the first five spec groups.

Samsung NP-NC110-A01SE. Product type: Netbook. Processor family: Intel Atom®, Processor model: N455, Processor frequency: 1.66 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB. Operating system installed: Windows 7 Starter. Product colour: Black. Weight: 1.18 kg

Design
Product type *
Netbook
Product colour *
Black
Display
Display diagonal *
25.6 cm (10.1")
Display resolution *
1024 x 600 pixels
LED backlight
Yes
Native aspect ratio
5:3
Processor
Processor manufacturer *
Intel
Processor family *
Intel Atom®
Processor model *
N455
Processor cores
1
Processor threads
2
Processor frequency *
1.66 GHz
Processor cache
0.512 MB
Processor cache type
L2
Processor socket
BGA 559
Processor front side bus
667 MHz
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Atom N400 Series
Processor codename
Pineview
Bus type
DMI
FSB Parity
No
Stepping
A0
Thermal Design Power (TDP)
6.5 W
Tjunction
100 °C
Number of Processing Die Transistors
123 M
Processing Die size
66 mm²
CPU multiplier (bus/core ratio)
10
ECC supported by processor
No
Memory
Internal memory *
1 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1066 MHz
Memory layout (slots x size)
1 x 1 GB
Memory slots
1x SO-DIMM
Maximum internal memory *
2 GB
Storage
Total storage capacity *
250 GB
HDD interface
SATA
HDD speed
5400 RPM
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
On-board graphics card *
Yes
On-board graphics card base frequency
200 MHz
Audio
Audio system
SRS
Number of built-in speakers
2
Speaker power
3 W
Built-in microphone
Yes
Camera
Front camera resolution (numeric)
0.3 MP
Network
Wi-Fi
Yes
Networking features
Fast Ethernet
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Bluetooth
Yes
Bluetooth version
3.0+HS
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
VGA (D-Sub) ports quantity
1
Headphone outputs
1
Charging port type
DC-in jack
ExpressCard slot
No
Performance
Motherboard chipset
Intel NM10
GPS (satellite)
No
Keyboard
Pointing device
Touchpad
Software
Trial software
Norton Internet Security 2010
Operating system installed *
Windows 7 Starter
Bundled software
- Samsung Recovery Solution - Easy Resolution Manager - Samsung Update Plus - Easy Display Manager - Easy Battery Manager - Easy Network Manager - Easy SpeedUp Manager - Adobe Reader - Easy File Share - Samsung Support Center - Easy Content Share
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
Yes
Processor package size
22 x 22 mm
Supported instruction sets
SSE2, SSE3, SSSE3
Processor code
SLBX9
Embedded options available
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
49491
Conflict-Free processor
No
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity
6600 mAh
Power
Power supply
40 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection type
BIOS, HDD
Weight & dimensions
Width
259 mm
Depth
179.5 mm
Height (front)
2.15 cm
Height (rear)
3.37 cm
Weight *
1.18 kg
Other features
Wireless technology
802.11bg/n
Graphics card family
Intel
Display
LED
Graphics card
GMA 3150
Source Testseek summary Average rating
Reviews
Updated:
2013-11-01 20:15:59
Uk has collected 25 expert reviews for Samsung NP-NC110-A01SE netbook Intel Atom® N455 25.6 cm (10.1") 1 GB DDR3-SDRAM 250 GB Windows 7 Starter Black and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
laptops.co.uk
Updated:
2013-11-01 20:15:57
The netbook has been around a long time now, and though the world has moved on significantly, the netbook hasn't and still offers much of the spec that once made it the hero of the computer world. Samsung's NC110, doesn't seem to aim to change any...
Good Attractive, Well Built, Low Cost, Amazing Battery Life...
Bad Becoming Obselete...
Bottom line The Samsung NC110 is a lovely looking netbook, that's the perfect spiritual successor to the original portable computers. It's cheap, it's light and it also has great battery life...
80%
computeractive.co.uk
Updated:
2013-11-01 20:15:57
Netbook computers used to be the next big thing. Two or three years ago they were being promoted by most computer makers as a cheap, portable alternative to full-size laptops.That position in the market has now been firmly overtaken by the tablet compu...
Good Thin and light; reasonably powerful; good battery life; comfortable keyboard for typing...
Bad No USB 3 sockets for fast data transfer; slightly odd keyboard layout...
Bottom line If you need more than a tablet computer - for less money - the Samsung NC110 is a great choice...
100%
techadvisor.co.uk
Updated:
2013-11-01 20:15:57
If you really don’t need to do more than send the odd email and browse the web while you’re on the move, and perhaps open an Office document from time to time, then the Samsung NC110-AM4UK could be the ideal option for you. Don’t be put off by the low...
Bottom line Small and lightweight, the Samsung is a great travelling companion if your demands aren’t great. But should you need something that is both portable and that you can work on, you should look elsewhere. Also, the styling might not be to everyone’s taste...
70%
expertreviews.co.uk
Updated:
2013-11-01 20:15:57
Samsung’s new NC110 is typical of Samsung’s laptops. Stylish and well-built, it’s not quite as cute as the more expensive NS310 but it’s still a cut above the ordinary. Sadly, netbook specifications haven't moved on recently: inside you’ll find a 1.5GH...
Bottom line A well-built netbook with a great keyboard, but it suffers from the usual netbook problems: limited power and a low-resolution screen...
80%
theregister.co.uk
Updated:
2013-11-01 20:15:57
Tight spots don’t come much trickier than the one netbook makers find themselves in. Squeezed from above by prettier, more interesting tablets, netbooks such as Samsung’s £350 N350 are barely appealing alternatives to Apple’s glossy view of the future...
Bottom line It’s easy to see the NC110 as indicative of the netbook’s path over the next few years. The amount of power on tap has slowly increased, the price has gently declined, but neither is really moving fast enough, to say nothing of the dire lack of innova...
70%
techradar.com
Updated:
2013-11-01 20:15:57
What do you do when you want to catch the eye of people torn between the growing domination of tablets such as the Apple iPad 2 or Motorola Xoom and a much more user-friendly, but far less trendy, netbook? You bring out a netbook that's so cheap you can't...
Good Low price tag, Huge battery life, Excellent build quality, Slim and light, Good looking...
Bad Basic performance, Bloated with useless software, Limited screen adjustability, No HDMI input, Slightly grainy screen...
Bottom line Samsung beats many more expensive competitors with this well-built, attractive but cheap netbook...
90%
gadgetspeak.com
Updated:
2013-11-01 20:15:57
Often for the person who just does Word Processing, works the family accounts using a Spreadsheet, sends and receives Email, and of course browses the Internet a Netboot is all one will need. One to consider might be this Samsung offering...
76%
digitalversus.com
Updated:
2013-11-01 20:15:57
The NC110 has a 10.1 inch matte panel that is therefore not subject to reflections. It has a 1024 x 600 pixel resolution, which is very much standard in the world of netbooks. As with almost all netbooks, a 5 ms TN panel is used. It therefore has the s...
Good Decent battery life 5h10 video playback, Touchpad and keyboard nice to use, Decent audio for a netbook, Matte panel, Quiet...
Bad Panel with very low contrast and inaccurate colours, Arrow keys too small, Very limited gaming capacity...
Bottom line Although the Samsung NC110 doesn't do any better than the rest, it does at least as well. With higher battery life, it could have stood out from the crowd a bit more but, as things stand, it's still a netbook you can buy without worrying about making a...
80%
techreviewsource.com
Updated:
2013-11-01 20:15:58
The Samsung NC110-A01 is a netbook that's extremely portable, has a really attractive design and a nice keyboard. It also has a decent set of ports and long battery life, but it lacks in performance.The Samsung NC110-A01 comes in two different colo...
Good Attractive design, Portable, Comfortable keyboard, Above average battery life...
Bad Mediocre performance, Narrow mouse button...
60%
pcworld.com_techhive.com
Updated:
2013-11-01 20:15:58
Netbooks are so formulaic these days, it's difficult to stand out from the crowd. Samsung, in a small way, has managed that with the $330 (price as of May 11, 2011) NC110. With only the standard netbook 10.1-inch display, the typical 250GB hard drive...
Good Good ergonomics, Handsome styling...
Bad Too much unnecessary software, Sluggish performer out of the box...
Bottom line The NC110 is both easy on the eye and comfortable to use. Trim the software, and this netbook comes alive...
60%
liliputing.com
Updated:
2013-11-01 20:15:58
The Samsung NC110 is the latest entry-level 10 inch netbook from Samsung. The little notebook weighs just over 2.7 pounds and features a 10.1 inch, 1024 x 600 pixel matte display, a 1.66 GHz Intel Atom N455 processor, 1GB of DDR3 memory and a 250GB ha...
Bottom line The Samsung NC110 is a solid entry in the budget 10 inch netbook space. It’s not the most powerful mini-laptop around and it doesn’t have the highest resolution display or the longest battery life. But for under $300 you get a reasonably good keyboard...
0%
Laptopmag.com
Updated:
2013-11-01 20:15:59
When Samsung entered the netbook market back in 2008, it was clear the company had done its homework. Its first model, the NC10, had a good keyboard and lasted more than 6 hours on a charge--at the time, a category best. Two years later, the category o...
Good Attractive design, Comfortable keyboard and touchpad, Good sound quality for the size, Long battery life, Light weight...
Bad Below-average performance, Narrow mouse buttons...
Bottom line The Samsung NC110 (which lists for $329, but can be found online for $289) isn't the fastest or longest-lasting single-core netbook on the block. However, this netbook offers a stylish design, good keyboard and touchpad, glare-free display, and better-...
70%
computershopper.com
Updated:
2013-11-01 20:15:59
Standing out in any sort of market for budget products is never easy, and making every penny count is key. Such is the case with netbooks, where trade-offs and tough choices are very often made in the name of keeping prices low. Samsung’s ch...
Good Strong battery life, Fast Start for quick shutdowns and restarts, 3D audio...
Bad Subpar performance results, even for a netbook, Herky-jerky real-world performance...
Bottom line While some performance issues hold the NC110 down, this is the only netbook to offer strong battery life, 3D sound, and a useful Fast Start feature that will have you working—in Windows—in seconds...
70%