location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung N150 Intel Atom® N450 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows 7 Starter Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N150
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NP-N150-HAT3AT
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Samsung’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28885
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:27:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung N150 Intel Atom® N450 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows 7 Starter Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Netbook Blue
  • - Intel Atom® N450 1.66 GHz
  • - 25.6 cm (10.1") 1024 x 600 pixels LED backlight 5:3
  • - 1 GB DDR2-SDRAM 1 x 1 GB
  • - Ethernet LAN
  • - Windows 7 Starter
Long product name Samsung N150 Intel Atom® N450 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows 7 Starter Blue :
The long product name of Samsung N150 Intel Atom® N450 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows 7 Starter Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

N150, Intel ATOM N450, 1.66GHz, 1GB DDR2, 10.1", WSVGA 1024x600, 160GB SATA, LAN , 802.11 bg/n, VGA, RJ45, USB, SD, SDHC, MMC, 1.24kg, blue
More>>>
Samsung N150 Intel Atom® N450 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows 7 Starter Blue:
The official description of Samsung N150 Intel Atom® N450 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows 7 Starter Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Samsung N150 netbook gives you value without compromise. The non-glare 10.1" screen gives you plenty of room, while a 3-in-1 memory card slot and 3 USB 2.0 ports make it easy to connect a digital camera, printer and more. At a scant 2.7 lbs, you can pick up and go at a moment’s notice, and the battery (up to 7 hours) is good for all day. And what’s life without choices? The N150 netbook comes in your choice of glossy red, glossy black or fingerprint-free matte blue.

Affordability Meets State-of-the-Art Technology
The N150 offers all the high-end style you’re looking for, without the high price tag. And its long battery life keeps you up and running for hours on end. The N150 netbook delivers more style, makes sure you have less to carry and is completely budget-friendly.

Extended Battery Life
On a long flight or short on outlets? No problem. Now you can break free from your power cord with the N150. A 6 cell battery, delivers up to 7 hours of power to keep you running all day long. That means you can keep sending emails and uploading photos without worrying about being shut down. And an energy efficient LED display and optimized processing technology adds to its long-lasting performance. Go anywhere and do anything with the N150.

Ultra Mobility
The N150 incorporates advanced communication technologies, including a 802.11 bgn wireless modem to provide high-speed access to the Internet and your data anytime, anywhere.

Simple Data Sharing
With a host of advanced connectivity tools, including a 3-in-1 memory card reader and 3 x USB 2.0 ports (one of them chargeable), you can easily move data from your digital camera, camcorder, MP3 player or PDA straight to your netbook.

Easy Resolution Manager
See the whole picture on your netbook with our Easy Resolution Manager. If your program or game supports a higher resolution you can easily upgrade to 1,024 x 768 to see more details, crisper imager and bolder colors.

Live YouCam
Incorporate cool video effects into your webcam chats with Live YouCam. Liven up your chats with ‘virtual’ hats and masks or choose one of 12 3D avatars to mimic your facial movements. Once you’re done, easily upload your video to YouTube and Facebook. And for the workaholics, use the Live YouCam to share powerpoint files and capture desktop videos for quick do-it-yourself demos and tutorials.

Gesture User-Interface
A convenient gesture user-interface lets you scroll, pinch-zoom in / out, and rotate via touchpad.

Green Report Card
- EPEAT Gold Rated
- RoHS Compliant
- ENERGY STAR qualified
- LED Backlit Screen
- TCO Certified

Short summary description Samsung N150 Intel Atom® N450 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows 7 Starter Blue:
This short summary of the Samsung N150 Intel Atom® N450 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows 7 Starter Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung N150, Intel Atom®, 1.66 GHz, 25.6 cm (10.1"), 1024 x 600 pixels, 1 GB, Windows 7 Starter

Long summary description Samsung N150 Intel Atom® N450 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows 7 Starter Blue:
This is an auto-generated long summary of Samsung N150 Intel Atom® N450 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows 7 Starter Blue based on the first three specs of the first five spec groups.

Samsung N150. Product type: Netbook. Processor family: Intel Atom®, Processor model: N450, Processor frequency: 1.66 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows 7 Starter. Product colour: Blue. Weight: 1.24 kg

Design
Product type *
Netbook
Product colour *
Blue
Display
Display diagonal *
25.6 cm (10.1")
Display resolution *
1024 x 600 pixels
LED backlight
Yes
Native aspect ratio
5:3
Processor
Processor manufacturer *
Intel
Processor family *
Intel Atom®
Processor model *
N450
Processor cores
1
Processor threads
2
Processor frequency *
1.66 GHz
Processor cache
0.512 MB
Processor cache type
L2
Processor socket
BGA 559
Processor front side bus
667 MHz
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Atom N400 Series
Processor codename
Pineview
Bus type
DMI
FSB Parity
No
Stepping
A0
Thermal Design Power (TDP)
5.5 W
Tjunction
100 °C
Number of Processing Die Transistors
123 M
Processing Die size
66 mm²
CPU multiplier (bus/core ratio)
10
ECC supported by processor
No
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
1 x 1 GB
Storage
HDD capacity
160 GB
HDD interface
SATA
HDD speed
5400 RPM
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC
Graphics
On-board graphics card *
Yes
On-board graphics card model *
Unspecified
Audio
Audio system
HD
Number of built-in speakers
2
Speaker power
3 W
Network
Wi-Fi
Yes
Networking features
Fast Ethernet
Ethernet LAN
Yes
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
VGA (D-Sub) ports quantity
1
Headphone outputs
1
Microphone in
Yes
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Keyboard layout
QWERTY
Keyboard number of keys
83
Software
Operating system installed *
Windows 7 Starter
Software
Bundled software
Adobe Reader Easy Battery Manager Easy Display Manger Easy Network Manager Microsoft Works Easy Resolution Manager Easy SpeedUp Manager SAMSUNG Support Center SAMSUNG Update Plus
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
Yes
Processor package size
22 x 22 mm
Supported instruction sets
SSE2, SSE3, SSSE3
Processor code
SLBMG
Embedded options available
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
42503
Conflict-Free processor
No
Battery
Number of battery cells
6
Power
Power supply
40 W
Weight & dimensions
Width
264 mm
Depth
188 mm
Height (front)
2.53 cm
Height (rear)
3.47 cm
Weight *
1.24 kg
Other features
Wireless technology
802.11bg/n
Graphics card
GMA 3150
Source Testseek summary Average rating
Reviews
Updated:
2011-08-03 06:30:58
Uk has collected 33 expert reviews for Samsung N150 Intel Atom® N450 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows 7 Starter Blue and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-08-03 06:30:53
Product Code: NP-N150-JA06UK The Samsung N150 is a 10in netbook with a thin profile and it weighs only 1.25kg. It runs Windows 7 Starter edition and it’s perfect for web browsing, word processing and even for watching standard definition videos. How...
Bottom line Samsung's N150 netbook is good for creating basic office documents, browsing the Web and watching standard definition video. We like its keyboard and think it's a comfortable netbook to use overall. However, its battery life could be a little better a...
70%
expertreviews.co.uk
Updated:
2011-08-03 06:30:56
The Samsung N150 is a thin, sleek netbook with a glossy black lid and a matt black plastic case with a sparkle to it. A red stripe, fast becoming a trademark of Samsung's laptops, runs around the edge of the case, and has a shiny metallic finish. As we...
Bottom line A stylish and light netbook, the N150's average battery life, tiny touchpad and fuzzy screen let it down...
60%
v3.co.uk
Updated:
2011-08-03 06:30:56
The NC10, Samsung's first netbook computer, impressed us because it had a longer battery life and better keyboard than others on the market at the time of its release.The N150 is one of many follow-ups, with a new Intel Atom processor that uses less po...
Good Anti-reflective screen; decent battery life; reasonably priced...
Bad Small keys; near-identical performance to other netbooks...
Bottom line This netbook has a good battery life but it’s let down by a poor keyboard Good points Anti-reflective screen; decent battery life; reasonably priced Bad points Small keys; near-identical performance to other netbooks...
60%
computeractive.co.uk
Updated:
2011-08-03 06:30:56
The NC10, Samsung's first netbook computer, impressed us because it had a longer battery life and better keyboard than others on the market at the time of its release.The N150 is one of many follow-ups, with a new Intel Atom processor that uses less po...
Good Antireflective screen; decent battery life; reasonably priced...
Bad Small keys; nearidentical performance to other netbooks...
Bottom line This netbook has a good battery life but it’s let down by a poor keyboard...
60%
itpro.co.uk
Updated:
2011-08-03 06:30:56
Asus may have kick-started the netbook revolution with its Eee PC, but Samsung has emerged as one of the dominant players in the market thanks to a broad range of devices that offer style, comfort and superb build quality. The N150 netbook, then...
Bottom line The decent screen and keyboard mean that Samsung’s latest netbook gets off to a good start, but the experience soon sours thanks to average build quality and a disappointing specification...
67%
pocket-lint.com
Updated:
2011-08-03 06:30:56
The Samsung N150 is the latest miniature notebook that promises an improved battery life and basic computing on the cheap. But can it deliver? We grabbed one and hit the road to find out. Sporting the latest Intel Atom 1.66GHz N450 "Pine Trail" proces...
Good Simple design, long battery life...
Bad Tight keyboard, uninspiring specs, plastic design...
Bottom line Basic and good, just don't expect too muchKey specs3.5mm jack, Ethernet, Li-ion battery, MemoryStick, SD, SDHC, USB, VGA, Wi-Fi, Windows 7...
80%
goodgearguide.com.au
Updated:
2011-11-05 22:52:31
The Samsung N150 is a 10in netbook with a thin profile and it weighs only 1.25kg. It runs Windows 7 Starter edition and it’s perfect for Web browsing, word processing and even for watching standard definition videos. However, it’s a netbook that also delivers a...
Good Good keyboard, matte screen, light weight, chargeable USB port...
Bad Battery life could be improved, too much pre-installed software resulted in lots of nagging reminders, netbook screen design is a little tacky and needs to be finessed...
Bottom line Samsung’s N150 netbook is good for creating basic office documents, browsing the Web and watching standard definition video. We like its keyboard and think it’s a comfortable netbook to use overall. However, its battery life could be a little better a...
65%
Zdnet.com.au
Updated:
2011-11-05 22:52:31
Samsung, buoyed by the success of its first wave of netbooks, has wasted no time in releasing a second-generation device. The N150, rather excitingly, ditches the stalwart Intel Atom N270 CPU for a newer, faster, more efficient processor known as...
Bottom line The Samsung N150 is among the first netbooks to use the new Intel Atom N450 chip. As a result, it offers excellent battery life, but it's far from perfect. Unfortunately, its cramped keyboard and comparatively small hard drive let the side down.
76%
laptopz.com
Updated:
2011-08-03 06:30:47
Samsung N150 netbook features fashionable design, light weight, impressive long battery life at a very low price tag of about $349.99. Samsung N150 netbook runs Windows 7 Starter edition and it’s perfect for Web browsing, word processing and even for w...
0%
notebookreview.com
Updated:
2011-08-03 06:30:48
Exterior heat output from the Intel Atom N450 and GMA 3150 integrated graphics was quite minimal. Even when stressing the netbook by running multiple applications and using the Verizon WWAN card the N150 stayed cool on...
Good Good battery life, Low cost with Verizon 3G service...
Bad Difficult to upgrade, Weak performance, Lowresolution screen...
Bottom line Almost every technology journalist on the planet (including this one) is less than impressed with what can only be called sub-par netbooks. On the surface, the Samsung N150 is precisely that. The N150 delivers a low-resolution screen, weak speakers, a horribly small touchpad, and weak performance even by netbook standards. However, there is a reason that the overwhelming majority of user reviews...
60%
notebookcheck.net
Updated:
2011-08-03 06:30:49
Samsung sells its N150 Endi/Eom for around 100 Euro more than the low-priced of the mini-notebooks. Is the price of 360 Euro justified? The 10 incher obviously differs itself from the competition only in the fact that it has an UMTS module. And UMTS is ea...
Good Long battery life, Very quiet and cool, Matt TFT, Stabile case, Good keyboard, Integrated UMTS...
Bad TFT too dark for outdoor use, Significant heating in silent mode, Limited performance, small palm rest...
Bottom line The Samsung N150 cleans up in the netbook segment in one point after the other. It does not ascend the throne, however. Worthy of mention are the stable case including the very good display hinges, the good input devices and the low noise emissions. In Si...
88%
tech2.com
Updated:
2011-08-03 06:30:50
The Samsung N150 belongs to Samsung’s new series of netbooks that feature the next generation of Intel Atom processors. This particular model is powered by an Intel Atom N450, which is a single core Atom processor with a clock speed of 1.66 GHz. While...
Good Excellent looks, Good performance, Good battery life, Excellent price point...
Bad Slightly low on ergonomics...
Bottom line PerformanceIt’s a known fact that netbooks don’t differ much from each other when it comes to performance. So what we did is, we compared the performance of this netbook to two netbooks, one with similar hardware as this one and the other with older ha...
90%
techworld.com
Updated:
2011-08-03 06:30:52
It runs Windows 7 Starter edition and it’s perfect for web browsing, word processing and even for watching standard definition videos. However, it’s a netbook that also delivers a frustrating user experience from the start, and in our opinion there is...
Bottom line Samsung's N150 netbook is good for creating basic office documents, browsing the web and watching standard definition video. We like its keyboard and think it's a comfortable netbook to use overall. However, its battery life could be a little better a...
0%
pcworld.com_techhive.com
Updated:
2011-08-03 06:30:54
Careful! Don't read too hard, or you might break the Samsung N150 netbook I'm writing this review on. From the flex in its Chiclet-style keyboard to screen distortions when you press lightly on the glossy black back of the backlit LCD, the machine feel...
Good Responsive multitouch touchpad, Decent battery life...
Bad Feels cheap and fragile, Middling netbook performance...
Bottom line This middle-of-the-road product delivers your money's worth, and not a dime more...
50%
about.com
Updated:
2011-08-03 06:30:56
AntiGlare Screen, Above Average Build Quality, Thin Profile, Smaller Sized Hard Drive, SD Cards Stick Out, More Expensive Than Many Similarly Equipped Models...
60%