location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung N145-JP03UK Intel Atom® N455 Netbook 25.6 cm (10.1") 1 GB DDR3-SDRAM 250 GB Windows 7 Starter Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N145-JP03UK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NP-N145-JP03UK show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Samsung’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30157
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2023 12:28:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung N145-JP03UK Intel Atom® N455 Netbook 25.6 cm (10.1") 1 GB DDR3-SDRAM 250 GB Windows 7 Starter Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Netbook Black
  • - Intel Atom® N455 1.66 GHz
  • - 25.6 cm (10.1") 1024 x 600 pixels LED backlight 5:3
  • - 1 GB DDR3-SDRAM 1066 MHz 1 x 1 GB
  • - 250 GB
  • - 10,100 Mbit/s
  • - Lithium-Ion (Li-Ion) 13.8 h
  • - Windows 7 Starter
Warranty: 1 year
Long product name Samsung N145-JP03UK Intel Atom® N455 Netbook 25.6 cm (10.1") 1 GB DDR3-SDRAM 250 GB Windows 7 Starter Black :
The long product name of Samsung N145-JP03UK Intel Atom® N455 Netbook 25.6 cm (10.1") 1 GB DDR3-SDRAM 250 GB Windows 7 Starter Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NP-N145-JP03UK - Intel Atom N455 (512Kb, 1.66GHz), 250GB SATA HDD (5400tpm), 10.1" (1024x600) LED WSVGA, Intel GMA 3150, Webcam, 1x 1024Mb DDR3 SODIMM (1066MHz), 2x USB2.0, 1x VGA, 1x RJ45, 10/100 Fast Ethernet, 802.11b/g/n, Windows 7 Starter, 2.2kg, Black
More>>>
Samsung N145-JP03UK Intel Atom® N455 Netbook 25.6 cm (10.1") 1 GB DDR3-SDRAM 250 GB Windows 7 Starter Black:
The official description of Samsung N145-JP03UK Intel Atom® N455 Netbook 25.6 cm (10.1") 1 GB DDR3-SDRAM 250 GB Windows 7 Starter Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

More style. Maximum value

The N145 Plus offers all the high-end style you’re looking for, without the high price tag. Worried about reliability? Relax─ the majority of its components are manufactured by Samsung so you know you’re getting nothing but the best. And its long battery life keeps you up and running for hours on end. The N145 Plus netbook delivers more style, makes sure you have less to carry and is completely budget-friendly.

Practically non-stop performance for your non-stop life

On a long flight or short on outlets? No problem. Now you can break free from your power cord with the N145 Plus. A 6 cell battery, delivers up to 9.7 hours* of power to keep you running all day long. That means you can keep sending emails and uploading photos without worrying about being shut down. And an energy efficient LED display and optimised processing technology adds to its long-lasting performance. Go anywhere and do anything – with the N145 Plus, there’s always less downtime. *Battery life based on BatteryMark test scores that will vary based on configuration.

Short summary description Samsung N145-JP03UK Intel Atom® N455 Netbook 25.6 cm (10.1") 1 GB DDR3-SDRAM 250 GB Windows 7 Starter Black:
This short summary of the Samsung N145-JP03UK Intel Atom® N455 Netbook 25.6 cm (10.1") 1 GB DDR3-SDRAM 250 GB Windows 7 Starter Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung N145-JP03UK, Intel Atom®, 1.66 GHz, 25.6 cm (10.1"), 1024 x 600 pixels, 1 GB, 250 GB

Long summary description Samsung N145-JP03UK Intel Atom® N455 Netbook 25.6 cm (10.1") 1 GB DDR3-SDRAM 250 GB Windows 7 Starter Black:
This is an auto-generated long summary of Samsung N145-JP03UK Intel Atom® N455 Netbook 25.6 cm (10.1") 1 GB DDR3-SDRAM 250 GB Windows 7 Starter Black based on the first three specs of the first five spec groups.

Samsung N145-JP03UK. Product type: Netbook. Processor family: Intel Atom®, Processor model: N455, Processor frequency: 1.66 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB. Operating system installed: Windows 7 Starter. Product colour: Black. Weight: 1.26 kg

Design
Product type *
Netbook
Product colour *
Black
Display
Display diagonal *
25.6 cm (10.1")
Display resolution *
1024 x 600 pixels
LED backlight
Yes
Native aspect ratio
5:3
Processor
Processor manufacturer *
Intel
Processor family *
Intel Atom®
Processor model *
N455
Processor cores
1
Processor threads
2
Processor frequency *
1.66 GHz
Processor cache
0.512 MB
Processor cache type
L2
Processor socket
BGA 559
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Atom N400 Series
Processor codename
Pineview
Bus type
DMI
FSB Parity
No
Stepping
A0
Thermal Design Power (TDP)
6.5 W
Tjunction
100 °C
Number of Processing Die Transistors
123 M
Processing Die size
66 mm²
CPU multiplier (bus/core ratio)
10
ECC supported by processor
No
Memory
Internal memory *
1 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1066 MHz
Memory layout (slots x size)
1 x 1 GB
Memory slots
1x SO-DIMM
Maximum internal memory *
2 GB
Storage
Total storage capacity *
250 GB
HDD interface
SATA
HDD speed
5400 RPM
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
On-board graphics card *
Yes
On-board graphics card base frequency
200 MHz
Maximum graphics card memory
0.128 GB
Audio
Audio system
HD Audio
Number of built-in speakers
2
Speaker power
3 W
Built-in microphone
Yes
Camera
Front camera resolution (numeric)
0.3 MP
Network
Wi-Fi
Yes
Networking features
Fast Ethernet
Ethernet LAN
No
Ethernet LAN data rates
10, 100 Mbit/s
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
2
Ethernet LAN (RJ-45) ports
1
VGA (D-Sub) ports quantity
1
Headphone outputs
1
Microphone in
Yes
Charging port type
DC-in jack
ExpressCard slot
No
Performance
Motherboard chipset
Intel NM10
GPS (satellite)
No
Keyboard
Pointing device
Touchpad
Keyboard number of keys
84
Software
Trial software
Norton Internet Security, Norton Online Backup
Software
Operating system installed *
Windows 7 Starter
Bundled software
Microsoft Office Starter 2010, Movie Color Enhancer, Easy Display Manager, Easy Resolution Manager, Fast Browsing, Game Console, Windows Live Suite, Easy Content Share, Skype, Cyberlink YouCam, Samsung Fast Start, Easy Battery Manager, Easy Network Manager, Easy SpeedUp Manager, Easy Partition Manager, Easy File Share, Anyweb Print, Battery Life Extender
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
Yes
Processor package size
22 x 22 mm
Supported instruction sets
SSE2, SSE3, SSSE3
Processor code
SLBX9
Embedded options available
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
49491
Conflict-Free processor
No
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity
4400 mAh
Battery life (max)
13.8 h
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection type
BIOS, HDD
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
264 mm
Depth
188 mm
Height (front)
2.53 cm
Height (rear)
3.47 cm
Weight *
1.26 kg
Other features
Wireless technology
802.11bg/n
Graphics card family
Intel
Display
LED
Power requirements
100 - 240V
Graphics card
GMA 3150
Source Testseek summary Average rating
Reviews
Updated:
2011-10-08 07:11:26
Uk has collected 2 expert reviews for Samsung N145-JP03UK Netbook 25.6 cm (10.1") Intel Atom® N455 1 GB DDR3-SDRAM 250 GB Windows 7 Starter Black and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
mobilemag.com
Updated:
2011-10-08 07:11:21
Given the rapid rise of tablet devices and the quickly plummeting prices of entry-level notebooks, you would think that no one would actually want a netbook anymore. Even so, these mini-laptops are still around and there are still people who want to h...
70%
Ruggedpcreview.com
Updated:
2011-10-08 07:11:24
Just to make it clear right upfront: the SunBook we're reviewing here is not rugged. And if it looks suspiciously like a standard netbook, that's because it is. You're looking at a Samsung N145 Plus, a second gen entry-level netbook Samsung introduced...
0%
Country Distributor
United Kingdom 1 distributor(s)