location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung N N140-JA02BE Intel Pentium Mobile N270 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM 250 GB Windows 7 Starter White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
N
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N140-JA02BE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NP-N140-JA02BE
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Samsung’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32942
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2024 20:13:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung N N140-JA02BE Intel Pentium Mobile N270 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM 250 GB Windows 7 Starter White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Netbook White
  • - Intel Pentium Mobile N270 1.6 GHz
  • - 25.6 cm (10.1") 1024 x 600 pixels 5:3
  • - 1 GB DDR2-SDRAM 1 x 1 GB
  • - 250 GB
  • - Ethernet LAN Bluetooth 2.1+EDR
  • - Lithium-Ion (Li-Ion) 11 h
  • - Windows 7 Starter
More>>>
Short summary description Samsung N N140-JA02BE Intel Pentium Mobile N270 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM 250 GB Windows 7 Starter White:
This short summary of the Samsung N N140-JA02BE Intel Pentium Mobile N270 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM 250 GB Windows 7 Starter White data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung N N140-JA02BE, Intel Pentium Mobile, 1.6 GHz, 25.6 cm (10.1"), 1024 x 600 pixels, 1 GB, 250 GB

Long summary description Samsung N N140-JA02BE Intel Pentium Mobile N270 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM 250 GB Windows 7 Starter White:
This is an auto-generated long summary of Samsung N N140-JA02BE Intel Pentium Mobile N270 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM 250 GB Windows 7 Starter White based on the first three specs of the first five spec groups.

Samsung N N140-JA02BE. Product type: Netbook. Processor family: Intel Pentium Mobile, Processor model: N270, Processor frequency: 1.6 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Operating system installed: Windows 7 Starter. Product colour: White. Weight: 1.27 kg

Design
Product type *
Netbook
Product colour *
White
Display
Display diagonal *
25.6 cm (10.1")
Display resolution *
1024 x 600 pixels
Native aspect ratio
5:3
Processor
Processor manufacturer *
Intel
Processor family *
Intel Pentium Mobile
Processor model *
N270
Processor cores
1
Processor threads
2
Processor frequency *
1.6 GHz
Processor cache
0.512 MB
Processor cache type
L2
Processor socket
Socket F (1207)
Processor front side bus
533 MHz
Processor lithography
45 nm
Processor operating modes
32-bit
Processor series
Intel Atom N200 Series
Processor codename
Diamondville
Bus type
FSB
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
2.5 W
Tjunction
90 °C
Number of Processing Die Transistors
47 M
Processing Die size
26 mm²
CPU multiplier (bus/core ratio)
12
ECC supported by processor
No
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
1 x 1 GB
Memory slots
1x SO-DIMM
Storage
Total storage capacity *
250 GB
HDD capacity
250 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC
Audio
Audio system
HD SRS 3D
Number of built-in speakers
2
Speaker power
3 W
Built-in microphone
Yes
Network
Wi-Fi
Yes
Ethernet LAN
Yes
Bluetooth
Yes
Bluetooth version
2.1+EDR
Cabling technology
10/100Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
VGA (D-Sub) ports quantity
1
Headphone outputs
1
Microphone in
Yes
Charging port type
DC-in jack
TV-out
No
Performance
GPS (satellite)
No
Keyboard
Pointing device
Touchpad
Keyboard layout
AZERTY
Keyboard number of keys
84
Software
Drivers included
Yes
Operating system installed *
Windows 7 Starter
Software
Bundled software
Adobe Acrobat Reader Easy Battery Manager Easy Display Manger Easy Network Manager Easy SpeedUp Manager Samsung Magic Doctor
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
No
Execute Disable Bit
Yes
Idle States
No
Thermal Monitoring Technologies
Yes
Processor package size
22 x 22 mm
Supported instruction sets
SSE2, SSE3
Processor code
SLB73
Embedded options available
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
36331
Conflict-Free processor
No
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity
5900 mAh
Battery life (max)
11 h
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
262 mm
Depth
185.5 mm
Height
28.6 mm
Weight *
1.27 kg
Other features
Wireless technology
802.11 b/g/n
Dimensions (WxDxH)
262 x 185.5 x 28.55 mm
Display
LED
Graphics card
GMA 950
Source Testseek summary Average rating
Reviews
Updated:
2014-05-23 03:36:38
Uk has collected 28 expert reviews for Samsung N N140-JA02BE Intel Pentium Mobile N270 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM 250 GB Windows 7 Starter White and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
theregister.co.uk
Updated:
2014-05-23 03:36:38
The new N130 and N140 netbooks will probably be the last such machines we see from Samsung running the Silverthorn Atom processors as come January it is promising to announce a raft of new machines using the next generation Atom Pine Trail chips. Samsu...
Bottom line At last Samsung have just gone ahead and replaced the NC10 with something better, rather than try to cook up yet another endless variation on the theme. The N140 takes all the good bits of the NC10 but adds a larger HDD, a bigger battery and a more mo...
85%
itpro.co.uk
Updated:
2014-05-23 03:36:38
Our brief play with the N140 has left us wanting more so we're looking forward to putting it through its paces properly in a full review. Check back early next week for our considered verdict...
0%
mobilecomputermag.co.uk
Updated:
2014-05-23 03:36:38
Samsung arrived a little late at the netbook party, but the NC10 it launched at the end of last year did at least have the good grace to combine smart design with long battery life. There was little else remarkable about it though, so we were eager to...
Good Well-made & stylish; brilliant battery life.
Bad Nothing much...
Bottom line It’s little more than an update to a year-old netbook, but we won’t knock the Samsung N140 for that — it’s well-made, performs well and lasts for a very long time on battery power. Highly recommended...
100%
techadvisor.co.uk
Updated:
2014-05-23 03:36:38
Product Code: NP-N140 Swelling the ranks of Samsung's award-winning netbook line-up is the Samsung N140. If you're looking for a well-made 10in netbook, you can't go far wrong with a Samsung. That's what we've found so far anyway - but will the new...
Bottom line A first glance around the bodywork and through the specs tells us there’s nothing new to see here. But closer examination shows a fractional upgrade in wireless connectivity, along with a step back in usability with the new recessed trackpad buttons...
80%
gadgetshow.channel5.com
Updated:
2014-05-23 03:36:38
You’d be forgiven for thinking that Samsung has merely put a new name to an old face with the N140. After all, it’s a 10.1-inch netbook with Intel Atom N270 processor, 1GB of RAM and 160GB hard drive. However, this 1.3kg netbook brings a few new tricks...
Good Samsung pretty much got things right the first time around with its first netbook, the NC10, so it’s no surprise to find the N140 has roughly the same look and feel. Sure, the trackpad has been improved and the mouse buttons now have a better feel t...
Bad Samsung has been a bit keen to get this netbook out, so you’ll only find Windows XP in the current version – we’d wait until a Windows 7 version is offered, as it would make this netbook feel a little fresher. You see, the main problem w...
Bottom line Samsung continues to refine rather than define its netbook range, bringing with it a staid screen but a beefed up battery life, a smoother keypad and the best trackpad on any netbook yet. Sure, there are richer pickings elsewhere but for reliability an...
80%
electricpig.co.uk
Updated:
2014-05-23 03:36:38
The Samsung NC10 remains one of the very best netbooks out there. So why has Sammy seen fit to roll out the Samsung N140, a micro machine that looks all but the same from the outside? And is it really worth stumping up for one? Read our full Samsung...
Good Massive battery life, good looks, great mouse and keyboard...
Bad Not many new features, Windows XP still on board...
Bottom line A great netbook with stunning battery that lacks a few next-gen extras...
80%
Laptopmag.com
Updated:
2014-05-23 03:36:38
Last year, Samsung entered the netbook market with a strong contender in the NC10. This system impressed us with its sturdy and comfortable keyboard, good performance, and 6.5 hours of battery life. Now, the company is replacing the venerable NC10 with...
Good Excellent keyboard and touchpad, Bright and colorful matte screen, Above average performance, Good sound quality, USB port charges gadgets with system off...
Bad Glossy lid smudges easily, Narrow touchpad button, Inserted SD Cards protrude from slot, Annoying trialware pop-ups...
Bottom line Samsung’s sharp-looking netbook offers snappy Windows 7 performance, good ergonomics, and over 6 hours of battery life.
80%
tomsguide.com
Updated:
2014-05-23 03:36:38
Samsung finally has a worthy successor to the NC10 in the N140, even if it’s short on new additions. The touchpad is better and user comfort is very good. Aside from the netbook-typical limited performance...
100%