Samsung logo

Samsung NP-M55T000 Intel® Core™ Duo T2500 43.2 cm (17") 1 GB DDR2-SDRAM 100 GB NVIDIA® GeForce® Go 7600 Windows XP Professional

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74936
Info modified on:
23 Jan 2025, 18:54:15
Short summary description Samsung NP-M55T000 Intel® Core™ Duo T2500 43.2 cm (17") 1 GB DDR2-SDRAM 100 GB NVIDIA® GeForce® Go 7600 Windows XP Professional:

Samsung NP-M55T000, Intel® Core™ Duo, 2 GHz, 43.2 cm (17"), 1280 x 800 pixels, 1 GB, 100 GB

Long summary description Samsung NP-M55T000 Intel® Core™ Duo T2500 43.2 cm (17") 1 GB DDR2-SDRAM 100 GB NVIDIA® GeForce® Go 7600 Windows XP Professional:

Samsung NP-M55T000. Processor family: Intel® Core™ Duo, Processor model: T2500, Processor frequency: 2 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 100 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA® GeForce® Go 7600. Operating system installed: Windows XP Professional. Weight: 2.99 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.