Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung N NP-900X3A 1.4GHz i5-2537M 13.3" 1366 x 768pixels Black Notebook

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
N
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NP-900X3A
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NP-900X3A
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 15821
This statistic is based on the 75452 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73725 free Open Icecat users .
Info modified on: 20 Dec 2017 06:25:53
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung N NP-900X3A 1.4GHz i5-2537M 13.3" 1366 x 768pixels Black Notebook :
The short editorial description of Samsung N NP-900X3A 1.4GHz i5-2537M 13.3" 1366 x 768pixels Black Notebook

NP-900X3A, Intel® Core™ i5 Processor 2537M (1.4GHz, 3MB), 4GB DDR, 33.782 cm (13.3 ") HD (1366 x 768) LED, 128GB SSD, 1.3MP HD WebCam, Intel HD Graphics 3000, 802.11bg/n, Windows® 7 Home Premium 64-bit
More>>>

Samsung N NP-900X3A 1.4GHz i5-2537M 13.3" 1366 x 768pixels Black Notebook:
The official marketing text of Samsung N NP-900X3A 1.4GHz i5-2537M 13.3" 1366 x 768pixels Black Notebook as supplied by the manufacturer
The Samsung Notebook 900X3A is beautifully crafted to weigh an incredible 1.31kg and constructed with a sleek 16.3mm thin Duralumin shell, which is the same material used to build aircrafts! Its stunning design, with flowing curves, packs in a huge mobile performance. The SuperBright Plus LED screen delivers 16 million colours and a market-leading 400nit brightness is 100% brighter than a normal 13” notebook. And with a backlit keyboard, you can enjoy HD movies and games, day or night. Adding to the outstanding performance is the Intel® Core™ i7 / i5 Processor and the improved Solid-State Drive. So, the 900X3A is definitely the one to watch.

Duralumin, The New Definition of Lightweight.

Samsung Notebook 900X3A utilises the lightweight yet strong material Duralumin to create a slim and aerodynamic design. Used in the building of military aircrafts and other highly-specialised equipment, Duralumin offer twice the strength of aluminum despite being light in weight. This allows for a design that is like no other, with premium finishes and a lightweight arching curved design that is beautiful from every angle. Other stylish features include a backlit keyboard that is always easy to see regardless of the environment and an edge-to-edge LCD design for visual impact. It’s a minimalist look that is both simple and sophisticated.

See vivid SuperBright Plus content wherever you go

If you live for the latest HD movies and games, then Samsung’s SuperBright Plus screens, with 400nit brightness, will transform your mobile experience. With 16 million colours and the vivid SuperBright Plus clarity, Samsung Notebook 900X3A is 100% brighter than the standard 13” notebook display. You can enjoy HD movies, games, and other favourite multimedia even when viewing in direct sunlight, and there are no more annoying reflections that tire your eyes. From high-energy, action-packed sequences to angelic scenes that enrich the soul, the true-to-life picture quality with Super Contrast ratio (1300:1) will blow your mind. With such powerful mobile performance, your home entertainment system is now able to join you on your travels…brilliant!

Less Energy. More Speed.

A 128 / 256GB solid state drive (SSD) provides plenty of storage, and with no moving parts it boots 60% faster than a hard disk drive (HDD). Additionally, SSD reduces energy consumption by a remarkable 86%, therefore significantly lowering operating and maintenance costs. With Eco-innovative SSD, Samsung doesn't compromise performance, which is why they are the leader in green memory technology.

Slim Intel® Processor packs power that lasts

The Intel® CPU, which boosts performance to handle more demanding tasks with its 8GB memory, stands out with intelligent processing while on the go. The slim and stylish design packs in loads of power with a 30% improvement and features the Intel® HD Graphics 3000 for a brilliant visual experience - with twice the graphics performance of the previous generation. The Intel Silicon battery also provides 500mW of power savings for longer life, ensuring a powerful and mobile performance.

Work faster with Fast Start technology

Make the most of every moment with Samsung’s Fast Start technology. A 15 second* boot-up, which is 60% faster than HDD models, and an impressive 3 second Fast Start from sleep mode ensures that you’re ready to go in minimal time. And while in the advanced sleep mode, you can rest assured knowing that your content is safe and secure with the Auto Data saving function. Furthermore, once your Samsung Notebook 900X3A is up and running, you will also benefit from quick internet browsing – it’s almost too good to be true.

Superior touch controls…hands down!

Samsung’s new large multi-touch clickpad is stylish and convenient. Featuring a new glass coating and image sensor, users can enjoy enhanced multi-touch awareness and better palm rejection. This means no more cursors disappearing or frustratingly jumping place. The new intelligent multi-touch gesture pad, which is now centered for usability, also features 21 types of gesture support (such as pinch, swipe, and rotate) with advanced 3D image sensing for sophisticated and intuitive navigation.

Experience more with longer battery life and life span.

Samsung Notebook 900X3A from Samsung delivers perfect mobility and freedom with its power efficient performance and extensive battery life of up to 7 hours** —plenty of time to get things accomplished or to be entertained without the added stress of worrying about how much battery life is left. Its advanced Lithium-Polymer battery and Samsung’s innovative charging technology also make the battery lifespan last up to three times longer than a typical notebook battery, so you can keep on going – anywhere.

Premium connectivity with Bluetooth 3.0 High Speed.

Enjoy wireless transfer of media and other data between your electronic devices—audio, video, print data and more, with an upgraded Bluetooth 3.0 High Speed delivering higher data transmission speeds (24Mbps), 8x faster than Bluetooth 2.1 (3Mbps) and enhanced power control for extended battery life.
Short summary description Samsung N NP-900X3A 1.4GHz i5-2537M 13.3" 1366 x 768pixels Black Notebook:
This short summary of the Samsung N NP-900X3A 1.4GHz i5-2537M 13.3" 1366 x 768pixels Black Notebook data-sheet is auto-generated and uses the product title and the first six key specs.
Samsung N NP-900X3A, 2nd gen Intel® Core™ i5, 1.4 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 4 GB, 128 GB
Long summary description Samsung N NP-900X3A 1.4GHz i5-2537M 13.3" 1366 x 768pixels Black Notebook :

Samsung N NP-900X3A. Product type: Notebook. Processor family: 2nd gen Intel® Core™ i5, Processor model: i5-2537M, Processor frequency: 1.4 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB. On-board graphics adapter, Discrete graphics adapter. Operating system installed: Windows 7 Home Premium. Colour of product: Black. Weight: 1.35 kg

This is an auto-generated long summary of Samsung N NP-900X3A 1.4GHz i5-2537M 13.3" 1366 x 768pixels Black Notebook based on the first three specs of the first five spec groups.
Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Intel® vPro™ Technology
Intel® vPro™ Technology

Leading-Edge Security for an Unwired Workplace
The capabilities of Intel® vPro™ technology help IT leadership protect cloud and virtual environments from rootkits and malware threats while ensuring that their organization can keep up with workforce demands. Hardware-based features support centralized image management and administration, secure network storage, and out-of-band protection.

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Product type *
The sub-category of the product.
Notebook
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
33.8 cm (13.3")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1366 x 768 pixels
LED backlight
A backlight is a form of illumination used in liquid crystal displays (LCDs). One type of backlight is made by LEDs, which can be either white or RGB (red green blue). White LEDs are used most often in notebooks and desktop screens, and in virtually all mobile LCD screens. RGB LEDs for backlighting are found in high-end color proofing displays such as HP DreamColor LP2480zx monitor or selected HP EliteBook notebooks, as well as newer consumer grade displays such as Dell's Studio series laptops which have an optional RGB LED display.
Yes
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.4 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
2nd gen Intel® Core™ i5
Processor model *
The model number for the processor in a computer.
i5-2537M
Processor boost frequency
The turbo boost is an automatic, managed accelleration of the processor when one of the cores is overloaded.
2.3 GHz
Processor cores
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor threads
4
System bus rate
A bus is a communication system that transfers data between components inside a computer, or between computers. The system bus rate is the speed at which data is transferred in this communication system.
5 GT/s
Processor cache
3 MB
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
BGA 1023
Processor cache type
Smart Cache
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
32 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Stepping
J1
Bus type
DMI
Processor codename
Sandy Bridge
Thermal Design Power (TDP)
17 W
Processor series
Intel Core i5-2500 Mobile series
FSB Parity
No
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16,2x8,1x8+2x4
Tjunction
100 C
CPU multiplier (bus/core ratio)
14
Conflict Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
4 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3-SDRAM
Memory layout (slots x size)
The slots and size of the memory for the CPU.
2 x 2 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
128 GB
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Number of hard drives installed
The number of hard drives built into the device.
1
Solid-state drive capacity
The Solid State Drive's data storage capacity.
128 GB
Graphics
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
Yes
Discrete graphics adapter *
Yes
On-board graphics adapter model *
"Graphic adapter" is the hardware that produces images on a display. "On-board" means that the graphics adapter is intergrated inside the motherboard.
Intel HD Graphics 3000
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
Intel HD Graphics 3000
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter base frequency
350 MHz
On-board graphics adapter dynamic frequency (max)
900 MHz
Number of displays supported (on-board graphics)
The feature may not be available on all computing systems. Functionality, performance, and other benefits of this feature may vary depending on system configuration.
2
On-board graphics adapter ID
0x116
Audio
Audio system
System used to play music or speech.
SRS 3D
Number of built-in speakers
2
Speaker power
1.5 W
Camera
Front camera resolution (numeric)
1.3 MP
Optical drive
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
No
Networking
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
3G *
Third generation of mobile telecommunications technology, 3G finds application in wireless voice telephony, mobile Internet access, fixed wireless Internet access, video calls and mobile TV.
No
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Networking features
Gigabit Ethernet
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
3.0+HS
Cabling technology
Type of cable technology performance.
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
USB 3.0 (3.1 Gen 1) Type-A ports quantity *
1
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
Microphone in
The socket where a microphone is connected to the device.
Yes
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
No
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
No
Ports & interfaces
DC-in jack
The socket/plug where the DC electricity supply connects to the device.
Yes
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
No
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
No
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
No
TV out
No
Performance
TV tuner integrated
Device has an in-built TV tuner.
No
Keyboard
Pointing device
Touchpad
Keyboard number of keys
87
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 7 Home Premium
Operating system architecture
The way in which the operating system of a computer/smartphone (32-bit/64-bit) is set up.
64-bit
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly\nWith a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
Yes
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
Yes
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops\nGiving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
Yes
Intel® vPro™ Technology
Leading-Edge Security for an Unwired Workplace\nThe capabilities of Intel® vPro™ technology help IT leadership protect cloud and virtual environments from rootkits and malware threats while ensuring that their organization can keep up with workforce demands. Hardware-based features support centralized image management and administration, secure network storage, and out-of-band protection.
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software\nIntel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
Yes
Intel® Turbo Boost Technology
Higher Performance When You Need It Most\nIntel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly\nIntel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
Yes
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
No
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash\nIntel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption\nThe Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
Yes
Processor package size
31
Supported instruction sets
AVX
Processor code
SR03W
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
1
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
54619
Battery
Number of battery cells
6
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
7 h
Power
AC adapter power
40 W
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.35 kg
Depth *
The distance from the front to the back of something.
328.5 mm
Height
The measurement of the product from head to foot or from base to top.
227 mm
Height (front)
The height of the frontside of the product.
1.59 cm
Height (rear)
Height of the backside of the product.
1.63 cm
Packaging content
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
No
Other features
Wireless technology
Technology that communicates with other devices without a physical connection e.g. radio, WiFi.
Wi-Fi
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
No
Graphics adapter family
Intel
Type
Characteristics of the device.
PC
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
328.5 x 227 x 16.3 mm
Display
The description of display that can includes display type, resolution, size etc.
LED
TV in port
No
Source Testseek summary Average rating
Reviews
Updated:
2014-05-23
Testseek has collected 156 expert reviews for Samsung N series NP-900X3A notebook and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
81%
Source Review comments Score
digitalversus.com
Updated:
2014-05-23
Lets start with the positives: the NP9's screen is matte and has decent resolution (1366 x 768 pixels). It also has a decent average contrast ratio of 760:1. This is more than respectable when you compare it to the majority of laptops that are generall...
Good Matte panel, Nice design and finish, Good CPU performance, Battery life 5h15...
Bad Poor colour accuracy, Low gaming capacity, Very reduced interface connectivity...
Bottom line While it's more powerful than the MacBook Air, it suffers from the same faults, namely limited connectivity and very low capacity in games. It is nevertheless a light, well finished, low quality model that'll make an excellent alternative for those who...
100%
itreviews.com
Updated:
2014-05-23
Review date: 13 February, 2012. Review by: Jamie Carter January’s International CES may have been dominated by a new generation of ultrabooks, but Samsung has been playing the super-slim game for some time – with its 16.3mm-slim Series 9 laptops. Styl...
Good Keyboard layout; ambient light sensordriven backlighting; design; USB 3.0; screen; solid state HDD; powerful...
Bad microSD card support; uses adaptor for LAN; connect to VGA, Micro HDMI to VGA converter cable not included.
Bottom line On the face of it this beautifully designed, slim and feather-light laptop is a business laptop extraordinaire, for Windows devotees. Its design, keyboard and Intel i5-powered performance is awesome, though we’re not sure it’s suited to anyone than the...
100%
pocket-lint.com
Updated:
2014-05-23
Before you get your hands on the Samsung Series 9 you know it’s going to be thin and light, but it’s only when you lift it out of the box you realise just how thin and how light it really is and how sleek it feels. The first time you see it, you’re al...
Good Beautiful, practical and powerful enough to be worth the investment, screen and battery life superb, great backlit keyboard...
Bad Pricey, touch pad is finicky, replaceable battery would have been nice...
Bottom line The Series 9 gives the MacBook Air real competition, at a really high price. You'll want it, but you may not be able to afford it...
90%
goodgearguide.com.au
Updated:
2014-05-23
The Series 9, much like the MacBook Air, has a sealed design, which means that the battery is housed inside the chassis and is not accessible externally. It has a 6-cell battery with a 5900mAh rating and it lasted 3hr 16min in our rundown test, in whi...
Good Excellent built quality and design Fast SSD Excellent screen...
Bad Wi-Fi adapter is not dual-band Ambient light sensor is sometimes erratic HDMI adapter isn’t supplied...
Bottom line The Samsung Series 9 has strong build quality, a sleek design and many great features that make it comfortable to use. It's high price tag definitely makes it a luxury item, but if you want excellent mobility and usability in the same package, it's har...
90%
smarthouse.com.au
Updated:
2014-05-23
Well, it certainly kicks the competition to the kerb when it comes to specifications, connectivity and performance. But as it's aimed at the designer crowd, let's take a look at its visual appeal and build first. Though Samsung quotes its laptop as bei...
Good Lighter and 'arguably' thinner than the MacBook Air; superb touchpad; ultra bright display;...
Bad Wireless app notification every five minutes is a little annoying but can be turned off; slightly underwhelming design when compared with the MacBook Air;...
90%
channelnews.com.au
Updated:
2014-05-23
It's sleek, light and pretty impressive on the outside, but is the new Samsung 9000 series notebook a Mac Killer?Well, it certainly kicks the competition to the kerb when it comes to specifications, connectivity and performance. But as it's aimed at th...
Good Lighter and 'arguably' thinner than the MacBook Air; superb touchpad; ultra bright display;...
Bad Wireless app notification every five minutes is a little annoying but can be turned off; slightly underwhelming design when compared with the MacBook Air;...
90%
pcadvisor.co.uk
Updated:
2014-05-23
Samsung introduced its thin-and-light Series 9 laptop last year, well before Intel came up with the Ultrabook initiative. As such, you won't find Samsung touting the latest version of the Series 9 as an Ultrabook on its Web site, even though it basical...
Bottom line Samsung's Series 9 is a stunning laptop that's superbly built, has an excellent screen and which feels good to use. It's the thinnest notebook on the market and among the lightest. Even so, it runs an Intel Ivy Bridge CPU that supplies more than decent...
90%
tech-reviews.co.uk
Updated:
2014-05-23
Today we’ve managed to get the Samsung Series 9 ultra-portable laptop to review for you guys. With a very thin and lightweight design, the Samsung Series 9 900X3A laptop is very similar to the Apple MacBook Air.As well as this, some very impressive ha...
Good Great design, Powerful, Backlit keyboard, Battery life...
Bottom line Overall, the Samsung Series 9 900X3A ultra-portable laptop has been an absolute joy to both test and review. The build quality is out-standing and the included hardware has made the Series 9 laptop a great alternative to the Apple MacBook Air for all o...
90%
crn.com.au
Updated:
2014-05-23
Before ultrabook became the new buzzword in mobile computing, the Samsung Series 9 was the pinnacle of ultra-thin laptop PC.Exhibiting style, portability and premium specifications, it was arguably the closest thing to a MacBook Air a Windows user could g...
83%
apcmag.com
Updated:
2014-05-23
Though Apple didn't invent the thin and light market, it did change it from a hugely expensive and slow as treacle ‘executive’ product segment to something that humans would probably like to use.And then it stagnated.Since the launch of the Air in...
80%
itreviews.com
Updated:
2014-05-23
Whether you're an Apple hater or a fruity fan boy, there's no doubting how impressive the MacBook Air is. A number of PC manufacturers have attempted to mimic this ultra-slim notebook's combination of gorgeous aesthetics and usable everyday performanc...
Good Wonderful aesthetics and great performance...
Bad For this price, we'd have liked a better screen.
Bottom line A stunning slimline laptop that provides a realistic Windows-based alternative to the Apple MacBook Air...
80%
v3.co.uk
Updated:
2014-05-23
Apple seems to have had the monopoly on stylish looking computers for quite some time. That's not to say there aren't nice Windows-based PCs out there, but Apple still leads the way in design. As we've come to expect from the Koreans, though, Samsung w...
Good Thin and light, great screen, powerful processor and plenty of RAM...
Bad Expensive, Windows 7 Home Premium, limited ports and docking options...
Bottom line The Samsung 900X is, in many ways, a perfect laptop. However, it is missing some key features that make it less than ideal for business customers. If you can work around these, though, it's a powerful and useful machine...
80%
electricpig.co.uk
Updated:
2014-05-23
The Samsung Series 9 laptop turned heads at CES back in January. Here was an ultra portable that for the first time might match the second generation MacBook Air for looks, and even beat it in power. Has it lived up to those claims? Find out here i...
Good Stuffed full of power...
Bad It isn't the super sexy MacBook Air slayer you might have hoped for...
Bottom line The Samsung Series 9 is packing more power than any other Windows ultra portable, and it does so in an attractive looking shell. That said, the £1299 pricetag is something you need to give a long hard think about.If size and reasonable (rather than max...
80%
stuff.tv
Updated:
2014-05-23
Thinner, lighter than AirThe 900X3A, also known as the Series 9, is nearly identical in size to the 13inch MacBook Air. It's ever so slightly thinner and lighter, but you'd never notice it unless you came armed with calipers and scales.First impressions a...
80%
Zdnet.com.au
Updated:
2014-05-23
Samsung's currently going through the courts for copying Apple's smartphones and tablets, and we're sure Cupertino isn't too happy about the Series 9 either, which is doing its best to mimic the MacBook Air, from its oversized, buttons-integrated t...
Good Impressively light, Backlit keyboard, Large touch pad, Good battery life, SSD is reasonably fast, Bundled software is unobtrusive...
Bad Multitouch touch pad still dismays...
Bottom line Samsung's Series 9 is a gorgeously thin piece of equipment, which would be great for any traveller looking for something light, thin and portable. If the MacBook Air is out of the question due to OS X, this may be your next port of call — just be prepa...
80%
T3.com
Updated:
2014-05-23
We were intrigued when Samsung announced its ultraportable 9 Series at CES, a competitor with a similarly steep price. The Samsung 900X3A’s slender chassis is made from the same stuff as military aircraft, but this laptop is a lot more attractive th...
Good Sandy bridge tech, Slender and gorgeous body, Beautiful screen to finish.
Bad Touchpads with integrated buttons, 128GB of storage is stingy...
80%
expertreviews.co.uk
Updated:
2014-05-23
Intel’s new Sandy Bridge processors aren’t just faster than the previous generation, they’re also more power efficient. For a laptop the main benefit this gives is less heat, allowing thinner and lighter designs. The Samsung Series 9 laptop is the firs...
Bottom line A great example of how Intel's new processors let manufacturers build powerful and slim laptops, but it's expensive and not quite as well built as the MacBook Air...
80%
techradar.com
Updated:
2014-05-23
Samsung had a great 2010, producing a series of highly impressive machines. But it got a little left behind in the ultraportable stakes. Here to rectify this is our long-awaited Samsung 900XSA review - otherwise known as the Samsung 9 Series. Boasting...
Good Design, Performance, Portability, USB 3.0, Screen...
Bad Price, Keyboard, Questionable structural integrity of Duralumin, Small hard drive size...
Bottom line Samsung had a great 2010, producing a series of highly impressive machines. But it got a little left behind in the ultraportable stakes. Here to rectify this is our long-awaited Samsung 900XSA review - otherwise known as the Samsung 9 Series. Boasting...
80%
trustedreviews.com
Updated:
2014-05-23
When it comes to designer computer hardware, few companies are as emulation-worthy as Apple. Its 13in Macbook Air has been the standard by which sleek ultraportables have been judged since the original Air came out in 2008. Few companies are in a better a...
Good Thin & light, Duralumin construction, Amazing screen, Sandy Bridge internals, Superb glass touch pad...
Bad Not as sexy as the Macbook Air, Fingerprint magnet, Expensive...
Bottom line Lighter and arguably thinner than Apple's Macbook Air, the 13.3in, Series 9 900X3A may not be as pretty and attracts more fingerprints, but offers far more power and connectivity. Combined with a truly excellent screen, surprisingly good speakers, the bes...
80%
zdnet.co.uk
Updated:
2014-05-23
Good Thin, stylish design, Long battery life, Excellent screen, Secondgeneration Intel Core i5 CPU...
Bad High price makes the MacBook Air look downright affordable by comparison, Flexy case design doesn't feel as good as the MacBook Air's...
Bottom line The Samsung Series 9 certainly won't be for every wallet, but this light, well-featured and striking 13.3in. notebook is the closest the Windows world will ever come to a MacBook Air. However, its higher-than-the-Air price will be hard to stomach.…...
80%
laptops.co.uk
Updated:
2014-05-23
The year of the Ultrabook is well and truly here and anything within a rulers length and processors whirr of certain paradigms is titled excitedly with the moniker. Samsung's Series 9 arrives in its second beautiful incarnation to exclamations of the u...
Good Extremely attractive, Good Screen, Very Light...
Bad Touchpad takes getting used to, Lower Resolution than we'd have liked, Battery Life...
Bottom line The second generation of Series 9 is a beautiful machine, with a good amount of power, but a few little niggles and could have better battery life making it an attractive, yet not quite perfect machine...
80%
channelpro.co.uk
Updated:
2014-05-23
Is the Samsung Series 9 an alternative to Apple's money-no-object MacBook Air? In the world of high-end ultraportables, few Windows laptops can rival Apple’s MacBook Air. It’s an exclusive club: Sony's VAIO Z Series and Dell’s now defunct Adamo have pr...
80%
gadgetguy.com.au
Updated:
2014-05-23
Samsung is better known for its phones and televisions than its computers, but that may well be set to change with the release of the Series 9 laptops. The Series 9s are beautiful; with their unique tapered base, fold out ports, backlit keyboard and l...
Good Beautiful design; Speedy and usable;...
Bad Crazy expensive against the competition;...
80%
gadgetshow.channel5.com
Updated:
2014-05-23
Samsung's Series 9 laptop is looking to take on the Apple MacBook Air. Although few manufacturers can manage to match the Apple for style, Samsung has managed it with the tiny Series 9, and it's an absolute cracker. Read on to find out more. The goodTh...
Good The design of the Series 9 is the most impressive part of this laptop, and although it's not quite as thin as the MacBook Air, it's easily as attractive. It's also incredibly slim and lightweight, making it a machine that you really can take with you wherever you go. The 13.3-inch screen gets a 1366 x 768-pixel resolution. It's relatively sharp, and offers excellent colour reproduction. It's also...
Bad With a machine this thin, there's no space for an optical drive. We didn't find this a problem, but it's worth considering before you buy. The Samsung also lags slightly behind the MacBook Air when it comes to the design of the bottom of the machine – while the top is finished in brushed aluminium, the bottom is a rather cheap feeling plastic.
Bottom line Overall, however, the Series 9 is an excellent computer. It's a great choice for those seeking a Windows alternative to the Apple MacBook Air, even if there's not a lot in the specs or designs to differentiate the two machines. Samsung Series 9 laptop...
80%
pcadvisor.co.uk
Updated:
2014-05-23
The Apple MacBook Air has got competition in the eye-candy stakes, as the Samsung 900X3A nearly matches up to the Apple's slender chassis and classy finish. Samsung has deliberately copied the Air to make a laptop as slim and light – and has half succe...
Bottom line Overall, we can't help feeling that the Samsung promises more than it delivers. It's also more than £200 more expensive than the equivalent MacBook Air, so while the Samsung is well-matched with Apple's contender, it doesn't do enough to beat it...
70%
pcadvisor.co.uk
Updated:
2014-05-23
Samsung's NP900X3A has been around longer than Intel's ultrabook campaign, though it would fit comfortably into the category anyway – Samsung was an early imitator of Apple’s designs. In fact it was the original pretender to the MacBook Air throne as t...
Bottom line It's such a shame that the Samsung can't squeeze a bit more speed from its processor or more life out of its battery, as it is a rather nice laptop. The backlit keyboard and non-reflective screen make it very easy to use in all kinds of environments. W...
70%
pcpro.co.uk
Updated:
2014-05-23
In the world of high-end ultraportables, few Windows laptops can rival Apple's MacBook Air. It's an exclusive club: Sony's VAIO Z Series and Dell's now defunct Adamo have provided stiff competition in the past, but few have perfected the formula. Now, it'...
Bottom line Samsung takes on Apple at its own game, but the Series 9's slender physique comes at a serious cost...
67%
computeractive.co.uk
Updated:
2014-05-23
Samsung's Series 9 laptop arrived in a blaze of publicity, with a glamorous unveiling party at Harrods attended by models and, bizarrely, an England international cricketer.What prompted such a lavish affair? The Series 9 is certainly different: it's t...
Good Looks great; slim and easy to carry; good screen and keyboard...
Bad Computing power isn't great; expensive; needs adapter cable for wired networking...
Bottom line A stunning-looking laptop, but we'd like better performance for our money...
60%
expertreviews.co.uk
Updated:
2014-05-23
The first version of Samsung's Series 9 laptop wasn't an official Ultrabook, but this refreshed version brings it into line with Intel's specification. With a dark brushed metal finish, curved hinge and rounded corners, it has a distinctive appearance...
Bottom line A great looking laptop, but with some frustrations and a high price it's difficult to recommend...
60%
reviewed.com
Updated:
2014-05-23
Samsung claims that the Series 9 owes its design to fighter jets. Well, maybe: It has bay doors and a sleek exterior. However, based on its test results, you wouldn't want this laptop anywhere near the front lines. Its 13.3 inch, 1600 x 900 pixel screen h...
56%
reviewed.com
Updated:
2014-05-23
The Series 9 is Samsung's ultraportable model, with a slimline profile and sleek design. We found that, while it was lightweight, it was a little lacking in performance power and battery life. Sections The Series 9 is Samsung's ultraportable model, with...
56%
hardwarecanucks.com
Updated:
2014-05-23
Earlier this year Samsung introduced their new Series 9 notebooks which strive for industrial design excellence while sparing no costs. In layman’s terms this means Samsung has tried to shoe horn leading edge technology into a beautiful, yet razor thin...
Bottom line To many of our readers the Series 9 will look like an almost desperate attempt by Samsung to create a bona fide Macbook Air competitor or at the very least make their presence known in the ultra portable market. Well, a statement has certainly been mad...
0%
techsmart.co.za
Updated:
2014-05-23
The first impression given by Samsung’s new 900X notebook is that it is the Windows equivalent of the MacBook Air. It’s thin and light at 1.31 kg, but feels solid and firm to the touch. While the all black finish made it minimalistic in its appearance...
0%
theglobeandmail.com
Updated:
2014-05-23
Lenovo’s monolith-like ThinkPads have traditionally been the antithesis of sleek and hip computer design. Purposefully business-y in both form and function, they’re not the sort of notebooks one whips out at Starbucks in hope of generating a little gee...
0%
channelpro.co.uk
Updated:
2014-05-23
Samsung takes on Apple at its own game, but the Series 9’s slender physique comes at a serious cost In the world of high-end ultraportables, few Windows laptops can rival Apple’s MacBook Air. It’s an exclusive club: Sony's VAIO Z Series and Dell’s now...
0%
zath.co.uk
Updated:
2014-05-23
Of all the new Windows laptops that have made it to the market this year, Samsung’s Series 9 has me most excited. A clear competitor against the MacBook Air, the Series 9 manages to succeed where Apple has so far failed with the Air: it’s packing an In...
0%
tlbhd.com
Updated:
2014-05-23
Many manufacturers are trying to equal Apple when it comes to the thinnest and lightest laptop out there, a performance that Apple succeeded with their MacBook Air. If you ask me, an extra inch or 100 grams are not that important if you feel comfortable w...
Bottom line The Samsung Series 9 is a very classy and versatile computer, being probably the lightest 13.3 inch computer out there and probably also the thinnest in its class. It has great hardware and is utterly enjoyable to use, but comes at a pretty steep price...
0%
itpro.co.uk
Updated:
2014-05-23
Bottom line The Samsung 900X3A is a promising ultra-portable laptop. It closely matches the latest MacBook Air, our current favourite, with similar weight, size and features. The 900X3A could be a good alternative if you want to stick with Windows, but much will d...
0%
howtospendit.ft.com
Updated:
2014-05-23
Samsung, for me, is one of the world's top three manufacturers, alongside Apple and Sony. So the Series 9 should be as special as its peerless TVs and Galaxy tablets. And it is a very nice laptop – if you have some compelling reason to need Windows. I wou...
0%
howtospendit.ft.com
Updated:
2014-05-23
Of the three, the Samsung Series 9 is in the middle weight-wise, but can lay claim to being the thinnest – even if the Mac could also clinch that title if you averaged out its slenderest and fattest bits. Clearly, things are getting a bit silly as manufa...
0%
resellernews.co.nz
Updated:
2014-05-23
We liked the look of the original Sandy Bridge-based Samsung Series 9 laptop, so the slimmer, even-more-lightweight Ivy Bridge-powered model had us salivating when we saw it at a preview in Sydney last month. But as always, the question with laptops i...
0%
delimiter.com.au
Updated:
2014-05-23
The ultraportable laptop market seems to be going gangbusters at the moment. Between the lovely MacBook Air , luxury thin-and-lights like the Sony VAIO Z and Samsung Series 9, and the recently launched ultrabooks , most of the action in mobile comp...
Bottom line With the newest 11.6” Samsung Series 9 notebook, Samsung has successfully demonstrated that you can indeed have a sexy ultraportable computer without ripping off the MacBook Air design or charging an arm and two legs like Sony did for the VAIO Z. It's a...
0%
Show all
X