location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung 174 T computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
174 T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NB17BSHSD
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66374
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:27:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung 174 T computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 43.2 cm (17")
  • - 1280 x 1024 pixels
  • - 16 ms 300 cd/m² 500:1
  • - 40 W
Long product name Samsung 174 T computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver :
The long product name of Samsung 174 T computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SAMSUNG 174 T, 17'' TFT LCD monitor
More>>>
Samsung 174 T computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver:
The official description of Samsung 174 T computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Users have got accustomed to viewing Samsung’s LCD monitor models with the “T” index as expensive products on PVA matrixes, equipped with a digital input. This time however Samsung has adjusted its naming system somewhat and the 174T does have a DVI input, but is based on an ordinary 25msec TN+Film matrix.

The design of the monitor’s case is fully analogous to the above-described 173T, but the base comes from the N series, without any speakers. This base allows rotating the monitor around the vertical axis, changing the screen height and tilt and turning the screen into the portrait mode.

You control this monitor like the SyncMaster 173T: we have a traditional white-blue menu and a row of buttons in the bottom of the front panel of the case. Of course, like the previous monitors, this one can be controlled from the computer with the MagicTune utility.

Short summary description Samsung 174 T computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver:
This short summary of the Samsung 174 T computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung 174 T, 43.2 cm (17"), 1280 x 1024 pixels, 16 ms, Silver

Long summary description Samsung 174 T computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver:
This is an auto-generated long summary of Samsung 174 T computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver based on the first three specs of the first five spec groups.

Samsung 174 T. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, Response time: 16 ms, Viewing angle, horizontal: 150°, Viewing angle, vertical: 135°. Product colour: Silver

Display
Display diagonal *
43.2 cm (17")
Display resolution *
1280 x 1024 pixels
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time *
16 ms
Contrast ratio (typical) *
500:1
Viewing angle, horizontal
150°
Viewing angle, vertical
135°
Display number of colours *
16.78 million colours
Pixel pitch
0.264
Horizontal scan range
30 - 81 kHz
Vertical scan range
56 - 75 Hz
Design
Product colour *
Silver
Ergonomics
Plug and Play
Yes
Ergonomics
Display tilt and swivel range
90
Power
Power consumption (typical) *
40 W
Weight & dimensions
Width (without stand)
368 mm
Depth (without stand)
394 mm
Height (without stand)
177 mm
Packaging data
Package weight
6.55 kg
Packaging content
Bundled software
Pivot software
Other features
Audio system
2 x 2 Watt
Package dimensions (WxDxH)
517 x 389 x 195 mm
Monitor max. video input bandwidth
135 MHz
Video in
VGA(15 pin D-Sub), DVI-D
Certification
TCO'99
Country Distributor
United Kingdom 1 distributor(s)