location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung N130-JA03AU-BUNDLE Intel Pentium Mobile N270 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows 7 Starter Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N130-JA03AU-BUNDLE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N130-JA03AU-BNDL
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Samsung’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14524
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Sep 2024 22:30:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung N130-JA03AU-BUNDLE Intel Pentium Mobile N270 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows 7 Starter Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Netbook Black
  • - Intel Pentium Mobile N270 1.6 GHz
  • - 25.6 cm (10.1") 1024 x 600 pixels 5:3
  • - 1 GB DDR2-SDRAM 1 x 1 GB
  • - Ethernet LAN
  • - 7 h 40 W
  • - Windows 7 Starter
Long product name Samsung N130-JA03AU-BUNDLE Intel Pentium Mobile N270 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows 7 Starter Black :
The long product name of Samsung N130-JA03AU-BUNDLE Intel Pentium Mobile N270 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows 7 Starter Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

N130-JA03AU – Intel Atom N270, 1024MB DDR2 RAM, 160GB HDD (SATA), 10.1-inch WSVGA TFT, 1024 x 600, 3 x USB 2.0, 1 x VGA, 1 x RJ45, DC-In, SD, SDHC, MMC, Windows 7 Starter Edition, 1.26kg, black + Slimline DVD-RW Bag
More>>>
Samsung N130-JA03AU-BUNDLE Intel Pentium Mobile N270 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows 7 Starter Black:
The official description of Samsung N130-JA03AU-BUNDLE Intel Pentium Mobile N270 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows 7 Starter Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

You want a mini notebook that delivers all the features you need at home but that’s portable enough to take with you on-the-go-and at a price you can afford. No problem. The Samsung N130 sports a stylish design with crave-worthy specs such as a battery that lasts long enough for you to upload photos, surf online and chat with friends. And images rich with sharp details and bold colours make every website, game and movie look great while a host of connectivity options makes getting online fast and easy. Get going with a mini notebook that understands what you need at a cost you can afford.

Affordability meets state of the art technology

The Samsung N130 offers all the high-end style you’re looking for, without the high price tag. Worried about reliability? Relax-the majority of its components are manufactured by Samsung so you know you’re getting nothing but the best. And its long battery life keeps you up and running for hours on end. The Samsung N130 mini notebook delivers more style, makes sure you have less to carry and is completely budget-friendly.

A picture that’s close to perfection
The Samsung N130’s 16:9 aspect ratio immerses you in games and movies with an accurate representation so you don’t have those annoying black bands crowding your picture. You’ll watch movies the way they were meant to be seen and see images that are fine-tuned with the sharpest details and boldest colours on a 10.1-inch LCD display. An added bonus? It uses less power, so you can be entertained longer. Get more out of your on-the-go entertainment and enjoy a bigger, better picture.

Stay connected even when you’re disconnected
You don’t have to sacrifice ports to be portable. In fact the N130 is packed with three USB 2.0 ports and a 3-in-1 memory card reader for easy data sharing.

Get online almost anywhere
Getting online on-the-go has never been easier or faster with the 802.11 bgn* compliant wireless chipset. Access the internet faster than ever before. *Factory option.

TCO Certified

Energy-efficient and ergonomically designed, Samsung’s computers achieve TCO 3.0 certification, a distinction that rewards products for both high performance and eco awareness.

Digital LiveCam

There’s never been an easier way to keep in contact with your friends and family that live far away. With the integrated webcam keep in touch by video-conferencing or live messaging. You’ll enjoy the resolution and image quality of a still camera with the high frame rates of a video camera.

AnyPC

With an innovative remote PC function, easily access your home or office PC from your mini notebook. Send and retrieve documents as well as transfer files-even music and movies-quickly and securely while you’re on the go.

Easy Resolution Manager

See the whole picture on your mini notebook with our Easy Resolution Manager. If your program or game supports a higher resolution you can easily upgrade to 1024 x 768 to see more details, crisper images and bolder colours.

Short summary description Samsung N130-JA03AU-BUNDLE Intel Pentium Mobile N270 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows 7 Starter Black:
This short summary of the Samsung N130-JA03AU-BUNDLE Intel Pentium Mobile N270 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows 7 Starter Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung N130-JA03AU-BUNDLE, Intel Pentium Mobile, 1.6 GHz, 25.6 cm (10.1"), 1024 x 600 pixels, 1 GB, Windows 7 Starter

Long summary description Samsung N130-JA03AU-BUNDLE Intel Pentium Mobile N270 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows 7 Starter Black:
This is an auto-generated long summary of Samsung N130-JA03AU-BUNDLE Intel Pentium Mobile N270 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows 7 Starter Black based on the first three specs of the first five spec groups.

Samsung N130-JA03AU-BUNDLE. Product type: Netbook. Processor family: Intel Pentium Mobile, Processor model: N270, Processor frequency: 1.6 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows 7 Starter. Product colour: Black. Weight: 1.26 kg

Design
Product type *
Netbook
Product colour *
Black
Display
Display diagonal *
25.6 cm (10.1")
Display resolution *
1024 x 600 pixels
Native aspect ratio
5:3
Processor
Processor manufacturer *
Intel
Processor family *
Intel Pentium Mobile
Processor model *
N270
Processor cores
1
Processor threads
2
Processor frequency *
1.6 GHz
Processor cache
0.512 MB
Processor cache type
L2
Processor socket
Socket F (1207)
Processor front side bus
533 MHz
Processor lithography
45 nm
Processor operating modes
32-bit
Processor series
Intel Atom N200 Series
Processor codename
Diamondville
Bus type
FSB
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
2.5 W
Tjunction
90 °C
Number of Processing Die Transistors
47 M
Processing Die size
26 mm²
CPU multiplier (bus/core ratio)
12
ECC supported by processor
No
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
1 x 1 GB
Memory slots
1x SO-DIMM
Maximum internal memory *
1 GB
Storage
HDD capacity
160 GB
HDD interface
SATA
HDD speed
5400 RPM
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC
Audio
Audio system
High Definition Audio
Number of built-in speakers
1
Speaker power
1.5 W
Built-in microphone
Yes
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet, WLAN
Ethernet LAN
Yes
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
VGA (D-Sub) ports quantity
1
Headphone outputs
1
Microphone in
Yes
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Software
Trial software
Microsoft Office Professional 2007
Operating system installed *
Windows 7 Starter
Software
Bundled software
Adobe Acrobat Reader, Easy Battery Manager, Easy Display Manger, Easy Network Manager, Easy SpeedUp Manager, Samsung Magic Doctor, Samsung Update Plus
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
No
Execute Disable Bit
Yes
Idle States
No
Thermal Monitoring Technologies
Yes
Processor package size
22 x 22 mm
Supported instruction sets
SSE2, SSE3
Processor code
SLB73
Embedded options available
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
36331
Conflict-Free processor
No
Battery
Number of battery cells
6
Battery life (max)
7 h
Power
AC adapter power
40 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Weight & dimensions
Width
263.8 mm
Depth
185.5 mm
Height
28.5 mm
Weight *
1.26 kg
Other features
Wireless technology
802.11b/g/n
Display
TFT
Graphics card
GMA 950
Source Testseek summary Average rating
Reviews
Updated:
2014-05-23 03:36:31
Uk has collected 13 expert reviews for Samsung N130-JA03AU-BUNDLE Intel Pentium Mobile N270 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows 7 Starter Black and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
trustedreviews.com
Updated:
2014-05-23 03:36:31
Best Netbook Once all the rage, netbooks are now subservient to the latest tech craze: tablets. None has done more to eclipse netbooks than the Apple iPad , but just because people like talking about tablets and the iPad more than they do netbooks, it doe...
Good Well-built, Affordable, Matt screen...
Bad Average specifications, Average battery life, No video acceleration...
Bottom line There's nothing flashy about the Samsung N130, but that's kind of the point. It's everything a netbook needs to be - no more, no less - and is priced accordingly. If that sounds good to you then it's well worth looking at...
80%
overclockersclub.com
Updated:
2014-05-23 03:36:31
In the world we live in, portability is becoming more and more one of the top decision-making factors on how we purchase electronics. The biggest and baddest hardware you have was once a thing to show off, however, now portability is taking the cake...
Good Excellent battery life over five hours, Decent price to performance ratio, Inexpensive at under $300...
Bad No integrated bluetooth...
Bottom line I have been using the Samsung N130 for some time now and, while having an aging Atom processor, it still is powerful enough for my every-day usage. I have actually replaced my larger laptop with this netbook when I travel about. The only issues I have...
0%
itpro.co.uk
Updated:
2014-05-23 03:36:31
Although an average netbook in all the specs, the Samsung N130 is enjoyable and comfortable to use and proves to be a sturdy reliable machine you can take out when you are on the move...
67%
v3.co.uk
Updated:
2014-05-23 03:36:31
Of the many netbooks released by Samsung recently, the N130 is, on paper, the least interesting.It shares the 10in screen, Intel Atom N270 processor and 1GB of memory with most of the other computers in its class...
80%
computeractive.co.uk
Updated:
2014-05-23 03:36:31
MORE: Watch our video review of the Samsung N130 by clicking hereOf the many netbooks released by Samsung recently, the N130 is, on paper, the least interesting.It shares the 10in screen, Intel Atom N270 processor and 1GB of memory with most of the oth...
Bottom line A decent netbook without too much to shout about...
80%
techradar.com
Updated:
2014-05-23 03:36:31
With its already comprehensive netbook range, Samsung's N130 enters an over-saturated market. Thankfully, great usability, a long battery life and low price help it to stand out from the crowd. Weighing 1.2kg, the smart chassis is slim and resilient. M...
Good Cheap, Good battery life, Portability, Nice build...
Bad Screen isn't very bright, Protruding battery...
60%
Laptopmag.com
Updated:
2014-05-23 03:36:31
The Samsung N130 is one of two new 10-inch netbooks from a company whose machines have consistently impressed us with solid keyboards, performance, and endurance. While the N140 sports a premium design, the N130 is all about value. At $349 (with street...
Good Matte screen, Excellent keyboard and touchpad, Bundled with several useful apps and utilities...
Bad Disappointing battery life, Weaker sound quality than N140, SD Cards stick out when inserted, Underside gets uncomfortably hot...
Bottom line Samsung’s value netbook offers a good keyboard but medicore battery life.
60%
tomsguide.com
Updated:
2014-05-23 03:36:31
The Samsung N130 has very similar characteristics to the N140. Its battery’s life is shorter by 1 hr. 13 min. and its visual design is a little less classy...
80%