Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung MM-C430D home audio set Black 120 W

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MM-C430D
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MM-C430D show
Show alternative article codes used in the online market place
Category
Includes speakers, amplifiers and various types of music-playing device such as CD player or cassette deck. Can also include a radio receiver/tuner.
Home Audio Sets
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySamsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25387
This statistic is based on the 91317 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89246 free Open Icecat users.
Info modified on: 15 Apr 2019 10:11:19
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung MM-C430D home audio set Black 120 W :
The short editorial description of Samsung MM-C430D home audio set Black 120 W

MM-C430D, 120W, 2.0, 20Hz - 20KHz, MP3-CD, WMA, CD-R / CD-RW, DVD, Dvix, VCD, Black
More>>>
Samsung MM-C430D home audio set Black 120 W:
The official marketing text of Samsung MM-C430D home audio set Black 120 W as supplied by the manufacturer

Crystal Amplification
The unbelievable clarity and quality of Samsung Home Theatre Systems is like music to your ears. Making sonic distortion a thing of the past, our innovative Crystal Amplifier Pro provides professional Hi-Fi audio integrity that is rich, realistic, and always crystal clear.

Power Bass
As we all know, the more powerful the bass, the better the sound. Our Power Bass feature boosts low frequencies and simultaneously adds layered harmonics to the front speakers, creating rich, resonant sound that is powerful, precise, and pure.

Short summary description Samsung MM-C430D home audio set Black 120 W:
This short summary of the Samsung MM-C430D home audio set Black 120 W data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung MM-C430D, Black, 120 W, 10%, 20 - 20000 Hz, 3.5 mm, MP3,WMA

Long summary description Samsung MM-C430D home audio set Black 120 W:
This is an auto-generated long summary of Samsung MM-C430D home audio set Black 120 W based on the first three specs of the first five spec groups.

Samsung MM-C430D. Product colour: Black. RMS rated power: 120 W, Total Harmonic Distortion (THD): 10%, Frequency range: 20 - 20000 Hz. Headphone connectivity: 3.5 mm. Audio formats supported: MP3,WMA, Disc types supported: CD-R,CD-RW,DVD, Video formats supported: DIVX. Volume control: Digital

Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Multimedia
RMS rated power *
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplifiers and loudspeakers.
120 W
Total Harmonic Distortion (THD)
Total harmonic distortion is a measure of non-linear harmonic distortion and is given in %. Non-linear harmonic distortions are signals which were not present in the original before the signal was converted by the headphones. These unwanted signals are caused by the diaphragm, whose movements do not precisely move in time with the electric signals that cause it to move. Unfortunately, this is a feature of all electroacoustic transducers. Although it cannot be completely eliminated, suitable steps can be taken to minimise it. However, the user is not interested in why this distortion takes place but in how great the level of distortion must be for it to become perceptible. According to the findings of several research projects, a total harmonic distortion of 1% in the frequency range of 100 to 2000 Hz is imperceptible. Below 100 Hz, the perceptibility threshold lies at 10%.
10%
Frequency range
The lowest and the hightest frequencies that can be inputted/produced.
20 - 20000 Hz
Radio
Radio Data System (RDS)
RDS (Radio Data System) means that information such as time, station identification and programme information can be displayed by the device.
No
Storage
Built-in HDD
The product has a hard drive built into it.
No
Network
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
No
Ethernet LAN
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
No
Bluetooth
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
No
Ports & interfaces
Headphone connectivity
How headphones connect to a device e.g. wirelessly or via a cable and connector.
3.5 mm
Headphone outputs
Number of sockets /ports where headphones are connected.
1
AUX in
Yes
Composite video out
The socket in the device for the composite video, which is an analog video transmission (no audio) that carries standard definition video typically at 480i or 576i resolution. The cables for composite video are normally yellow.
1
Component video (YPbPr/YCbCr) out
The number of sockets (ports) for RF (radio frequency) connections out of the product.
1
Performance
Audio formats supported *
The audio formats which this device or software can read/use e.g. MP3, MP4.
MP3,WMA
Disc types supported
The types of disc which can be used with this device.
CD-R,CD-RW,DVD
Video formats supported
The type of video formats that can be used by this device.
DIVX
LED indicators
Yes
Ergonomics
Equalizer
Device that attempts to reverse the distortion incurred by a signal transmitted through a channel.
Yes
Sleep timer
Yes
Volume control
Digital
Packaging content
Manual
Yes
Quick start guide
Instructions, either online, as a computer program or in paper form, to allow you to set up and start using the product quickly.
Yes
Cables included
AC
Other features
Apple docking compatibility
What devices can be docked with this product.
Not supported
Child lock
Device that prevents a child from opening a door, or from operating a device.
Yes
Speakers
2
Surround speaker dimensions (WxHxD)
144 x 190 x 260 mm
FM radio
Frequency-modulated (FM) radio gives the clearest reception of any radio band. When used with a headset, it delivers stereo-like sound.
Yes
Front speaker type
2-way
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Satellite speaker impedance
8 Ω
Customer service details
Array