location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung MLT-D708L toner cartridge 1 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MLT-D708L
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MLT-D708L show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806086297738
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94505
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Feb 2023 14:10:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung MLT-D708L toner cartridge 1 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black
  • - Black toner page yield: 35000 pages
  • - 1 pc(s)
Long product name Samsung MLT-D708L toner cartridge 1 pc(s) Original Black :
The long product name of Samsung MLT-D708L toner cartridge 1 pc(s) Original Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Black Toner, 35000 Page Yield
More>>>
Samsung MLT-D708L toner cartridge 1 pc(s) Original Black:
The official description of Samsung MLT-D708L toner cartridge 1 pc(s) Original Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Black Toner - 35,000 Page Yield
Samsung toner cartridges are specifically designed to use with your Samsung printer. You'll get first-rate print quality with crisp, vibrant output from the first page to the last. They're easy to install, affordable and deliver, sharp, professional results every time you print.

- Specifically Designed to Use with Samsung Printers;
- Enjoy First-Rate Print Quality;
- Easy to Install and Affordable.

Short summary description Samsung MLT-D708L toner cartridge 1 pc(s) Original Black:
This short summary of the Samsung MLT-D708L toner cartridge 1 pc(s) Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung MLT-D708L, 35000 pages, Black, 1 pc(s)

Long summary description Samsung MLT-D708L toner cartridge 1 pc(s) Original Black:
This is an auto-generated long summary of Samsung MLT-D708L toner cartridge 1 pc(s) Original Black based on the first three specs of the first five spec groups.

Samsung MLT-D708L. Black toner page yield: 35000 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Compatibility *
SL-K4350LX/K4300LX/K4250RX
Quantity per pack *
1 pc(s)
Black toner page yield *
35000 pages
Type *
Original
Printing colours *
Black
Brand compatibility *
Samsung
Product colour
Black, Silver
Packaging data
Package width
561 mm
Package depth
210 mm
Packaging data
Package height
135 mm
Package weight
2.49 kg
Package tare weight
430 g
Logistics data
Master (outer) case width
579 mm
Master (outer) case length
438 mm
Master (outer) case height
305 mm
Master (outer) case gross weight
9.96 kg
Products per master (outer) case
4 pc(s)
Country Distributor
United Kingdom 1 distributor(s)
Deutschland 1 distributor(s)