location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung MLT-D1042SELS toner cartridge 1 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MLT-D1042SELS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MLT-D1042SELS show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5054531422348 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58170
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Dec 2023 10:42:24
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung MLT-D1042SELS toner cartridge 1 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black
  • - Black toner page yield: 700 pages
  • - Laser printing
  • - 1 pc(s)
Long product name Samsung MLT-D1042SELS toner cartridge 1 pc(s) Original Black :
The long product name of Samsung MLT-D1042SELS toner cartridge 1 pc(s) Original Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

700 pages, 1.44kg, Black
More>>>
Samsung MLT-D1042SELS toner cartridge 1 pc(s) Original Black:
The official description of Samsung MLT-D1042SELS toner cartridge 1 pc(s) Original Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ensures a uniform print quality. Easy to maintain and manage. Monitoring supplies technology notifies customers when toner is low or needs to be replaced.

NO NOIS™
Imagine a printer that operates quietly and allows you to concentrate on other important tasks while it prints. The NO-NOIS™ engine design means the toner is stored in a fixed cartridge mechanism, eliminating noise and vibration. It also simplifies toner changes - there are no heavy toners to change, just small, easy-to-access toner bottles.

Unique toner design
Samsung printer cartridges are the smallest and lightest in their class, ideal for personal, small or home office users.

Genuine quality
Enjoy consistent print results .With Samsung supplies you're virtually guaranteed high quality pages without any defects.

Security label
Samsung supplies include a colour-changing security label that proves they are genuine products. When the label is tilted, the colour changes from clear to cyan. Plus, the embossed characters change between red gold and blue when seen from different angles. You can also verify its originality by feeling its texture.

Easy-to-change toner
No mess. No fuss. Samsung printer cartridges are easy to replace so you can get back to work. Simply follow three easy steps: open the front cabinet, change the cartridge, and close the cabinet. That's all there is to it!

Standardised cartridge
Each Samsung LaserJet cartridge has been tested to meet ISO (International Organisation for Standardisation) standards, which makes it easy to compare toner yields from different manufacturers. With Samsung toner cartridges, you can be confident that you're making an informed buying decision.

Automatic toner monitoring system
Never get stuck on empty again. When toner is running low, the automatic toner monitoring system conveniently notifies you.

Short summary description Samsung MLT-D1042SELS toner cartridge 1 pc(s) Original Black:
This short summary of the Samsung MLT-D1042SELS toner cartridge 1 pc(s) Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung MLT-D1042SELS, 700 pages, Black, 1 pc(s)

Long summary description Samsung MLT-D1042SELS toner cartridge 1 pc(s) Original Black:
This is an auto-generated long summary of Samsung MLT-D1042SELS toner cartridge 1 pc(s) Original Black based on the first three specs of the first five spec groups.

Samsung MLT-D1042SELS. Black toner page yield: 700 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Compatibility *
ML-1660 ML-1665 ML-1865W SCX-3200 SCX-3205 SCX-3205W
Quantity per pack *
1 pc(s)
Black toner page yield *
700 pages
Type *
Original
Printing colours *
Black
Features
Product colour
Black
Weight & dimensions
Weight
1.44 kg
Dimensions (WxDxH)
336 x 114 x 156 mm
Other features
Print technology
Laser printing
Weight (imperial)
1.44 kg (3.17 lbs)
Brand Image Product code Product Stock Price from
MM Black Laser Toner - Samsung MLT-D1042S - For Samsung ML 16xx / 1865 / SCX 3xxx series toner cartridge 1 pc(s) MM Black Laser Toner - Samsung MLT-D1042S - For Samsung ML 16xx / 1865 / SCX 3xxx series toner cartridge 1 pc(s)
(show image)
65061DK Black Laser Toner - Samsung MLT-D1042S - For Samsung ML 16xx / 1865 / SCX 3xxx series 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)