Samsung logo

Samsung ML-D3050B toner cartridge 1 pc(s) Original Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52190
Info modified on:
21 May 2019, 13:18:12
Long product name Samsung ML-D3050B toner cartridge 1 pc(s) Original Black:

Hogh yield toner cartridge, 8000 pages

Samsung ML-D3050B toner cartridge 1 pc(s) Original Black:

Security label
All Samsung supplies carry a color changing security label to prove they are original products. 1. When the label is tilted, the color changes from clear to cyan. 2. The embossed characters change colour between red gold and blue when viewed from different angles. 3. Verification of the embossed character is possible by feeling the texture.

Genuine quality
Original supplies enable consistent printing without reliability problems. Samsung original supplies guarantee high quality pages without quality defects.

Standardize cartridge
Samsung implements ISO standard. It is a trusted test method for determining the page yield of toner cartridges for mono laser printers. Samsung has tested all current laserjet cartridges in accordance with the ISO/IEC 19752 standard, giving customers more confidence and reliability when basing purchase decisions on toner yields.
easy toner change

Samsung printer cartridges are easy to change by following 3 steps. 1. Open the front cabinet. 2. Change cartridges. 3. Close cabinet.

Short summary description Samsung ML-D3050B toner cartridge 1 pc(s) Original Black:

Samsung ML-D3050B, 8000 pages, Black, 1 pc(s)

Long summary description Samsung ML-D3050B toner cartridge 1 pc(s) Original Black:

Samsung ML-D3050B. Black toner page yield: 8000 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.