location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ML-3560 Mono Laser Printer 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ML-3560 Mono Laser Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ML-3560 show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129971
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2020 15:40:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung ML-3560 Mono Laser Printer 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - A4 33 ppm
  • - Total input capacity: 500 sheets Total output capacity: 250 sheets
  • - Internal memory: 32 MB Built-in processor 400 MHz
Long product name Samsung ML-3560 Mono Laser Printer 1200 x 1200 DPI A4 :
The long product name of Samsung ML-3560 Mono Laser Printer 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ML-3560 Laser printer
More>>>
Samsung ML-3560 Mono Laser Printer 1200 x 1200 DPI A4:
The official description of Samsung ML-3560 Mono Laser Printer 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Optimised laser printer for your wired/wireless networked office
Improved performance of ML-3560 leads your business environment to a higher level.

High-speed user environment
Standard USB 2.0 port solves the problem of speed decline between printer and PC.

Printing speed(A4) 400MHz processor and 32MB(extendable up to 288MB) memory enable high speed printing up to 33ppm.

Not only economical price but also various other characteristics save users’ time and expanses.

Toner save button
It saves up to 40% of toner.

Paper save
Sheet dividing printing available(2-up, 4-up, and up to 16-up).

Easy installation
Installable just by 4 clicks, without rebooting.

Short summary description Samsung ML-3560 Mono Laser Printer 1200 x 1200 DPI A4:
This short summary of the Samsung ML-3560 Mono Laser Printer 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung ML-3560 Mono Laser Printer, Laser, 1200 x 1200 DPI, A4, 33 ppm

Long summary description Samsung ML-3560 Mono Laser Printer 1200 x 1200 DPI A4:
This is an auto-generated long summary of Samsung ML-3560 Mono Laser Printer 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Samsung ML-3560 Mono Laser Printer. Print technology: Laser. Number of print cartridges: 1. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 33 ppm

Printing
Colour *
No
Print technology *
Laser
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
33 ppm
Time to first page (black, normal)
9 s
Features
Number of print cartridges *
1
Input & output capacity
Total input capacity *
500 sheets
Total output capacity *
250 sheets
Paper tray 2 input capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Envelopes, Labels, Plain paper, Transparencies
Performance
Internal memory *
32 MB
Performance
Maximum internal memory
288 MB
Built-in processor
Yes
Processor model
Samsung
Processor frequency
400 MHz
Sound pressure level (printing)
55 dB
Sound power level (standby)
35 dB
Weight & dimensions
Weight
17 kg
Dimensions (WxDxH)
396 x 453 x 353 mm
Other features
Mac compatibility
Yes
Custom media sizes
(76 x 127 mm) - (216 x 356mm)
Memory upgrade
Yes
Standard input trays
2
Compatible operating systems
Windows 95/98/Me/NT4.0/2000/XP Windows 2003 Server Linux OS (Red Hat, Caldera, Debian, Mandrake, Slackware, SuSE, Turbo Linux) Mac OS 8.6-9.2 Mac OS 10.1-10.4
Emulations
PostScript3, PCL6, IBM ProPrinter, EPSON
Brand Image Product code Product Stock Price from
Samsung ML-3561ND Network-ready Mono Laser Printer 1200 x 1200 DPI A4 Samsung ML-3561ND Network-ready Mono Laser Printer 1200 x 1200 DPI A4
(show image)
ML-3561ND ML-3561ND Network-ready Mono Laser Printer 0.00
(excl. VAT)
0 (incl. VAT)
Samsung ML-3561N Network-ready Mono Laser Printer 1200 x 1200 DPI A4 Samsung ML-3561N Network-ready Mono Laser Printer 1200 x 1200 DPI A4
(show image)
ML-3561N ML-3561N Network-ready Mono Laser Printer 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)