location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ML-2955ND 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ML-2955ND
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ML-2955ND/XPE
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47366
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2020 15:40:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung ML-2955ND 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - A4 28 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - Maximum duty cycle: 12000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 150 sheets
  • - Internal memory: 64 MB 533 MHz
Long product name Samsung ML-2955ND 1200 x 1200 DPI A4 :
The long product name of Samsung ML-2955ND 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

28ppm, 1200 x 1200dpi, PCL6/5e, SPL, A4, A5, A6, 64MB, 7.2kg
More>>>
Samsung ML-2955ND 1200 x 1200 DPI A4:
The official description of Samsung ML-2955ND 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Samsung’s efforts to embrace a greener future is evident with the new One Touch Eco Button. This feature basically takes the thinking out of being eco-friendly. It automatically adjusts the printer settings to deliver the most environmentally friendly printing. From Toner Save Mode to Duplex Printing, it ensures that waste is minimal while still producing professional results. This can save up to 75% on paper usage, 50% on energy and 89% on carbon emissions.

Saving paper can be a difficult task, especially with larger offices where lots of people use a multitude of printers. That’s why Samsung’s built-in Duplex feature is perfect for the modern working environment. By printing on both sides, it massively reduces paper usage by up to 50%. This is a dramatic benefit for business finances and office efficiency, while also helping the environment.

Take the guess work out of printer settings. With Samsung’s Easy Eco Driver you can test various printer settings to find out what works best for your office. As all workplace are different, this can be extremely effective in creating a truly eco-friendly office environment. By showing percentage of CO², electricity and paper used, you can tailor your printer settings to match your specific work targets. From cutting costs to reducing energy output, the Easy Eco Driver is ready to optimise your print operation.

Short summary description Samsung ML-2955ND 1200 x 1200 DPI A4:
This short summary of the Samsung ML-2955ND 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung ML-2955ND, Laser, 1200 x 1200 DPI, A4, 28 ppm, Duplex printing, Network ready

Long summary description Samsung ML-2955ND 1200 x 1200 DPI A4:
This is an auto-generated long summary of Samsung ML-2955ND 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Samsung ML-2955ND. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 12000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 28 ppm, Duplex printing. Network ready

Printing
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
28 ppm
Time to first page (black, normal)
8.5 s
Economical printing
Yes
Features
Maximum duty cycle *
12000 pages per month
Number of print cartridges *
1
Page description languages *
PCL 5e, PCL 6, SPL
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Card stock, Envelopes, Plain paper, Pre-printed, Thin paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Legal, Letter, Oficio
JIS B-series sizes (B0...B9)
B5
Paper handling
Envelopes sizes
10, C5, C6, DL
Ports & interfaces
Standard interfaces
USB 2.0
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Internal memory *
64 MB
Maximum internal memory
64 MB
Processor frequency
533 MHz
Sound pressure level (printing)
50 dB
Sound power level (standby)
26 dB
Design
Display
No
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 x64
Weight & dimensions
Weight
7.2 kg
Dimensions (WxDxH)
348 x 338 x 197 mm
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 08:21:49
Uk has collected 18 expert reviews for Samsung ML-2955ND 1200 x 1200 DPI A4 and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
computeractive.co.uk
Updated:
2015-06-25 08:21:48
The Samsung ML-2955DW is compact printer with an off-white and light grey appearance. It is easy to set up and use, thanks to a single-piece drum and toner cartridge which is available in two yields of 1,500 and 2,500 pages. Controls are grouped in a s...
Good Fast 22ppm speed; direct printing from smartphone; good quality greyscale prints...
Bad No second paper tray option...
0%
gadgetspeak.com
Updated:
2015-06-25 08:21:48
This next product arrived with a two-pin power lead which was hardly the best start. Fortunately I was able to work round this problem...
68%
trustedreviews.com
Updated:
2015-06-25 08:21:48
Compact mono laser printers have a lot of use in small and home offices and Samsung is now a major player in the market. The ML-2955DW has both cabled and wireless connections and duplex print to lift it above the entry-level, and Samsung also claims it h...
Good WiFi Direct print, Eco print button, WPS single button setup...
Bad No second paper tray option, Job cancel not immediate, Toner save mode, not fast draft...
90%
goodgearguide.com.au
Updated:
2015-06-25 08:21:48
The Samsung ML-2955DW monochrome laser printer is notable for its very low street price ($150 as of February 8, 2012) and its full network connectivity, namely USB, ethernet, and Wi-Fi. Unfortunately, the expensive toner restricts it to low-volume use...
Good Very low purchase price...
Bad Extremely expensive toner...
Bottom line Bargain laser printers don’t get much cheaper than this model, but watch the pricey toner--the cost is tolerable only if you print fairly little...
60%
pcadvisor.co.uk
Updated:
2015-06-25 08:21:48
It's the same old story: cheap printer, pricey toner. The Samsung ML-2955DW ships with a starter-size toner cartridge with a 1,000-page yield. Replacements include a 1,500-page cartridge for £54 inc VAT, which works out to 3.6p per page - steep compare...
Bottom line The Samsung ML-2955DW is priced to fit the budget of small or home offices--at least initially. The toner costs over time will be dear. If you plan to print more than a few dozen pages per week, move up a hundred pounds or so in purchase price to buy a...
60%
expertreviews.co.uk
Updated:
2015-06-25 08:21:48
With grey exterior, Samsung's ML-2955DW couldn't look more functional, but it's the features that count. Its 28 pages-per-minute (ppm) top speed is fairly rapid, and it comes with USB, wired Ethernet and 802.11n wireless interfaces. It's a reasonable s...
Bottom line A competent mono laser with high print quality, but heavy users should seek out a model with lower running costs...
80%
techworld.com
Updated:
2015-06-25 08:21:48
The Samsung ML-2955DW monochrome laser printer is notable for its very low street price (£128 as of February 8, 2012) and its full network connectivity, namely USB, ethernet, and Wi-Fi. Unfortunately, the expensive toner restricts it to low-volume use...
Bottom line The Samsung ML-2955DW is priced to fit the budget of small or home offices - at least initially. The toner costs over time will be dear. If you plan to print more than a few dozen pages per week, move up a hundred dollars or so in purchase price to bu...
0%
pcworld.com_techhive.com
Updated:
2015-06-25 08:21:48
The Samsung ML-2955DW monochrome laser printer is notable for its very low street price ($150 as of February 8, 2012) and its full network connectivity, namely USB, ethernet, and Wi-Fi. Unfortunately, the expensive toner restricts it to low-volume use...
Good Very low purchase price...
Bad Extremely expensive toner...
Bottom line Bargain laser printers don’t get much cheaper than this model, but watch the pricey toner--the cost is tolerable only if you print fairly little...
60%
pcmag.com
Updated:
2015-06-25 08:21:48
Clearly aimed at a micro, small, or home office, or as a personal printer in any size office, the Samsung ML-2955ND ($130 street) is small enough to fit on a desk comfortably, yet offers an appropriate paper capacity and speed to serve as either a persona...
Good Small. Wired network support. Built-in duplexer. Ample paper capacity for a micro office or personal use.
Bad Although output quality is easily good enough for most business needs, it's a touch below par overall...
Bottom line The Samsung ML-2955ND monochrome laser printer's paper handling, price, and speed make it a good fit for a micro or small office or as a personal printer in any size office...
60%
printercomparison.com
Updated:
2015-06-25 08:21:48
Samsung continues to target new customers with the release of two monochrome laser printer series designed for at-home professionals and small workgroups.The single function ML-2955 series consists of two models announced in August: the ML-2955nd and...
Bottom line If you follow PrinterComparison regularly, you might be aware that I've given high marks to almost all of the monochrome printers we've seen from Samsung because they are easy to use, competitively priced, offer a good mix of features and, above all, o...
90%