location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ML-2850DR laser printer 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ML-2850DR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ML-2850DR show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86369
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:30:31
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung ML-2850DR laser printer 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - A4 28 ppm
  • - Duplex printing
  • - Maximum duty cycle: 30000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 150 sheets
  • - Internal memory: 32 MB Built-in processor 400 MHz
Warranty: 1 year
Long product name Samsung ML-2850DR laser printer 1200 x 1200 DPI A4 :
The long product name of Samsung ML-2850DR laser printer 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ML-2850DR - 1200 x 1200 dpi, 28 ppm, 400MHz, 32MB, USB 2.0
More>>>
Samsung ML-2850DR laser printer 1200 x 1200 DPI A4:
The official description of Samsung ML-2850DR laser printer 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Efficient and economical mono printing for the most demanding working environments
- Cut costs by using the in-built duplex function
- Superior monthly duty cycle of 30,000 pages a month for shared use
- Enable efficient workgroup printing with network connection (ML-2851ND)
- Flexible printing options for professional document creation
- Reduce downtime with a high capacity toner cartridge

Short summary description Samsung ML-2850DR laser printer 1200 x 1200 DPI A4:
This short summary of the Samsung ML-2850DR laser printer 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung ML-2850DR, Laser, 1200 x 1200 DPI, A4, 28 ppm, Duplex printing

Long summary description Samsung ML-2850DR laser printer 1200 x 1200 DPI A4:
This is an auto-generated long summary of Samsung ML-2850DR laser printer 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Samsung ML-2850DR. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 30000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 28 ppm, Duplex printing

Printing
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
28 ppm
Time to first page (black, normal)
8.5 s
Features
Maximum duty cycle *
30000 pages per month
Number of print cartridges *
1
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
1 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Envelopes, Labels, Transparencies
ISO A-series sizes (A0...A9) *
A4
Paper tray media weight
60 - 105 g/m²
Multi-Purpose Tray media weight
60 - 163 g/m²
Media types supported
Post Card
Ports & interfaces
Standard interfaces
USB 2.0
USB 2.0 ports quantity
1
Network
Network ready
No
Wi-Fi *
No
Ethernet LAN *
No
Performance
Internal memory *
32 MB
Maximum internal memory
160 MB
Built-in processor
Yes
Processor model
Samsung
Processor frequency
400 MHz
Sound pressure level (printing)
50 dB
Sound power level (standby)
26 dB
Design
Certification
ISO/IEC 19752
Weight & dimensions
Weight
8.8 kg
Dimensions (WxDxH)
364 x 369 x 209.6 mm
Other features
Mac compatibility
Yes
Standard media sizes
76 x 127 mm (3" x 5") ~ 216 x 356 mm (8.5" x 14")
Compatible operating systems
Windows 2000/XP(32/64bits)/Vista(32/64bits)/2003 Server(32/64bits) Linux OS: - Red Hat 8~9, - Fedora Core 1~4 - Mandrake 9.2~10.1 - SuSE 8.2~9.2 Mac OS 8.6~9.2, 10.1~10.4
Emulations
PostScript3, PCL6, SPL, IBM ProPrinter, EPSON
Brand Image Product code Product Stock Price from
Samsung ML-2851NDR laser printer 1200 x 1200 DPI A4 Samsung ML-2851NDR laser printer 1200 x 1200 DPI A4
(show image)
ML-2851NDR ML-2851NDR 0.00
(excl. VAT)
0 (incl. VAT)