Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung 17IN 1280X1024 SLIMLINE 43.2 cm (17") 1280 x 1024 pixels

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17IN 1280X1024 SLIMLINE
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MJ17BSASQ
Category
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySamsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20009
This statistic is based on the 87798 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85765 free Open Icecat users.
Info modified on: 04 Apr 2019 04:28:46
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung 17IN 1280X1024 SLIMLINE 43.2 cm (17") 1280 x 1024 pixels :
The short editorial description of Samsung 17IN 1280X1024 SLIMLINE 43.2 cm (17") 1280 x 1024 pixels

17IN 1280X1024 SLIMLINE SAMSUNG 710T SILV LCD TCO03 IN (NMS)
More>>>
Samsung 17IN 1280X1024 SLIMLINE 43.2 cm (17") 1280 x 1024 pixels:
The official marketing text of Samsung 17IN 1280X1024 SLIMLINE 43.2 cm (17") 1280 x 1024 pixels as supplied by the manufacturer

In order to enjoy vibrant moving images to the fullest in CDT monitors, the brightness at the levels comparable to that of a TV is required. However, CDT Monitors have limitations when it comes to enhancing brightness due to their inherent characteristics and thus are ill equipped to deliver the ultimate viewing enjoyment of multimedia contents. The new MagicBrightTM models from SAMSUNG not only realizes the brightness of twice that of existing monitors but also provides 3 types of brightness modes that are optimized for each environment. The core technology that allows for such high level of brightness in MagicBrightTM is the High Gamma Electron Gun. This is the latest in cutting-edge electron gun design made to enhance the CDT Monitor brightness in an effective and stable manner by discharging more currents with the same input voltage, thanks to a wide loading area. In addition to this High Gamma Electron Gun technology are SAMSUNG's DynaFlatTM technology and advanced circuit technology that are ahead of time, including Smart III+ phosphor and Super Invar Shadow Mask. These products are superior picture quality and enhanced brightness, such as outstanding color reproduction and impeccable focus / geometry distortion.

Moreover, MagicBrightTM offers three different types of brightness modes optimized for each user's environment. This provides a display solution that can fulfill diverse life styles by going beyond simply enhancing monitor brightness. The user will be able to choose among the three modes in a convenient and efficient manner via a hot key attached on the front side..

Entertain Mode : This is the mode that allows the user to take full advantage of the power and benefits of MagicBrightTM. It delivers the maximum brightness of 330cd/m2 and optimizes color setting so that moving images, games, DVDs, TVs, and HDTVs can be enjoyed at their best .

Internet Mode : This optimized mode provides the maximum brightness of 200cd/?? Still images can be viewed with even more brightness while text is shown sharply and is ideal for Internet surfing.

Text Mode : Provides the maximum brightness of 150cd/m2 With impeccable focus and legibility, this mode provides an environment ideal for word processing and spreadsheet work.

Short summary description Samsung 17IN 1280X1024 SLIMLINE 43.2 cm (17") 1280 x 1024 pixels:
This short summary of the Samsung 17IN 1280X1024 SLIMLINE 43.2 cm (17") 1280 x 1024 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung 17IN 1280X1024 SLIMLINE, 43.2 cm (17"), 1280 x 1024 pixels, LCD

Long summary description Samsung 17IN 1280X1024 SLIMLINE 43.2 cm (17") 1280 x 1024 pixels:
This is an auto-generated long summary of Samsung 17IN 1280X1024 SLIMLINE 43.2 cm (17") 1280 x 1024 pixels based on the first three specs of the first five spec groups.

Samsung 17IN 1280X1024 SLIMLINE. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels. Display: LCD

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
43.2 cm (17")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 1024 pixels
Display number of colours *
16.78 million colors
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Operational conditions
Maximum operating temperature range (T-T)
5 - 35 °C
Weight & dimensions
Width *
The measurement or extent of something from side to side.
370 mm
Depth *
The distance from the front to the back of something.
191 mm
Height *
The measurement of the product from head to foot or from base to top.
407 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
4.5 kg
Other features
Display
The description of display that can includes display type, resolution, size etc.
LCD
Customer service details