Samsung logo

Samsung LCD 710 N 17 Inch TFT analoog narrow bezel H160/V160 1280x1024 250cd/m computer monitor 43.2 cm (17") 1280 x 1024 pixels

Data-sheet quality:
created/standardized by Icecat
Product views:
96525
Info modified on:
22 Aug 2022, 16:25:03
Short summary description Samsung LCD 710 N 17 Inch TFT analoog narrow bezel H160/V160 1280x1024 250cd/m computer monitor 43.2 cm (17") 1280 x 1024 pixels:

Samsung LCD 710 N 17 Inch TFT analoog narrow bezel H160/V160 1280x1024 250cd/m, 43.2 cm (17"), 1280 x 1024 pixels, 12 ms

Long summary description Samsung LCD 710 N 17 Inch TFT analoog narrow bezel H160/V160 1280x1024 250cd/m computer monitor 43.2 cm (17") 1280 x 1024 pixels:

Samsung LCD 710 N 17 Inch TFT analoog narrow bezel H160/V160 1280x1024 250cd/m. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, Response time: 12 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.