location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SM710N 17" TFT .264 81kHz TCO99 Silver computer monitor 43.2 cm (17") 1280 x 1024 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SM710N 17" TFT .264 81kHz TCO99 Silver
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MJ17ASSS
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114139
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:25:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SM710N 17" TFT .264 81kHz TCO99 Silver computer monitor 43.2 cm (17") 1280 x 1024 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 43.2 cm (17")
  • - 1280 x 1024 pixels
  • - 12 ms 300 cd/m² 600:1
  • - 34 W
More>>>
Short summary description Samsung SM710N 17" TFT .264 81kHz TCO99 Silver computer monitor 43.2 cm (17") 1280 x 1024 pixels:
This short summary of the Samsung SM710N 17" TFT .264 81kHz TCO99 Silver computer monitor 43.2 cm (17") 1280 x 1024 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SM710N 17" TFT .264 81kHz TCO99 Silver, 43.2 cm (17"), 1280 x 1024 pixels, LCD, 12 ms

Long summary description Samsung SM710N 17" TFT .264 81kHz TCO99 Silver computer monitor 43.2 cm (17") 1280 x 1024 pixels:
This is an auto-generated long summary of Samsung SM710N 17" TFT .264 81kHz TCO99 Silver computer monitor 43.2 cm (17") 1280 x 1024 pixels based on the first three specs of the first five spec groups.

Samsung SM710N 17" TFT .264 81kHz TCO99 Silver. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 12 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°

Display
Display diagonal *
43.2 cm (17")
Display resolution *
1280 x 1024 pixels
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time *
12 ms
Contrast ratio (typical) *
600:1
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Display number of colours *
16.78 million colours
Pixel pitch
0.264
Horizontal scan range
30 - 81 kHz
Vertical scan range
56 - 75 Hz
Ports & interfaces
I/O ports
15pin D-sub
Ergonomics
Panel mounting interface
100 x 100 mm
Plug and Play
Yes
Power
Power consumption (typical) *
34 W
Weight & dimensions
Width (without stand)
370 mm
Depth (without stand)
175 mm
Height (without stand)
381 mm
Weight (without stand)
4.4 kg
Other features
Display
LCD
Bandwidth
0.140 GHz
Certification
TCO99
Source Testseek summary Average rating
Reviews
Updated:
2013-05-19 11:52:20
Uk has collected 4 expert reviews for Samsung SM710N 17" TFT .264 81kHz TCO99 Silver computer monitor 43.2 cm (17") 1280 x 1024 pixels and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
overclockersclub.com
Updated:
2016-12-11 04:15:12
Welcome back to another OverClockersClub.com review! Today weve got not one but 2 LCD monitors from Samsung. Both come from similar product design, but what makes them tick? Which monitor is best suited for what? As always, theres only one way to fin...
Good 12ms response time, Overall aboveaverage stats in all relevant categories, Sharp, vivid colours, MagicTune software, 710N...
Bad Weak, wobbly base...
Bottom line So, pretty heavy competition from all sides. PHYSICAL FUNCTIONALITYIn terms of overall physical functionality, the 711T came in ahead, with the excellently designed base that really was the base for the monitors quality. With a bit of added usefulness...
0%
tweaknews.net
Updated:
2013-05-19 11:52:16
SAMSUNG SYNCMASTER 710N LCD TFT MONITOR (01-06-2005) Throughout the two month testing period, I have yet to witness one single problem or disadvantage from buying this inexpensive LCD monitor . It performs well during office work, it games exceptionall...
Good Inexpensive, Finally, a cheap Gaming LCD Monitor, Availability, Excellent Picture Quality, 12ms Response Time, MagicBright (tm)...
Bad Finding an excuse why you shouldnt buy one.
Bottom line Throughout the two month testing period, I have yet to witness one single problem or disadvantage from buying this inexpensive LCD monitor. It performs well during office work, it games exceptionally well, its cheap, it can be purchased almost ev...
0%
Modthebox.com
Updated:
2013-05-19 11:52:18
LCD Displays have introduced a rapid change in our computing environments by providing consumers the opportunity to migrate away from bulky CRTs. Part of the reason why conventional CRTs are still widely used is the low cost factor and affordability...
80%
Brand Image Product code Product Stock Price from
Samsung K 710N 17" TFT 81kHz+Need f Speed FR computer monitor 43.2 cm (17") 1280 x 1024 pixels Samsung K 710N 17" TFT 81kHz+Need f Speed FR computer monitor 43.2 cm (17") 1280 x 1024 pixels
(show image)
MJ17ASSS/KITFR K 710N 17" TFT 81kHz+Need f Speed FR 0.00
(excl. VAT)
0 (incl. VAT)
Samsung K 710N 17" TFT .264 81kHz+Need f Speed computer monitor 43.2 cm (17") 1280 x 1024 pixels Samsung K 710N 17" TFT .264 81kHz+Need f Speed computer monitor 43.2 cm (17") 1280 x 1024 pixels
(show image)
MJ17ASSS/KIT K 710N 17" TFT .264 81kHz+Need f Speed 0.00
(excl. VAT)
0 (incl. VAT)
Samsung 17IN 710N - BUNDLE NL computer monitor 43.2 cm (17") Samsung 17IN 710N - BUNDLE NL computer monitor 43.2 cm (17")
(show image)
MJ17ASSS*NFS_NL 17IN SAMSUNG 710N - BUNDLE NL 0.00
(excl. VAT)
0 (incl. VAT)
Samsung 17IN 710N - BUNDLE FR computer monitor 43.2 cm (17") 1280 x 1024 pixels Samsung 17IN 710N - BUNDLE FR computer monitor 43.2 cm (17") 1280 x 1024 pixels
(show image)
MJ17ASSS*NFS_FR 17IN SAMSUNG 710N - BUNDLE FR 0.00
(excl. VAT)
0 (incl. VAT)
Samsung 710N+NFS computer monitor 43.2 cm (17") 1280 x 1024 pixels Samsung 710N+NFS computer monitor 43.2 cm (17") 1280 x 1024 pixels
(show image)
MJ17ASSS+SAMSNFS 710N+NFS 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)