location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung MD230 computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MD230
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MD230
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100499
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung MD230 computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Black :
The long product name of Samsung MD230 computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MD230, 23" LCD, 1920 x 1080, 300cd/m2, 150000:1, 8ms, 16:9, D-Sub, DVI-D, DisplayPort, 5.6kg, Black
More>>>
Samsung MD230 computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Black:
The official description of Samsung MD230 computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Increase Productivity
Multi-Display Ready from the Box With three MD Series solutions to choose from it’s easy to select the multi-display that’s right for your needs.The MD230 single screen is available and if you're ready to multi-task with a multi-display, the MD230X3 includes three screens and the option to easily switch between landscape and portrait. Interested in the ultimate multi-display unit? The MD230X6 comes with six high-performance screens.

Ultra-Thin Bezel
Ultra-Thin Bezel, Super-Seamless Viewing To facilitate the creation of a seamless multi-display environment, the Samsung MD series features an ultra-thin bezel. At only 7.6mm (left and right sides), 9.4mm (top), and 8.2mm (bottom), multiple Samsung MD series can be combined either vertically (3x1) or horizontally (1x3 or 2x3) to create a video wall that is clearly superior.

Brilliant Full HD Picture Quality Brilliant Full HD Picture Quality
Complete your multi-display experience with the highest picture quality you can get—full HD. The MD series offers a stunningly clear picture thanks to an incredible 3,000 : 1 static contrast ratio and a 150,000 : 1 dynamic contrast ratio. And with a wide angle view of 178˚ / 178˚, the picture looks razor-sharp from every direction.

Convenient Connection Options
Convenient Connection Options With Display Port (DP), DVI, and VGA interfaces available, the Samsung MD230 is equipped to connect conveniently to a variety of analog or digital sources. The MD series also comes with an intuitive, easy-to-use Multi Control Pad that can control up to 6 monitors simultaneously.

Short summary description Samsung MD230 computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Black:
This short summary of the Samsung MD230 computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung MD230, 58.4 cm (23"), 1920 x 1080 pixels, Full HD, 8 ms, Black

Long summary description Samsung MD230 computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of Samsung MD230 computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

Samsung MD230. Display diagonal: 58.4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Display
Display diagonal *
58.4 cm (23")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time *
8 ms
Supported graphics resolutions
1920 x 1080 (HD 1080)
Supported video modes
1080p
Aspect ratio
16:9
Contrast ratio (typical) *
3000:1
Contrast ratio (dynamic)
150000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
3D
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product colour *
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
DisplayPorts quantity
1
Ports & interfaces
AC (power) in
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
No
On Screen Display (OSD)
Yes
Power
Power consumption (typical) *
46 W
Power consumption (standby) *
1 W
Weight & dimensions
Width (without stand)
528.6 mm
Depth (without stand)
60.5 mm
Height (without stand)
308 mm
Weight (without stand)
5.6 kg
Packaging data
Package width
615 mm
Package depth
151 mm
Package height
395 mm
Package weight
7.5 kg
Packaging content
Cables included
DisplayPort, DVI, USB, VGA
Manual
Yes
Other features
TV tuner integrated
No
Thin Client
Thin client installed
No
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 03:50:21
Uk has collected 2 expert reviews for Samsung MD230 computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Black and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
digitalversus.com
Updated:
2011-10-04 03:50:20
Until recently, it was mainly professionals that chose to use several monitors at once, but ATI's Eyefinity system allows you game on three or six screens at once. What's the point? While Nvidia offers 3D, AMD is looking for other ways to help gamers g...
Good Accurate colours with the defautl settings, Contrast ratio well above average, Open viewing angles...
Bad Disappointing responsiveness, Some colours appear to run with fastmoving objects...
Bottom line The MD230 is an excellent monitor as long as nothing's moving. Unfortunately, though, things go wrong whenever anything on screen springs into action, and we're sure gamers will be disappointed by its poor responsiveness...
60%
Country Distributor
United Kingdom 1 distributor(s)