Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung MC32K7055CT Countertop Combination microwave 32 L Black, Stainless steel

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MC32K7055CT
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MC32K7055CT/EC
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8806088213255
Category
Oven that uses microwaves to cook or heat food.
Microwaves
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySamsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3893
This statistic is based on the 95265 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 93073 free Open Icecat users.
Info modified on: 25 Jun 2020 11:03:25
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Samsung MC32K7055CT Countertop Combination microwave 32 L Black, Stainless steel:
This short summary of the Samsung MC32K7055CT Countertop Combination microwave 32 L Black, Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung MC32K7055CT, Countertop, Combination microwave, 32 L, Rotary, Touch, Black, Stainless steel, down

Long summary description Samsung MC32K7055CT Countertop Combination microwave 32 L Black, Stainless steel:
This is an auto-generated long summary of Samsung MC32K7055CT Countertop Combination microwave 32 L Black, Stainless steel based on the first three specs of the first five spec groups.

Samsung MC32K7055CT. Appliance placement: Countertop, Product type: Combination microwave, Interior capacity: 32 L. Connected load: 2500 W, AC input voltage: 220 V, AC input frequency: 60 Hz. Width: 523 mm, Depth: 479.8 mm, Height: 309 mm

Features
Appliance placement *
Countertop
Product type *
Combination microwave
Interior capacity *
32 L
Control type *
Rotary, Touch
Door hinge
down
Turntable *
Yes
Turntable size
34.5 cm
Built-in display *
Yes
Display type
LED
Child lock *
Yes
Product colour *
Black, Stainless steel
Buzzer
Yes
Clock function
Yes
Cooking functions & programs
Grill *
Yes
Convection cooking *
Yes
Steam cooking *
Yes
Keep warm function *
Yes
Cooking functions & programs
Rotisserie *
No
Defrost function *
Yes
Reheat function *
Yes
Auto cook function
Yes
Auto programs quantity
15
Power
Connected load *
2500 W
AC input voltage
220 V
AC input frequency
60 Hz
Weight & dimensions
Width *
523 mm
Depth *
479.8 mm
Height *
309 mm
Weight
19 kg
Interior dimensions (W x D x H)
373 x 370 x 233 mm
Packaging content
Recipe book
Yes