Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung MC28H5135CW Countertop 28L 900W Black microwave

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MC28H5135CW
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MC28H5135CW
Category
Oven that uses microwaves to cook or heat food.
microwaves
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 7643
This statistic is based on the 76125 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74385 free Open Icecat users .
Info modified on: 27 Jan 2018 20:21:16
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Samsung MC28H5135CW Countertop 28L 900W Black microwave:
This short summary of the Samsung MC28H5135CW Countertop 28L 900W Black microwave data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung MC28H5135CW, Countertop, 28 L, 900 W, Buttons, Rotary, Black, 1500 W

Long summary description Samsung MC28H5135CW Countertop 28L 900W Black microwave:
This is an auto-generated long summary of Samsung MC28H5135CW Countertop 28L 900W Black microwave based on the first three specs of the first five spec groups.

Samsung MC28H5135CW. Case design: Countertop, Interior capacity: 28 L, Microwave power: 900 W. Width: 517 mm, Depth: 475.6 mm, Height: 310 mm

Features
Case design *
The design of the protective casing for the device.
Countertop
Interior capacity *
The amount that can be stored inside.
28 L
Microwave power *
The power of the microwave oven to cook food. The higher the power, the quicker the food is cooked. Commonly measured in watts (W).
900 W
Control type *
The way in which the device is controlled.
Buttons, Rotary
Turntable *
A circular revolving plate.
Yes
Built-in display *
A display which is part of the product, so you do not need to attach another display.
Yes
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Grill power
1500 W
Number of power levels
The number of power levels (e.g low, medium, high) that the product has.
6
Integrated clock
Digital
Cooking functions & programs
Grill *
Yes
Convection cooking *
Yes
Power
AC input voltage
The voltage of the AC electricity that is inpitted into the product.
230
AC input frequency
50
Weight & dimensions
Width *
The measurement or extent of something from side to side.
517 mm
Depth *
The distance from the front to the back of something.
475.6 mm
Height *
The measurement of the product from head to foot or from base to top.
310 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
17.8 kg
Interior dimensions (W x D x H)
358 x 327 x 235.5 mm
Package width
The distance from one side of the packaging to the other.
586 mm
Package depth
The distance from the front to the back of the packaging.
518 mm
Package height
The distance from the top to the bottom of the packaging.
371 mm
Package weight
Weight of the packaged product.
20.6 kg
X