location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung 2GB DDR3 1333MHz ECC Registered DIMM memory module 1 x 2 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2GB DDR3 1333MHz ECC Registered DIMM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M393B5670FH0-CH9 show
Show alternative article codes used in the online market place
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27419
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Jul 2024 12:34:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung 2GB DDR3 1333MHz ECC Registered DIMM memory module 1 x 2 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC/Server 2 GB DDR3 1333 MHz
  • - 240-pin DIMM 1 x 2 GB
  • - CAS latency: 9
  • - 1.5 V
  • - ECC
Long product name Samsung 2GB DDR3 1333MHz ECC Registered DIMM memory module 1 x 2 GB :
The long product name of Samsung 2GB DDR3 1333MHz ECC Registered DIMM memory module 1 x 2 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2GB DDR3 1333MHz ECC Registered DIMM
More>>>
Samsung 2GB DDR3 1333MHz ECC Registered DIMM memory module 1 x 2 GB:
The official description of Samsung 2GB DDR3 1333MHz ECC Registered DIMM memory module 1 x 2 GB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

First in the Market with Advanced DDR3.

Double Data Rate Three, Synchronous DRAM, or DDR3, is the new generation of high performance, ultra-low-power memory interface technology used in high performance servers, desktops and notebooks. As the number one supplier in memory, Samsung continues to lead the industry with cutting-edge SDRAM products from the first DDR in 1997, DDR2 in 2001 and DDR3 in 2005. Samsung's high performance main memory solutions are based on JEDEC standards and leverage the company's leadership in advanced research and development of semiconductor process technology.

Samsung's DDR3 brings new levels of performance to notebooks, desktops and servers and pushes the envelope in key areas like power consumption, speed and bandwidth. Our recent 30nm class, 1.35V, 2Gb DDR3 is the world's first ultra-low-power memory technology, with more than a 76% power savings over traditional DDR2 at 2x the bandwidth. When you're ready to make a move to DDR3 or are considering upgrading your systems, we're here to provide the best optimal solution for enhancing your competitive edge.

Short summary description Samsung 2GB DDR3 1333MHz ECC Registered DIMM memory module 1 x 2 GB:
This short summary of the Samsung 2GB DDR3 1333MHz ECC Registered DIMM memory module 1 x 2 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung 2GB DDR3 1333MHz ECC Registered DIMM, 2 GB, 1 x 2 GB, DDR3, 1333 MHz, 240-pin DIMM

Long summary description Samsung 2GB DDR3 1333MHz ECC Registered DIMM memory module 1 x 2 GB:
This is an auto-generated long summary of Samsung 2GB DDR3 1333MHz ECC Registered DIMM memory module 1 x 2 GB based on the first three specs of the first five spec groups.

Samsung 2GB DDR3 1333MHz ECC Registered DIMM. Component for: PC/Server, Internal memory: 2 GB, Memory layout (modules x size): 1 x 2 GB, Internal memory type: DDR3, Memory clock speed: 1333 MHz, Memory form factor: 240-pin DIMM, CAS latency: 9, ECC

Features
Buffered memory type
Registered (buffered)
CAS latency
9
Internal memory *
2 GB
Memory layout (modules x size) *
1 x 2 GB
Internal memory type *
DDR3
Memory clock speed *
1333 MHz
Features
Component for *
PC/Server
Memory form factor *
240-pin DIMM
ECC *
Yes
Memory voltage
1.5 V
Packaging data
Package type
DIMM
Other features
Chips organisation
256Mx72