location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung LW32A41B TV 81.3 cm (32") WXGA 500 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LW32A41B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LW32A41B
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22338
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2022 13:51:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung LW32A41B TV 81.3 cm (32") WXGA 500 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 81.3 cm (32") LCD
  • - WXGA 1280 x 768 pixels 16:9
  • - 500 cd/m² 16 ms 600:1
More>>>
Short summary description Samsung LW32A41B TV 81.3 cm (32") WXGA 500 cd/m²:
This short summary of the Samsung LW32A41B TV 81.3 cm (32") WXGA 500 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung LW32A41B, 81.3 cm (32"), 1280 x 768 pixels, WXGA, LCD

Long summary description Samsung LW32A41B TV 81.3 cm (32") WXGA 500 cd/m²:
This is an auto-generated long summary of Samsung LW32A41B TV 81.3 cm (32") WXGA 500 cd/m² based on the first three specs of the first five spec groups.

Samsung LW32A41B. Display diagonal: 81.3 cm (32"), Display resolution: 1280 x 768 pixels, HD type: WXGA, Display technology: LCD, Display brightness: 500 cd/m², Response time: 16 ms, Contrast ratio (typical): 600:1, Native aspect ratio: 16:9

Display
Display diagonal *
81.3 cm (32")
HD type *
WXGA
Display technology *
LCD
Native aspect ratio *
16:9
Display brightness *
500 cd/m²
Response time
16 ms
Contrast ratio (typical) *
600:1
Viewing angle, horizontal
170°
Viewing angle, vertical
170°
Display
Display resolution *
1280 x 768 pixels
Performance
Teletext
200 pages
Weight & dimensions
Width (without stand)
970 mm
Depth (without stand)
118 mm
Height (without stand)
560 mm
Weight (without stand)
23 kg
Other features
Pixel pitch
1.08 x 1.08 mm
Country Distributor
United Kingdom 1 distributor(s)