location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung LW32A33W TV 81.3 cm (32") WXGA Silver 500 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LW32A33W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LW32A33W
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94656
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2022 13:51:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung LW32A33W TV 81.3 cm (32") WXGA Silver 500 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 81.3 cm (32") LCD
  • - WXGA 1280 x 768 pixels 16:9
  • - 500 cd/m² 16 ms 600:1
  • - 170 W
Warranty: 1 year
Long product name Samsung LW32A33W TV 81.3 cm (32") WXGA Silver 500 cd/m² :
The long product name of Samsung LW32A33W TV 81.3 cm (32") WXGA Silver 500 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

32" TFT TV 82cm 1280x768 600:1 Viewing Angle H170 V170
More>>>
Samsung LW32A33W TV 81.3 cm (32") WXGA Silver 500 cd/m²:
The official description of Samsung LW32A33W TV 81.3 cm (32") WXGA Silver 500 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Samsung LW32A23W 32-inch LCD TV with outstanding picture quality and complete home theatre capabilities builds on Samsung's full range of LCD TVs, including 15 inch, 17 inch, 22 inch, 29 inch, 40 inch, 46 inch, and 54 inch. Samsung's 32 inch LCD TV features premium LCD panels incorporating PVA (Patterned Vertical Alignment) technology, as well as the company's proprietary image enhancement technology, DNIe (Digital Natural Image engine). These cutting-edge technologies, combined with a 600: 1 contrast ratio, 500-cd/m2 brightness and a 170-degree viewing angle, ensure truly amazing picture quality in any environment. This innovative model also includes Dolby Digital sound technology and 5.1 channel surround sound support to provide a rich home theatre experience. Fan-less, built-in power adapters add to user convenience, while a luxurious one-tone silver finish makes for a sleek and sophisticated appearance. Samsung Electronics is positioning the 32 inch LCD TV as an affordable, mainstream television sold through pan-European distribution channels, which will strengthen the company's leadership in medium and large size LCD TVs.

Short summary description Samsung LW32A33W TV 81.3 cm (32") WXGA Silver 500 cd/m²:
This short summary of the Samsung LW32A33W TV 81.3 cm (32") WXGA Silver 500 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung LW32A33W, 81.3 cm (32"), 1280 x 768 pixels, WXGA, LCD, Silver

Long summary description Samsung LW32A33W TV 81.3 cm (32") WXGA Silver 500 cd/m²:
This is an auto-generated long summary of Samsung LW32A33W TV 81.3 cm (32") WXGA Silver 500 cd/m² based on the first three specs of the first five spec groups.

Samsung LW32A33W. Display diagonal: 81.3 cm (32"), Display resolution: 1280 x 768 pixels, HD type: WXGA, Display technology: LCD, Display brightness: 500 cd/m², Response time: 16 ms, Contrast ratio (typical): 600:1, Native aspect ratio: 16:9. Product colour: Silver

Display
Display diagonal *
81.3 cm (32")
HD type *
WXGA
Display technology *
LCD
Native aspect ratio *
16:9
Display brightness *
500 cd/m²
Response time
16 ms
Contrast ratio (typical) *
600:1
Viewing angle, horizontal
170°
Viewing angle, vertical
170°
Display resolution *
1280 x 768 pixels
Audio
Audio system
Stereo Reception System NICAM, A2 /Speakers Included
Design
Product colour *
Silver
Performance
Teletext
2100 pages
Power
Power consumption (typical) *
170 W
Weight & dimensions
Width (without stand)
801 mm
Depth (without stand)
87 mm
Height (without stand)
597 mm
Weight (without stand)
23 kg
Other features
I/O ports
1 x headphones ( mini-phone stereo 3.5 mm ) - rear 1 x DVI-Digital ( 29 pin DVI ) - rear 1 x audio line-in ( mini-phone stereo 3.5 mm ) - rear 1 x SCART ( 21 PIN SCART ) - rear 1 x SCART (RGB) ( 21 PIN SCART ) - rear 1 x SPDIF input ( TOS Link ) - rear 1 x SPDIF input ( RCA phono ) - rear 1 x composite video/audio input ( RCA phono x 3 ) - rear 1 x S-Video input ( 4 PIN mini-DIN ) - rear 2 x component video input ( RCA phono x 3 ) - rear 2 x audio line-in ( RCA phono x 2 ) - rear 1 x subwoofer output ( RCA phono ) - rear 5 x speakers output ( click-fit x 2 ) - rear 1 x RF input - rear
Pixel pitch
0.537
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 05:53:28
Uk has collected 1 expert review for Samsung LW32A33W TV 81.3 cm (32") WXGA Silver 500 cd/m² but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
United Kingdom 1 distributor(s)