Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung LW26A33W TV 66 cm (26")

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LW26A33W
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LW26A33W
Category TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySamsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14833
This statistic is based on the 87814 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85818 free Open Icecat users.
Info modified on: 18 Feb 2020 11:40:01
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Samsung LW26A33W TV 66 cm (26"):
This short summary of the Samsung LW26A33W TV 66 cm (26") data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung LW26A33W, 66 cm (26"), 1280 x 768 pixels, LCD

Long summary description Samsung LW26A33W TV 66 cm (26"):
This is an auto-generated long summary of Samsung LW26A33W TV 66 cm (26") based on the first three specs of the first five spec groups.

Samsung LW26A33W. Display diagonal: 66 cm (26"), Display resolution: 1280 x 768 pixels, Display technology: LCD, Display brightness: 500 cd/m², Response time: 16 ms, Contrast ratio (typical): 600:1, Aspect ratio: 16:9. Weight: 15 kg

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
66 cm (26")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 768 pixels
Display technology *
The technology used in the display e.g. plasma, LED.
LCD
Native aspect ratio *
The aspect ratio is the ratio of the width of an image to its height. The native aspect ratio is the one which the projector/display is particularly designed for. Images shown in native aspect ratio will utilize the entire resolution of the display and achieve maximum brightness. Images shown in other than native aspect ratio will always have less resolution and less brightness than images shown in native aspect ratio.
16:9
Display brightness *
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
500 cd/m²
Response time *
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
16 ms
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
600:1
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Display
Viewing angle, horizontal
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
170°
Viewing angle, vertical
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
170°
Performance
Teletext
200 pages
Weight & dimensions
Width *
The measurement or extent of something from side to side.
741 mm
Depth *
The distance from the front to the back of something.
277 mm
Height *
The measurement of the product from head to foot or from base to top.
526 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
15 kg
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:46:23
Uk has collected 1 expert review for Samsung LW26A33W TV 66 cm (26") and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:46:23
Nl heeft 1 proffesionele recensie voor Samsung LW26A33W tv 66 cm (26") gevonden en de beoordeling is 60 van de 100. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
60%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:46:23
Fr a recueilli 1 avis d’experts pour Samsung LW26A33W TV 66 cm (26") et la note moyenne est de 60 sur 100. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
60%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:46:23
De hat 1 Expertenmeinung für Samsung LW26A33W Fernseher 66 cm (26 Zoll) zusammengestellt, die Beurteilung ist 60 von 100. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
60%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:46:23
Testseek ha raccolto 1 recensione da parte di esperti per Samsung LW26A33W TV 66 cm (26") e la valutazione è di 60 su 100. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
60%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:46:23
Es ha coleccionado 1 opiniones de expertos para Samsung LW26A33W TV 66 cm (26") y la calificación media es 60 de 100. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
60%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:46:23
Dk har samlet 1 ekspertanmeldelse for Samsung LW26A33W TV 66 cm (26") og bedømmelsen er 60 af 100. Klik nedenfor og brug Dk til at finde bedømmelser, produktpriser og konklusioner.
60%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:46:23
Se har samlat in 1 experttest för Samsung LW26A33W TV-apparat 66 cm (26") och det genomsnittliga betyget är 60 av 100. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
60%
Source Review comments Score
Lesnumeriques.com
Updated:
2016-11-14 22:46:23
Le gros point fort du LW26A33W réside dans son traitement vidéo, très élaboré. Pour le désentrelacement et la mise à l’échelle des signaux, le téléviseur fait appel au fameux DCDi de Faroudja. Il s&r...
Good Le look, Les traitements vidéo élaborés (DCDi DNIe), Les réglages étendus, L’entrée vidéo numérique DVID, La qualité des images (traitement vidéo et contraste).
Bad L’absence d’entrée vidéo YUV.
Bottom line Le LW26A33W offre des prestations techniques et des performances vidéo tenant le haut du pavé. Il s’agit d’un téléviseur LCD à la pointe du progrès, et pourtant pas si cher que ça… A considérer av...
60%
Show all
Customer service details
X