Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung LW20M21C TV 50.8 cm (20")

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LW20M21C
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LW20M21C show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8808979240852
Category TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySamsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38943
This statistic is based on the 87814 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85818 free Open Icecat users.
Info modified on: 18 Feb 2020 09:57:21
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Samsung LW20M21C TV 50.8 cm (20"):
This short summary of the Samsung LW20M21C TV 50.8 cm (20") data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung LW20M21C, 50.8 cm (20"), 640 x 480 pixels, LCD

Long summary description Samsung LW20M21C TV 50.8 cm (20"):
This is an auto-generated long summary of Samsung LW20M21C TV 50.8 cm (20") based on the first three specs of the first five spec groups.

Samsung LW20M21C. Display diagonal: 50.8 cm (20"), Display resolution: 640 x 480 pixels, Display technology: LCD, Display brightness: 450 cd/m², Response time: 25 ms, Contrast ratio (typical): 500:1, Aspect ratio: 4:3. Weight: 8 kg

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
50.8 cm (20")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
640 x 480 pixels
Display technology *
The technology used in the display e.g. plasma, LED.
LCD
Native aspect ratio *
The aspect ratio is the ratio of the width of an image to its height. The native aspect ratio is the one which the projector/display is particularly designed for. Images shown in native aspect ratio will utilize the entire resolution of the display and achieve maximum brightness. Images shown in other than native aspect ratio will always have less resolution and less brightness than images shown in native aspect ratio.
4:3
Display brightness *
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
450 cd/m²
Response time *
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
25 ms
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
500:1
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
4:3
Display
Viewing angle, horizontal
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
160°
Viewing angle, vertical
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
160°
Performance
Teletext
10 pages
Weight & dimensions
Width *
The measurement or extent of something from side to side.
479 mm
Depth *
The distance from the front to the back of something.
75 mm
Height *
The measurement of the product from head to foot or from base to top.
437 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
8 kg
Customer service details
X