Samsung LW17M11C 17" TFT TV 1024x768 MUSE, 43.2 cm (17"), 640 x 480 pixels
Samsung LW17M11C 17" TFT TV 1024x768 MUSE. Display diagonal: 43.2 cm (17"), Display resolution: 640 x 480 pixels, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°