location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung UR59C computer monitor 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD LED Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UR59C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LU32R590CWPXEN
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806094772005
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92040
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 May 2024 17:21:45
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Samsung LU32R590CWPXEN user manual (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung UR59C computer monitor 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD LED Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home 80 cm (31.5") LED VA
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - 60 Hz 4 ms 250 cd/m² 2500:1
  • - Flicker-free technology
  • - G 33 kWh 33.2 W
More>>>
Short summary description Samsung UR59C computer monitor 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD LED Grey:
This short summary of the Samsung UR59C computer monitor 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD LED Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung UR59C, 80 cm (31.5"), 3840 x 2160 pixels, 4K Ultra HD, LED, 4 ms, Grey

Long summary description Samsung UR59C computer monitor 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD LED Grey:
This is an auto-generated long summary of Samsung UR59C computer monitor 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD LED Grey based on the first three specs of the first five spec groups.

Samsung UR59C. Display diagonal: 80 cm (31.5"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Grey

Display
Display diagonal *
80 cm (31.5")
Display resolution *
3840 x 2160 pixels
HD type *
4K Ultra HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
VA
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
4 ms
Screen shape *
Curved
Screen curvature rating
1500R
Supported graphics resolutions
3840 x 2160
Supported video modes
2160p
Contrast ratio (typical) *
2500:1
Dynamic contrast ratio marketing name
Mega Contrast
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
1 billion colours
Viewable size, vertical
69.7 cm
Viewable size diagonal
39.2 cm
sRGB coverage (typical)
103%
NTSC coverage (typical)
73%
Adobe RGB coverage
76%
Display brightness (min)
200 cd/m²
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Flicker-free technology
Yes
Game mode
Yes
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Home
Product colour *
Grey
Ports & interfaces
Built-in USB hub *
No
HDMI *
Yes
HDMI ports quantity
1
HDMI version
2.0
DisplayPorts quantity
1
DisplayPort version
1.2
Audio input
No
Headphone out *
Yes
Headphone outputs
1
Headphone connectivity
3.5 mm
Ergonomics
VESA mounting *
No
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
-1 - 17°
Power
Energy efficiency class (SDR) *
G
Energy efficiency class (HDR) *
Not available
Energy consumption (SDR) per 1000 hours *
33 kWh
Power consumption (typical) *
33.2 W
Power consumption (standby) *
0.5 W
Power consumption (max)
59 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Power supply type
External
Energy efficiency scale
A to G
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Packaging content
Cables included
HDMI
Power adapter included
Yes
Installation CD
Yes
Weight & dimensions
Width (with stand)
712.7 mm
Depth (with stand)
237.9 mm
Height (with stand)
515 mm
Weight (with stand)
5.5 kg
Width (without stand)
712.7 mm
Depth (without stand)
83.6 mm
Height (without stand)
420.9 mm
Weight (without stand)
4.8 kg
Packaging data
Stand type
Simple stand
Package width
795 mm
Package depth
503 mm
Package height
189 mm
Package weight
8.4 kg
Other features
Picture-by-Picture (PbP)
Yes
Samsung Magic Function
Samsung MagicBright, Samsung MagicUpscale
Samsung Eye Saver Mode
Yes
Image size
Yes
Off Timer Plus
Yes
Brand Image Product code Product Stock Price from
Samsung UR59C computer monitor 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD LED Blue Samsung UR59C computer monitor 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD LED Blue
(show image)
LU32R592CWPXEN UR59C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung UJ59 computer monitor 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD LED Black Samsung UJ59 computer monitor 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD LED Black
(show image)
LU32J592UQPXEN UJ59 0.00
(excl. VAT)
0 (incl. VAT)
Samsung UR55 computer monitor 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD LED Grey Samsung UR55 computer monitor 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD LED Grey
(show image)
LU28R552UQPXEN UR55 0.00
(excl. VAT)
0 (incl. VAT)
Samsung UR59C computer monitor 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD LED White Samsung UR59C computer monitor 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD LED White
(show image)
LU32R591CWPXEN UR59C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung ViewFinity S7 S70A LED display 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD Black Samsung ViewFinity S7 S70A LED display 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD Black
(show image)
LS32A700NWPXEN S70A 0.00
(excl. VAT)
0 (incl. VAT)
Samsung ViewFinity S8 S80A computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED Black Samsung ViewFinity S8 S80A computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED Black
(show image)
LS27A800NMPXEN S80A 0.00
(excl. VAT)
0 (incl. VAT)
Samsung UR55 computer monitor 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD LED Grey Samsung UR55 computer monitor 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD LED Grey
(show image)
LU28R550UQPXEN UR55 0.00
(excl. VAT)
0 (incl. VAT)
Samsung UJ59 computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LCD Grey Samsung UJ59 computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LCD Grey
(show image)
LU32J590UQPXEN UJ59 0.00
(excl. VAT)
0 (incl. VAT)
Samsung ViewFinity S7 S70A LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black Samsung ViewFinity S7 S70A LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black
(show image)
LS27A700NWPXEN S70A 0.00
(excl. VAT)
0 (incl. VAT)
Samsung ViewFinity S8 S80A LED display 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LCD Black Samsung ViewFinity S8 S80A LED display 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LCD Black
(show image)
LS32A800NMPXEN S80A 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
France 1 distributor(s)
Sverige 3 distributor(s)
United Kingdom 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 3 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Belgium 1 distributor(s)
Lithuania 1 distributor(s)