location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung T28C570EW LED display 71.1 cm (28") 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T28C570EW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LT28C570EW
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 305275
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung T28C570EW LED display 71.1 cm (28") 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 71.1 cm (28")
  • - Full HD 1920 x 1080 pixels 16:9
  • - 6.5 ms 300 cd/m² 3000:1
  • - 31 W
Long product name Samsung T28C570EW LED display 71.1 cm (28") 1920 x 1080 pixels Full HD Black :
The long product name of Samsung T28C570EW LED display 71.1 cm (28") 1920 x 1080 pixels Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Samsung LT28C570EW. Dimensioni schermo: 711.2 mm (28 "), Tipologia HD: Full HD, Risoluzione: 1920 x 1080 Pixels. Tipo sintonizzatore: Analogico & Digitale, Formato del segnale digitale: DMB-T, DVB-C. Potenza in uscita (RMS): 10 W, Sistema audio: Dolby Dig
More>>>
Short summary description Samsung T28C570EW LED display 71.1 cm (28") 1920 x 1080 pixels Full HD Black:
This short summary of the Samsung T28C570EW LED display 71.1 cm (28") 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung T28C570EW, 71.1 cm (28"), 1920 x 1080 pixels, Full HD, LED, 6.5 ms, Black

Long summary description Samsung T28C570EW LED display 71.1 cm (28") 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of Samsung T28C570EW LED display 71.1 cm (28") 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

Samsung T28C570EW. Display diagonal: 71.1 cm (28"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Response time: 6.5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). USB hub version: 2.0. VESA mounting. Product colour: Black

Display
Display diagonal *
71.1 cm (28")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
6.5 ms
Supported graphics resolutions
1920 x 1080 (HD 1080)
Supported video modes
1080p
Aspect ratio
16:9
Contrast ratio (typical) *
3000:1
Dynamic contrast ratio marketing name
Mega Contrast
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0.323 x 0.323 mm
3D
No
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Number of speakers
2
RMS rated power
10 W
Design
Product colour *
Black
Certification
CE, ISO 9241-307
Ports & interfaces
USB hub version
2.0
USB Type-A downstream ports quantity
1
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity
2
Headphone outputs
1
Headphone connectivity
3.5 mm
HDCP
Yes
Composite video in
1
SCART ports quantity
1
Component video (YPbPr/YCbCr) in
1
Common interface Plus (CI+)
Yes
Mobile High-Definition Link (MHL)
Yes
Network
Wi-Fi
No
Bluetooth
No
Ethernet LAN
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
75 x 75 mm
Cable lock slot *
No
Swivelling
No
Picture-in-Picture
Yes
On Screen Display (OSD)
Yes
Plug and Play
Yes
Electronic Programme Guide (EPG)
Yes
Power
Power consumption (typical) *
31 W
Power consumption (standby) *
0.3 W
Annual energy consumption
43.3 kWh
Packaging content
Cables included
AC, VGA
Remote control included
Yes
Quick start guide
Yes
Weight & dimensions
Width (with stand)
661 mm
Depth (with stand)
200 mm
Height (with stand)
485.1 mm
Width (without stand)
661 mm
Depth (without stand)
44.8 mm
Height (without stand)
387.9 mm
Weight (without stand)
5.5 kg
Packaging data
Package width
743 mm
Package depth
147 mm
Package height
471 mm
Package weight
7.6 kg
Other features
Display
LED
On/off switch
Yes
Screen format adjustments
16:9
Built-in subwoofer
No
Audio system
Dolby Digital Plus/Pulse, SRS TheaterSound, dts Premium Sound 5.1, dts Studio Sound
Digital signal format system
DMB-T, DVB-C
Audio input for DVI
No
Energy efficiency class (old)
A
Source Testseek summary Average rating
Reviews
Updated:
2015-09-11 11:11:03
Uk has collected 1 expert review for Samsung T28C570EW LED display 71.1 cm (28") 1920 x 1080 pixels Full HD Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%