location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung LT24C550NH computer monitor 59.9 cm (23.6") 1366 x 768 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LT24C550NH
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LT24C550NH/ZX
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58986
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 19:05:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung LT24C550NH computer monitor 59.9 cm (23.6") 1366 x 768 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 59.9 cm (23.6")
  • - 1366 x 768 pixels 16:9
  • - 8 ms 250 cd/m² 3000:1
  • - 17.6 W
More>>>
Short summary description Samsung LT24C550NH computer monitor 59.9 cm (23.6") 1366 x 768 pixels Black:
This short summary of the Samsung LT24C550NH computer monitor 59.9 cm (23.6") 1366 x 768 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung LT24C550NH, 59.9 cm (23.6"), 1366 x 768 pixels, LCD, 8 ms, Black

Long summary description Samsung LT24C550NH computer monitor 59.9 cm (23.6") 1366 x 768 pixels Black:
This is an auto-generated long summary of Samsung LT24C550NH computer monitor 59.9 cm (23.6") 1366 x 768 pixels Black based on the first three specs of the first five spec groups.

Samsung LT24C550NH. Display diagonal: 59.9 cm (23.6"), Display resolution: 1366 x 768 pixels. Display: LCD. Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). USB hub version: 2.0. VESA mounting. Product colour: Black

Display
Display diagonal *
59.9 cm (23.6")
Display resolution *
1366 x 768 pixels
Native aspect ratio *
16:9
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
8 ms
Supported graphics resolutions
1366 x 768
Aspect ratio
16:9
Contrast ratio (typical) *
3000:1
Dynamic contrast ratio marketing name
Mega Contrast
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
3D
No
Multimedia
Number of speakers
2
RMS rated power
10 W
Built-in speaker(s) *
Yes
Built-in camera *
No
Design
Product colour *
Black
Ports & interfaces
USB hub version
2.0
USB Type-A downstream ports quantity
1
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity
2
Audio input
Yes
Headphone outputs
1
AC (power) in
Yes
Composite video in
1
RF ports quantity
1
Component video (YPbPr/YCbCr) in
1
Ergonomics
VESA mounting *
Yes
Panel mounting interface
75 x 75 mm
Cable lock slot *
No
Height adjustment *
No
LED indicators
Yes
Power
Power consumption (typical) *
17.6 W
Power consumption (standby) *
0.3 W
Power consumption (max)
35 W
AC input voltage
110 - 120 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (with stand)
567.8 mm
Depth (with stand)
200 mm
Height (with stand)
438.4 mm
Weight (with stand)
4.2 kg
Width (without stand)
567.8 mm
Depth (without stand)
41.8 mm
Height (without stand)
341.3 mm
Weight (without stand)
3.8 kg
Packaging data
Package width
647 mm
Package depth
147 mm
Package height
416 mm
Package weight
6.05 kg
Packaging content
Manual
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Other features
AC adapter included
Yes
Display
LCD
On/off switch
Yes
TV tuner integrated
Yes
Digital signal format system
ATSC
Supported TV bands
DTV
Thin Client
Thin client installed
No
Country Distributor
México 1 distributor(s)