Samsung logo

Samsung T24C550ND LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Grey

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73360
Info modified on:
25 Nov 2022, 10:14:53
Short summary description Samsung T24C550ND LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Grey:

Samsung T24C550ND, 59.9 cm (23.6"), 1920 x 1080 pixels, Full HD, LED, 2 ms, Grey

Long summary description Samsung T24C550ND LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Grey:

Samsung T24C550ND. Display diagonal: 59.9 cm (23.6"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 2 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting. Product colour: Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.