location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SyncMaster 570DX Digital signage flat panel 144.8 cm (57") 600 cd/m² Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SyncMaster 570DX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS57BPHNBF
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104919
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SyncMaster 570DX Digital signage flat panel 144.8 cm (57") 600 cd/m² Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Digital signage flat panel Black
  • - 144.8 cm (57") 1920 x 1080 pixels 600 cd/m²
  • - 8 ms
  • - Built-in speaker(s)
More>>>
Short summary description Samsung SyncMaster 570DX Digital signage flat panel 144.8 cm (57") 600 cd/m² Full HD Black:
This short summary of the Samsung SyncMaster 570DX Digital signage flat panel 144.8 cm (57") 600 cd/m² Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SyncMaster 570DX, Digital signage flat panel, 144.8 cm (57"), 1920 x 1080 pixels

Long summary description Samsung SyncMaster 570DX Digital signage flat panel 144.8 cm (57") 600 cd/m² Full HD Black:
This is an auto-generated long summary of Samsung SyncMaster 570DX Digital signage flat panel 144.8 cm (57") 600 cd/m² Full HD Black based on the first three specs of the first five spec groups.

Samsung SyncMaster 570DX. Product design: Digital signage flat panel. Display diagonal: 144.8 cm (57"), Display resolution: 1920 x 1080 pixels, Display brightness: 600 cd/m², HD type: Full HD. Product colour: Black

Display
Display diagonal *
144.8 cm (57")
Display resolution *
1920 x 1080 pixels
Display brightness *
600 cd/m²
HD type *
Full HD
Response time
8 ms
Contrast ratio (typical)
2000:1
Contrast ratio (dynamic)
5000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Ports & interfaces
HDMI ports quantity *
1
DVI-D ports quantity
1
Composite video in
1
Component video (YPbPr/YCbCr) in
1
Audio
Built-in speaker(s) *
Yes
Design
Product design *
Digital signage flat panel
Product colour *
Black
VESA mounting *
Yes
Performance
TV tuner integrated
No
Power
Power consumption (typical) *
500 W
Power consumption (standby) *
1 W
Computer system
Computer system *
No
Weight & dimensions
Width
1347.5 mm
Depth
130 mm
Height
800 mm
Weight
49.6 kg
Width (with stand)
1347.5 mm
Depth (with stand)
311 mm
Height (with stand)
855 mm
Other features
Aspect ratio
16:9
Cable lock slot
No
Composite sync
Yes
Display
LCD
S-Video inputs quantity
1
Separate H/V sync
Yes
Sync-on-green (SOG)
Yes
Built-in camera
No
Plug and Play
Yes