location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung G97NC computer monitor 139.7 cm (55") 3840 x 2160 pixels 4K Ultra HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Odyssey
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Ark
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G97NC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS55CG97WNUXEN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806094993684
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28560
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Aug 2024 08:55:02
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung G97NC computer monitor 139.7 cm (55") 3840 x 2160 pixels 4K Ultra HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Smart 139.7 cm (55") LED VA
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - 165 Hz 1 ms 600 cd/m² 1000000:1
  • - AMD FreeSync Flicker-free technology
  • - G 80 kWh 80 W
More>>>
Short summary description Samsung G97NC computer monitor 139.7 cm (55") 3840 x 2160 pixels 4K Ultra HD LED Black:
This short summary of the Samsung G97NC computer monitor 139.7 cm (55") 3840 x 2160 pixels 4K Ultra HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung G97NC, 139.7 cm (55"), 3840 x 2160 pixels, 4K Ultra HD, LED, 1 ms, Black

Long summary description Samsung G97NC computer monitor 139.7 cm (55") 3840 x 2160 pixels 4K Ultra HD LED Black:
This is an auto-generated long summary of Samsung G97NC computer monitor 139.7 cm (55") 3840 x 2160 pixels 4K Ultra HD LED Black based on the first three specs of the first five spec groups.

Samsung G97NC. Display diagonal: 139.7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Black

Display
Display diagonal *
139.7 cm (55")
Display resolution *
3840 x 2160 pixels
HD type *
4K Ultra HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
VA
LED backlight
Yes
Backlight type
Mini LED
Touchscreen *
No
Display brightness (typical)
600 cd/m²
Response time
1 ms
Screen shape *
Curved
Screen curvature rating
1000R
Video colour modes
Cinema, Dynamic, Eco, Entertain, Graphic, Standard
Contrast ratio (typical) *
1000000:1
Dynamic contrast ratio marketing name
Mega DCR
Maximum refresh rate *
165 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
1 billion colours
Viewable size, horizontal
121 cm
Viewable size, vertical
68 cm
Display diagonal (metric)
138 cm
Local dimming
Yes
Local dimming zones
1056
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
High Dynamic Range 10+ Gaming (HDR10 Plus Gaming), Neo Quantum HDR
Colour gamut standard
DCI-P3
Colour gamut
95%
Quantum dot color technology
Yes
Performance
AMD FreeSync *
Yes
AMD FreeSync type
FreeSync Premium Pro
Flicker-free technology
Yes
Sound mirroring
Yes
Screen mirroring
Yes
Game mode
Yes
Game features
Super Ultrawide GameView
TV Plus
Yes
SmartThings app support
Yes
Works with Samsung Bixby
Yes
Wireless Dex support
Yes
Tap view
Yes
Virtual assistant
Amazon Alexa & Samsung Bixby
Smart modes
Filmmaker
Universal guide
Yes
Multi View
Yes
Operating system installed
Tizen
Adaptive picture
Yes
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
RMS rated power
60 W
Adaptive Sound Control (ASC)
Yes
Design
Market positioning *
Smart
Product colour *
Black
Colour name
Titan Black
Front bezel colour
Black/Titan
Feet colour
Black
Certification
Windows 10
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
2.0
One connect ports quantity
1
HDMI *
Yes
HDMI ports quantity
3
HDMI version
2.0/2.1
DisplayPorts quantity
1
DisplayPort version
1.4
Ex-Link ports quantity
1
Headphone out *
Yes
Headphone outputs
1
Built-in KVM switch
Yes
HDCP
Yes
HDCP version
2.2
AC (power) in
Yes
Digital audio optical out
1
Network
Wi-Fi
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Bluetooth
Yes
Bluetooth version
5.2
Ethernet LAN
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
200 x 200 mm
Height adjustment *
Yes
Height adjustment
27 cm
Pivot
Yes
Pivot angle
-90 - 90°
Tilt adjustment
Yes
Tilt angle range
-10 - 10°
Power
Energy efficiency class (SDR) *
G
Energy efficiency class (HDR) *
G
Energy consumption (SDR) per 1000 hours *
80 kWh
Energy consumption (HDR) per 1000 hours *
162 kWh
Power consumption (typical) *
80 W
Power consumption (standby) *
0.5 W
Power consumption (max)
140 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Power supply type
Internal
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
1648823
Annual energy consumption
117 kWh
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Packaging content
Stand included
Yes
Cables included
AC, HDMI
Remote control included
Yes
Power cable length
1.5 m
Weight & dimensions
Width (with stand)
1174.8 mm
Depth (with stand)
379 mm
Height (with stand)
1102 mm
Weight (with stand)
41.5 kg
Width (without stand)
1174.8 mm
Depth (without stand)
251.8 mm
Height (without stand)
704.8 mm
Weight (without stand)
21.1 kg
Packaging data
Package width
1362 mm
Package depth
317 mm
Package height
922 mm
Package weight
57.1 kg
Sustainability
Sustainability compliance
Yes
Technical details
Compliance certificates
UL
Other features
Picture-by-Picture (PbP)
Yes
Miracast
Yes
Wireless connection
Yes
Anynet + (HDMI-CEC)
Yes
Smart TV
Yes
Samsung Eye Saver Mode
Yes
Image size
Yes
Smart calibration
Yes
Auto source switch+
Yes
Wireless display
Yes
Factory tunning
Yes
Off Timer Plus
Yes
Gaming Hub/Game Bar
Yes
NFT marketplaces
Nifty Gateway
Workspace
Yes
Factory calibration report
Yes
Virtual AIM point
Yes
Web service
Microsoft 365
My contents
Yes
Brand Image Product code Product Stock Price from
Samsung G97NC computer monitor 139.7 cm (55") 3840 x 2160 pixels 4K Ultra HD LED Black Samsung G97NC computer monitor 139.7 cm (55") 3840 x 2160 pixels 4K Ultra HD LED Black
(show image)
LS55CG970NUXDU G97NC 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S90PC computer monitor 68.6 cm (27") 5120 x 2880 pixels 5K Ultra HD LCD Silver Samsung S90PC computer monitor 68.6 cm (27") 5120 x 2880 pixels 5K Ultra HD LCD Silver
(show image)
LS27C902PAUXEN S90PC 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
Belgium 2 distributor(s)
United Kingdom 1 distributor(s)