Samsung logo

Samsung S Series LS46BHZNB TV 116.8 cm (46") HD Black 700 cd/m²

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35484
Info modified on:
15 Mar 2022, 13:53:52
Short summary description Samsung S Series LS46BHZNB TV 116.8 cm (46") HD Black 700 cd/m²:

Samsung S Series LS46BHZNB, 116.8 cm (46"), 1366 x 768 pixels, HD, LCD, Black

Long summary description Samsung S Series LS46BHZNB TV 116.8 cm (46") HD Black 700 cd/m²:

Samsung S Series LS46BHZNB. Display diagonal: 116.8 cm (46"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 700 cd/m², Response time: 8 ms, Native aspect ratio: 16:9. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.