location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Odyssey G5 G55C computer monitor 81.3 cm (32") 2560 x 1440 pixels Wide Quad HD LCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Odyssey
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Odyssey G5 G55C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS32CG552ELXZX
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9443
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 May 2024 23:18:05
The date of the most recent change of this product data-sheet in Icecat.
Samsung LS32CG552ELXZX user manual (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung Odyssey G5 G55C computer monitor 81.3 cm (32") 2560 x 1440 pixels Wide Quad HD LCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - QHD y HDR10 se unen para ofrecer una imagen cristalina
  • - La frecuencia de actualización de 165 Hz y el tiempo de respuesta de 1 ms (MPRT) hacen que los comandos sean tan rápidos como tus reflejos
  • - AMD FreeSync hace que la acción a gran velocidad se vea fluida
Long product name Samsung Odyssey G5 G55C computer monitor 81.3 cm (32") 2560 x 1440 pixels Wide Quad HD LCD Black :
The long product name of Samsung Odyssey G5 G55C computer monitor 81.3 cm (32") 2560 x 1440 pixels Wide Quad HD LCD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

32" 2560 x 1440, 1000R, 1 ms, 165Hz, DisplayPort, HDMI, USB
More>>>
Samsung Odyssey G5 G55C computer monitor 81.3 cm (32") 2560 x 1440 pixels Wide Quad HD LCD Black:
The official description of Samsung Odyssey G5 G55C computer monitor 81.3 cm (32") 2560 x 1440 pixels Wide Quad HD LCD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Aumenta tu realidad
Resolución QHD

Tu mundo gaming, más real que nunca. Con 1,7 veces la densidad de pixeles de Full HD, la resolución QHD ofrece imágenes increíblemente detalladas y nítidas. Disfruta de una visión más completa con más espacio para disfrutar de toda la acción.

* Imagen con fines ilustrativos.

Desborda tus sentidos
Curvatura 1000R

Las escenas más intensas te envuelven aún más. Experimenta un nuevo nivel de juego más emocionante que cualquier otro. La pantalla 1000R llena tu visión periférica y te sumerge en la piel del personaje.

Reacciona en tiempo real
Frecuencia de actualización de 165 Hz y tiempo de respuesta de 1 ms (MPRT)

Disfruta las escenas a toda velocidad. La frecuencia de actualización de 165 Hz elimina el retraso para que la acción sea más fluida. Ve por los enemigos en cuanto los veas con un tiempo de respuesta de 1 ms (MPRT) para conseguir fotogramas con un desenfoque mínimo.

Mantente sincronizado con la acción
AMD FreeSync

Experiencia de entretenimiento superfluida. AMD Radeon FreeSync™ mantiene sincronizadas la frecuencia de actualización de tu monitor y tu tarjeta gráfica para reducir el desgarro de la imagen. Ve películas y juega sin interrupciones. Incluso las escenas rápidas se ven fluidas y sin interrupciones.

* Imagen con fines ilustrativos.

Encuentra detalles ocultos que otros pasan por alto
HDR10

Gráficos asombrosos con HDR10. Un enorme abanico de tonalidades da vida a las escenas de juego con una intensidad increíble. Descubre los secretos que se esconden en las sombras con negros oscuros y profundos, blancos luminosos y una resolución con un nivel de detalle excepcional.

* Imagen con fines ilustrativos.

Los ojos frescos ganan más
Modo Eye Saver y menos parpadeo de pantalla

Juega durante más tiempo. El Modo Eye Saver minimiza la luz azul para ayudarte a mantener los ojos relajados y cómodos cuando juegas durante mucho tiempo. Odyssey G5 también reduce el molesto y cansado parpadeo de la pantalla, para que puedas concentrarte durante más tiempo con menos distracciones y fatiga visual.

* Imagen con fines ilustrativos.
* 1 ms" significa un milisegundo, que es el intervalo de tiempo de respuesta medio entre 1,00 ms y 1,99 ms truncado a números enteros. * Basado en el MPRT medido en condiciones de prueba internas. Los resultados pueden variar según el contenido y la configuración del monitor (requiere la configuración del "modo extremo"). * El MPRT (tiempo de respuesta de imagen en movimiento) mide el tiempo que tarda un pixel en pasar de un fotograma de imagen a otro (medición del desenfoque de movimiento).

Short summary description Samsung Odyssey G5 G55C computer monitor 81.3 cm (32") 2560 x 1440 pixels Wide Quad HD LCD Black:
This short summary of the Samsung Odyssey G5 G55C computer monitor 81.3 cm (32") 2560 x 1440 pixels Wide Quad HD LCD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Odyssey G5 G55C, 81.3 cm (32"), 2560 x 1440 pixels, Wide Quad HD, LCD, 1 ms, Black

Long summary description Samsung Odyssey G5 G55C computer monitor 81.3 cm (32") 2560 x 1440 pixels Wide Quad HD LCD Black:
This is an auto-generated long summary of Samsung Odyssey G5 G55C computer monitor 81.3 cm (32") 2560 x 1440 pixels Wide Quad HD LCD Black based on the first three specs of the first five spec groups.

Samsung Odyssey G5 G55C. Display diagonal: 81.3 cm (32"), Display resolution: 2560 x 1440 pixels, HD type: Wide Quad HD, Display technology: LCD, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Display
Display diagonal *
81.3 cm (32")
Display resolution *
2560 x 1440 pixels
HD type *
Wide Quad HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
VA
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
1 ms
Screen shape *
Curved
Screen curvature rating
1000R
Contrast ratio (typical) *
2500:1
Maximum refresh rate *
165 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.7 million colours
Viewable size, horizontal
69.7 cm
Viewable size, vertical
39.2 cm
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
High Dynamic Range 10 (HDR10)
Performance
AMD FreeSync *
Yes
Brand specific technologies
Black Equalizer, Eye Saver
Flicker-free technology
Yes
Low input lag
Yes
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Gaming
Product colour *
Black
Feet colour
Black
Ports & interfaces
HDMI *
Yes
HDMI ports quantity
1
Ports & interfaces
HDMI version
2.0
DisplayPorts quantity
1
DisplayPort version
1.2
Headphone out *
Yes
Headphone outputs
1
Headphone connectivity
3.5 mm
HDCP
Yes
HDCP version
2.2
Ergonomics
VESA mounting *
Yes
Panel mounting interface
75 x 75 mm
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
-2 - 18°
Power
Power consumption (max)
59 W
AC input voltage
100 - 240 V
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Packaging content
Power cable length
1.5 m
Weight & dimensions
Width (with stand)
710.1 mm
Depth (with stand)
272.6 mm
Height (with stand)
533.6 mm
Weight (with stand)
5.2 kg
Width (without stand)
710.1 mm
Depth (without stand)
135.9 mm
Height (without stand)
439.4 mm
Weight (without stand)
4.8 kg
Packaging data
Package width
793 mm
Package depth
494 mm
Package height
197 mm
Package weight
7.5 kg
Package type
Box
Country Distributor
México 1 distributor(s)