location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Odyssey LS27CG552EEXXY computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Odyssey
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LS27CG552EEXXY
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS27CG552EEXXY
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4418
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 May 2024 08:41:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung Odyssey LS27CG552EEXXY computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - QHD and HDR10 for detailed picture quality
  • - The 165Hz Refresh rate and 1ms Response time (MPRT)
  • - AMD FreeSync for virtually seamless hyper-fast action
Long product name Samsung Odyssey LS27CG552EEXXY computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black :
The long product name of Samsung Odyssey LS27CG552EEXXY computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

27'' QHD, 1000R, 16:9, 2560 x 1440, HDR10, 16.7M, 616.6 x 477.4 x 272.6 mm, 4.1 kg
More>>>
Samsung Odyssey LS27CG552EEXXY computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black:
The official description of Samsung Odyssey LS27CG552EEXXY computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

QHD Resolution
​Packing in 1.7 times the pixel density of Full HD, QHD resolution boasts incredibly detailed, pin-sharp images. Experience a full view with more space to take in all the action.

1000R Curvature
Vivid scenes wrap tightly around you. Experience the next level of heart-pounding gaming. The 1000R display fills your peripheral vision and draws you into the character's shoes.

165Hz Refresh Rate and 1ms Response Time (MPRT)
Speed through scenes. 165Hz Refresh rate helps eliminate lag for exhilarating gameplay with ultra-smooth action. Jump on enemies right when you see them with a 1ms Response time (MPRT) for frames with minimal blur.

AMD FreeSync
Superfluid entertainment experience. AMD Radeon FreeSync™ keeps your monitor and graphics card Refresh rate in sync to reduce image tearing. Watch movies and play games without interruptions. Even fast scenes look seamless and smooth.

HDR10
Awe-inspiring graphics with HDR10. A kaleidoscope of shades brings game scenes to life with incredible vibrancy. Uncover the secrets hiding in the shadows with deep dark blacks, luminous whites, and outstandingly detailed resolution.

Eye Saver Mode & Minimal Screen Flickering
Play for longer. Eye Saver Mode minimises blue light to help keep your eyes relaxed and comfortable when gaming for extended periods. The Odyssey G5 also reduces irritating and tiring screen flicker, so you can focus with less distraction and eye strain.

Short summary description Samsung Odyssey LS27CG552EEXXY computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black:
This short summary of the Samsung Odyssey LS27CG552EEXXY computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Odyssey LS27CG552EEXXY, 68.6 cm (27"), 2560 x 1440 pixels, Quad HD, LED, 1 ms, Black

Long summary description Samsung Odyssey LS27CG552EEXXY computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black:
This is an auto-generated long summary of Samsung Odyssey LS27CG552EEXXY computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black based on the first three specs of the first five spec groups.

Samsung Odyssey LS27CG552EEXXY. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Display
Display diagonal *
68.6 cm (27")
Display resolution *
2560 x 1440 pixels
HD type *
Quad HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
VA
Backlight type
LED
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
1 ms
Screen shape *
Curved
Screen curvature rating
1000R
Contrast ratio (typical) *
2500:1
Dynamic contrast ratio marketing name
Mega DCR
Maximum refresh rate *
165 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.7 million colours
Display diagonal (metric)
68 cm
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
High Dynamic Range 10 (HDR10)
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
Yes
Flicker-free technology
Yes
Low input lag
Yes
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Built-in microphone
No
Design
Market positioning *
Gaming
Product colour *
Black
Ports & interfaces
Built-in USB hub *
No
HDMI *
Yes
HDMI ports quantity
1
HDMI version
2.0
Ports & interfaces
DisplayPorts quantity
1
DisplayPort version
1.2
Headphone out *
Yes
HDCP
Yes
HDCP version
2.2
Ergonomics
VESA mounting *
Yes
Panel mounting interface
75 x 75 mm
Wall mountable
Yes
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
-2 - 18°
Picture-in-Picture
No
On Screen Display (OSD)
Yes
Power
Power consumption (standby) *
0.5 W
Power consumption (max)
40 W
AC input voltage
100 - 240 V
Power supply type
External
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Packaging content
Cables included
DisplayPort, HDMI
Power cable length
1.5 m
Weight & dimensions
Width (with stand)
616.6 mm
Depth (with stand)
272.6 mm
Height (with stand)
477.4 mm
Weight (with stand)
4.1 kg
Width (without stand)
614.6 mm
Depth (without stand)
120 mm
Height (without stand)
382.8 mm
Weight (without stand)
3.7 kg
Packaging data
Package width
679 mm
Package depth
438 mm
Package height
188 mm
Package weight
6 kg
Package type
Box