location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung S27A650D computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S27A650D
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS27A650DE
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 171699
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung S27A650D computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 68.6 cm (27")
  • - Full HD 1920 x 1080 pixels 16:9
  • - 3 ms 300 cd/m² 5000:1
  • - 42 W
More>>>
Short summary description Samsung S27A650D computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD Black:
This short summary of the Samsung S27A650D computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung S27A650D, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 3 ms, Black

Long summary description Samsung S27A650D computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of Samsung S27A650D computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

Samsung S27A650D. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Response time: 3 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product colour: Black

Display
Display diagonal *
68.6 cm (27")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
3 ms
Supported graphics resolutions
1920 x 1080 (HD 1080)
Aspect ratio
16:9
Contrast ratio (typical) *
5000:1
Dynamic contrast ratio marketing name
Mega Contrast
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
Viewable size, horizontal
59.8 cm
Viewable size, vertical
33.6 cm
Multimedia
Built-in camera *
No
Design
Product colour *
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
HDMI *
No
DisplayPorts quantity
1
Common interface Plus (CI+)
No
Common interface (CI)
No
Card reader integrated
No
Compatible memory cards
Not supported
Network
Wi-Fi
No
Bluetooth
No
Ethernet LAN
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100, 200 x 100 mm
Cable lock slot *
No
Ergonomics
Height adjustment *
Yes
Swivelling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-5 - 22°
Cable length
1.5 m
Power
Power consumption (typical) *
42 W
Power consumption (standby) *
0.4 W
AC input voltage
100 - 240 V
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Packaging content
Cables included
VGA
Quick start guide
Yes
Manual
Yes
Weight & dimensions
Width (with stand)
642.5 mm
Depth (with stand)
224.5 mm
Height (with stand)
466 mm
Weight (with stand)
6.3 kg
Width (without stand)
642.5 mm
Height (without stand)
390 mm
Weight (without stand)
4.2 kg
Packaging data
Package width
725 mm
Package depth
187 mm
Package height
472 mm
Package weight
9.2 kg
Thin Client
Thin client installed
No
Other features
Display
LED
Swivel webcam
No
TV tuner integrated
No
Number of products included
1 pc(s)
USB powered
No