Samsung logo

Samsung S24C300B LED display 61 cm (24") 1920 x 1080 pixels Full HD Black, Red

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
137430
Info modified on:
22 Aug 2022, 16:24:38
Short summary description Samsung S24C300B LED display 61 cm (24") 1920 x 1080 pixels Full HD Black, Red:

Samsung S24C300B, 61 cm (24"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black, Red

Long summary description Samsung S24C300B LED display 61 cm (24") 1920 x 1080 pixels Full HD Black, Red:

Samsung S24C300B. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black, Red

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.