location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung 2333HD computer monitor 58.4 cm (23") 1920 x 1080 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2333HD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS23CFFVKF
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102581
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung 2333HD computer monitor 58.4 cm (23") 1920 x 1080 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 58.4 cm (23")
  • - 1920 x 1080 pixels
  • - 5 ms 300 cd/m² 1000:1
  • - 55 W
Long product name Samsung 2333HD computer monitor 58.4 cm (23") 1920 x 1080 pixels Black :
The long product name of Samsung 2333HD computer monitor 58.4 cm (23") 1920 x 1080 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2333HD, a-si TFT/TN, 23", 5 ms, 1920 x 1080 Pixel, 300 cd/m², 10000:1, 16,7 Mio., 55 W
More>>>
Samsung 2333HD computer monitor 58.4 cm (23") 1920 x 1080 pixels Black:
The official description of Samsung 2333HD computer monitor 58.4 cm (23") 1920 x 1080 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

We designed the 2333HD monitor to be used as a monitor or as an HDTV. Its built-in digital tuner and 16:9 format let you watch your favorite shows and Blu-ray DVD’s in stunning high definition, while the custom key gives you instant access to optimizing your display. Plus it’s sleek, graceful curves and beautiful design on the black bezel gives you something to look at even when you’re not using it. Flexible and stylish, the SAMSUNG 2333HD is much more than a monitor, it’s also an HDTV.
- The 2333HD features a built-in digital TV tuner, so you can use it as an HDTV to watch all of your favorite shows. And its 16:9 format is the ideal ratio for your DVDs and movies. That means a better view without any letter boxing.
- The programmable custom key gives you instant one-touch access to optimize your display. MagicBright³ automatically optimizes brightness, contrast, and gamma correction. MagicColor enhances color either overall or for natural skin tones. Color Effect lets you view images in grayscale, green, aqua or sepia. And image size lets you properly view either 5:4 or 4:3 content on the widescreen without any distortion.
- The 2333HD features 1920 x 1080 full high definition resolution, giving you full HD picture resolution.
- With two HDMI connections you can easily connect your game console, Blu-ray player, camcorder and home theater to the monitor.
- This monitor looks just as good from the front as it does from the back. It showcases sleek curves all over, a glossy bezel and a unique design on the back. Elegant and stylish, you’ll want to use it in every room of your home.

Short summary description Samsung 2333HD computer monitor 58.4 cm (23") 1920 x 1080 pixels Black:
This short summary of the Samsung 2333HD computer monitor 58.4 cm (23") 1920 x 1080 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung 2333HD, 58.4 cm (23"), 1920 x 1080 pixels, 5 ms, Black

Long summary description Samsung 2333HD computer monitor 58.4 cm (23") 1920 x 1080 pixels Black:
This is an auto-generated long summary of Samsung 2333HD computer monitor 58.4 cm (23") 1920 x 1080 pixels Black based on the first three specs of the first five spec groups.

Samsung 2333HD. Display diagonal: 58.4 cm (23"), Display resolution: 1920 x 1080 pixels, Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: Black

Display
Display diagonal *
58.4 cm (23")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time *
5 ms
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
10000:1
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Separate H/V sync
Yes
Composite sync
Yes
Performance
Mac operating systems supported
Yes
Multimedia
Built-in camera *
No
Design
Product colour *
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
HDMI ports quantity
1
Headphone outputs
2
Ports & interfaces
SCART ports quantity
1
Digital audio optical out
1
Ergonomics
Panel mounting interface
100 x 100 mm
Plug and Play
Yes
Power
Power consumption (typical) *
55 W
Power consumption (standby) *
2 W
Weight & dimensions
Width (with stand)
558 mm
Depth (with stand)
219 mm
Height (with stand)
415 mm
Width (without stand)
558 mm
Depth (without stand)
74 mm
Height (without stand)
364 mm
Weight (without stand)
6.1 kg
Packaging data
Package weight
7.95 kg
Sustainability
Sustainability certificates
ENERGY STAR
Other features
TV tuner integrated
Yes
Package dimensions (WxDxH)
631 x 141 x 434 mm
Certification
CE, ISO 13406/2, CE
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:48:31
Uk has collected 7 expert reviews for Samsung 2333HD computer monitor 58.4 cm (23") 1920 x 1080 pixels Black and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
goodgearguide.com.au
Updated:
2016-11-14 22:48:31
The Samsung SyncMaster 2333HD is a 23in, Full HD (1920x1080) monitor boasting HDMI input and a 16:9 aspect ratio. It also comes with a built-in TV tuner, so it's ideal for use in a bedroom or as an inexpensive secondary television.The Samsung SyncMaster 2333HD is very similar to the SyncMaster 2333SW — it uses the same panel and has an almost identical design. A glossy black bezel with a clear extruded plastic edge running along its base gives it a distinctive look, and the bright blue light...
Good Built-in TV tuner with EPG, stylish design, dual HDMI ports, accurate colour and rich blacks, preview feature...
Bad Glossy bezel reflects light, awkward controls, strange ball connection, slight motion lag when watching TV, viewing angles aren’t great...
Bottom line The Samsung SyncMaster 2333HD is a competent if not outstanding LCD monitor, and the included TV tuner may push it over the line for many potential buyers...
75%
pcadvisor.co.uk
Updated:
2016-11-14 22:48:31
Product Code: LS23CFVKF/EN The Samsung SyncMaster 2333HD is a 23in, Full HD (1920x1080) monitor boasting HDMI input and a 16:9 aspect ratio. It also comes with a built-in TV tuner, so it's ideal for use in a bedroom or as an inexpensive secondary tel...
Bottom line The Samsung SyncMaster 2333HD is a competent if not outstanding LCD monitor, and the included TV tuner may push it over the line for many potential buyers. Ross Catanzariti, PCWorld.idg.com.au...
70%
devhardware.com
Updated:
2016-11-14 22:48:31
Although the Samsung 2333HD is lacking in terms of ergonomics, it is a solid all-around monitor. Its connectivity is excellent, the design is attractive, it has a TV tuner, and it offers good performance, making it a monitor worth purchasing.
0%
techworld.com
Updated:
2016-11-14 22:48:31
The Samsung SyncMaster 2333HD is very similar to the SyncMaster 2333SW - it uses the same panel and has an almost identical design. A glossy black bezel with a clear extruded plastic edge running along its base gives it a distinctive look, and the bri...
Bottom line The Samsung SyncMaster 2333HD is a competent if not outstanding LCD monitor, and the included TV tuner may push it over the line for many potential buyers...
0%