location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung S22E650D LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S22E650D
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS22E65UDSG
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 187684
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:49:48
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Samsung LS22E65UDSG user manual (6.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung S22E650D LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 54.6 cm (21.5") LED PLS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 4 ms 250 cd/m² 1000:1
  • - Flicker-free technology
  • - 22 W
Long product name Samsung S22E650D LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black :
The long product name of Samsung S22E650D LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

21.5" PLS LED, 1920 x 1080, 16:9, 250 cd/m2, 1000:1, 4 ms, VGA, DVI, Display Port, USB x 2
More>>>
Samsung S22E650D LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:
The official description of Samsung S22E650D LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Environmentally Friendly
With approximately 30% recycled plastic, less than 0.005W off-mode power consumption, Eco features to reduce power consumption when the monitor is in use and fully recyclable packaging, this is the perfect monitor for the environmentally-conscious business.

Impressive Picture Quality
The LED-backlit LCD screen delivers sharp, bright and beautiful images. Mega infinity dynamic contrast ratio helps to ensure subtle detail even in the lights and darks, and MagicAngle technology delivers quality color even when viewed off-angle.

Slim Design That Fits Any Desk
The sleek, stylish design and low profile stand take up less desk space and contribute to a cleaner-looking office. The built-in cable management feature also adds to a clutter-free work environment.

Ergonomic, Adjustable Stand
The monitor swivels, tilts, pivots and is height-adjustable. And since it is VESA compatible, installation on a wall or separate mounting arms is easy.

Fast, Easy Connectivity
VGA, Display Port, DVI and a 2xUSB hub interface provide flexibility in high-speed connectivity. So whatever devices your employees need to connect today or in the future, this monitor keeps everyone’s options open.

Option to Add Rich Stereo Sound
Add stereo sound to your business monitor without taking up any additional desk space. The SPU10 speaker bar accessory features RMS output power of 2.5W and delivers full-range sound. So you can improve the quality of multimedia presentations, streaming videos or web-based seminars.

Short summary description Samsung S22E650D LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:
This short summary of the Samsung S22E650D LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung S22E650D, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, 4 ms, Black

Long summary description Samsung S22E650D LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of Samsung S22E650D LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

Samsung S22E650D. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Black

Display
Display diagonal *
54.6 cm (21.5")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
PLS
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
4 ms
Display surface
Matt
Screen shape *
Flat
Supported graphics resolutions
1920 x 1080 (HD 1080)
Contrast ratio (typical) *
1000:1
Dynamic contrast ratio marketing name
Mega Contrast
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
Pixel pitch
0.24825 x 0.24825 mm
Colour gamut
72%
Display brightness (min)
200 cd/m²
3D
No
Peak luminance ratio
98%
Performance
Flicker-free technology
Yes
Game mode
Yes
Windows operating systems supported
Yes
Multimedia
Built-in camera *
No
Design
Product colour *
Black
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
2.0
Number of upstream ports
2
VGA (D-Sub) ports quantity
1
DVI port
Yes
DisplayPorts quantity
1
Network
Wi-Fi
No
Bluetooth
No
Ethernet LAN
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
No
Height adjustment *
Yes
Height adjustment
13 cm
Pivot
Yes
Pivot angle
-1 - 95°
Ergonomics
Swivelling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-3 - 25°
Plug and Play
Yes
LED indicators
Power
Power
Power consumption (typical) *
22 W
Power consumption (standby) *
0.005 W
Power consumption (max)
25 W
Power consumption (off)
0.005 W
AC input voltage
100 - 240 V
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Packaging content
Stand included
Yes
Cables included
DVI, DisplayPort
Quick start guide
Yes
Power cable length
1.5 m
Weight & dimensions
Width (with stand)
505.5 mm
Depth (with stand)
211 mm
Height (with stand)
355.6 mm
Weight (with stand)
4.87 kg
Width (without stand)
505.5 mm
Depth (without stand)
55.9 mm
Height (without stand)
302.3 mm
Weight (without stand)
3.27 kg
Packaging data
Package width
576.6 mm
Package depth
375.9 mm
Package height
185 mm
Package weight
6.16 kg
User Guide on CD-ROM
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Recycling data
Recyclable material
30%
Thin Client
Thin client installed
No
Other features
Display
LED
On/off switch
Yes
Power consumption (DPMS)
0.3 W
TV tuner integrated
No
Samsung Magic Function
MagicUpscale, MagicBright, MagicRotation
Active display area (W x H)
521.28 x 293.22 mm
No flickering
Yes
Samsung Eye Saver Mode
Yes
On/Off timer
Yes
Brand Image Product code Product Stock Price from
Samsung S22E450B LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black Samsung S22E450B LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black
(show image)
LS22E45KBSV S22E450B 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S22E450F LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black Samsung S22E450F LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black
(show image)
LS22E45UFS S22E450F 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S22E450M LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black Samsung S22E450M LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black
(show image)
LS22E45KMSV S22E450M 0.00
(excl. VAT)
0 (incl. VAT)