Samsung logo

Samsung SM225MD computer monitor 55.9 cm (22") 1680 x 1050 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52499
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung SM225MD computer monitor 55.9 cm (22") 1680 x 1050 pixels Black:

Samsung SM225MD, 55.9 cm (22"), 1680 x 1050 pixels, 5 ms, Black

Long summary description Samsung SM225MD computer monitor 55.9 cm (22") 1680 x 1050 pixels Black:

Samsung SM225MD. Display diagonal: 55.9 cm (22"), Display resolution: 1680 x 1050 pixels, Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.