location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung P2070 computer monitor 50.8 cm (20") 1600 x 900 pixels Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P2070
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS20EFHKFV/XY
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72220
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung P2070 computer monitor 50.8 cm (20") 1600 x 900 pixels Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 50.8 cm (20")
  • - 1600 x 900 pixels 16:9
  • - 2 ms 250 cd/m² 1000:1
  • - 26 W
Long product name Samsung P2070 computer monitor 50.8 cm (20") 1600 x 900 pixels Grey :
The long product name of Samsung P2070 computer monitor 50.8 cm (20") 1600 x 900 pixels Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

P2070 – 20-inch wide, ultra-slim LCD monitor, 1600 x 900, 50000:1 (dynamic ), 1000:1 (typical), 16:9, 2ms, 250 cd/m^2, 16.7M, 1 x DVI-D, 3.3kg, charcoal grey
More>>>
Samsung P2070 computer monitor 50.8 cm (20") 1600 x 900 pixels Grey:
The official description of Samsung P2070 computer monitor 50.8 cm (20") 1600 x 900 pixels Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This LCD monitor is absolutely stunning for a reason. You'll be amazed at its beautiful Crystal Design and crystal clear neck with ultra-slim dimensions. And starlight touch controls add to its sophisticated look. Plus with a dynamic contrast ratio of 50,000:1 and 2ms response time you'll enjoy sharp images that are virtually blur-free. This Samsung monitor gives you something beautiful to stare at, whether it's turned on or not.

dynamic contrast ratio
The contrast between light and dark colours on the screen is what makes images stand out. The bigger the difference between light and dark, the more vibrant images will appear. With an amazing dynamic contrast ratio of 50000:1 you'll enjoy sharp image quality that's sure to catch your eye.

energy saving
The P2070 uses up to 33% less power than the previous equivalent model.

starlight touch controls
Apply a gentle touch to any of the buttons and they light up. After a few moments of inactivity they disappear for a clean look.

and more
The P2070 is VOC (Volatile Organic Compounds) free. This model requires less resources to pack and transport due to its ultra slim design.

response time
Response time refers to how long it takes pixels to turn from completely white to black and back again. The lower the milliseconds (ms), the faster the response time is. A fast 2ms response time virtually eliminates any blurring, making this monitor perfect for enjoying video games and all of your digital entertainment.

ultra slim design
Our ultra-slim monitor is a stunning addition to any room. It's finely crafted from its crystal clear neck to its clean, black silhouette. The high-gloss bezel changes colour with the room's light. Turn it on, and the on / off button disappears. And with a screen depth of only 30mm, it can be placed anywhere. Plus, Crystal Design adds a touch of unique style to its surroundings with a hint of colour infused into the bezel.

Short summary description Samsung P2070 computer monitor 50.8 cm (20") 1600 x 900 pixels Grey:
This short summary of the Samsung P2070 computer monitor 50.8 cm (20") 1600 x 900 pixels Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung P2070, 50.8 cm (20"), 1600 x 900 pixels, LCD, 2 ms, Grey

Long summary description Samsung P2070 computer monitor 50.8 cm (20") 1600 x 900 pixels Grey:
This is an auto-generated long summary of Samsung P2070 computer monitor 50.8 cm (20") 1600 x 900 pixels Grey based on the first three specs of the first five spec groups.

Samsung P2070. Display diagonal: 50.8 cm (20"), Display resolution: 1600 x 900 pixels. Display: LCD. Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Grey

Display
Display diagonal *
50.8 cm (20")
Display resolution *
1600 x 900 pixels
Native aspect ratio *
16:9
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
2 ms
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Performance
Mac operating systems supported
Yes
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product colour *
Grey
Ports & interfaces
DVI-D ports quantity
1
Ergonomics
Plug and Play
Yes
LED indicators
Stand-by
Power
Power consumption (typical) *
26 W
Power consumption (standby) *
1 W
Weight & dimensions
Width (without stand)
500 mm
Depth (without stand)
190 mm
Height (without stand)
382 mm
Weight (without stand)
3.3 kg
Other features
Display
LCD
TV tuner integrated
No
Special features
MagicBright3, Off timer, Image Size Colour Effect, Customised key, MagicWizard & MagicTune with AssetManagement, Windows Vista Premium, Safe Mode (DownScaling in UXGA)
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:57:44
Uk has collected 4 expert reviews for Samsung P2070 computer monitor 50.8 cm (20") 1600 x 900 pixels Grey and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
techradar.com
Updated:
2017-03-01 08:57:44
At 20 inches in size, the Samsung SyncMaster P2070 is diminutive compared to common 24" beasts, but with its high-gloss black design and use of clear plastic on the stand and bezel surround, this is clearly not a monitor to be ignored. Its an attracti...
Good Great looking, Good pictures...
Bad Narrow viewing angle, No adjustability...
70%
xbitlabs.com
Updated:
2017-03-01 08:57:44
Every model from the new Samsung Touch of Color series leaves a highly positive impression with their beautiful exterior, good ergonomics and neat setup. All of this makes them a good choice as all-purpose monitors for home. It is the...
0%
silentpcreview.com
Updated:
2017-03-01 08:57:44
Samsung's advantage is style, a better out-of-the-box color calibration (if you discount the odd color shift above and below 90°), and, if you watch movies on your PC, its 16:9 aspect ratio. Its relatively efficient power performance doesn't hurt either, though...
0%