Samsung logo

Samsung SyncMaster 932B, White computer monitor 48.3 cm (19") 1280 x 1024 pixels

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115996
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung SyncMaster 932B, White computer monitor 48.3 cm (19") 1280 x 1024 pixels:

Samsung SyncMaster 932B, White, 48.3 cm (19"), 1280 x 1024 pixels, LCD, 5 ms, White

Long summary description Samsung SyncMaster 932B, White computer monitor 48.3 cm (19") 1280 x 1024 pixels:

Samsung SyncMaster 932B, White. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.