location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SM943N computer monitor 48.3 cm (19") 1280 x 1024 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SM943N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS19MYAKBD
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35407
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:34:47
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung SM943N computer monitor 48.3 cm (19") 1280 x 1024 pixels Black :
The long product name of Samsung SM943N computer monitor 48.3 cm (19") 1280 x 1024 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SM943N, 19", LCD-TFT, 8000:1, 1000:1, 1280x1024, Black
More>>>
Samsung SM943N computer monitor 48.3 cm (19") 1280 x 1024 pixels Black:
The official description of Samsung SM943N computer monitor 48.3 cm (19") 1280 x 1024 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

MagicSpeed (5ms)
The monitor supports fast response time to reduce blurring images.
MagicBright3
MagicBright3 provides an optimal combination setting for the various contents in the user's working environment. The user can easily control the OSD with a mouse.
Wall and Arm Mount Design
VESA wall-mount compatible design providing maximum functionality and flexibility.
Designed to meet VESA standards to accommodate any environment whether on a desk, on the wall or in any position with an arm mount.
MagicTune
Control each OSD with a mouse.
MagicTune software provides a convenient software OSD interface. Enhanced OSD GUI improves interaction with the user and understanding of functions.
Innovative Power Saving
DPMS (Digital Power Management System) intelligently monitors the conditions of the display use and uses less than 1W in stand-by mode. The SM943N is economically and ecologically friendly.

Short summary description Samsung SM943N computer monitor 48.3 cm (19") 1280 x 1024 pixels Black:
This short summary of the Samsung SM943N computer monitor 48.3 cm (19") 1280 x 1024 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SM943N, 48.3 cm (19"), 1280 x 1024 pixels, 5 ms, Black

Long summary description Samsung SM943N computer monitor 48.3 cm (19") 1280 x 1024 pixels Black:
This is an auto-generated long summary of Samsung SM943N computer monitor 48.3 cm (19") 1280 x 1024 pixels Black based on the first three specs of the first five spec groups.

Samsung SM943N. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels, Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Display
Display diagonal *
48.3 cm (19")
Display resolution *
1280 x 1024 pixels
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time *
5 ms
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
8000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Sync-on-green (SOG)
Yes
Colour gamut standard
sRGB
Separate H/V sync
Yes
Composite sync
Yes
Performance
Mac operating systems supported
Yes
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product colour *
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
HDCP
No
Ergonomics
Panel mounting interface
75 x 75 mm
Plug and Play
Yes
LED indicators
Stand-by
Power
Power consumption (typical) *
34 W
Power consumption (standby) *
1 W
Weight & dimensions
Width (with stand)
406 mm
Depth (with stand)
190 mm
Height (with stand)
380 mm
Width (without stand)
406 mm
Depth (without stand)
64 mm
Height (without stand)
355 mm
Weight (without stand)
4.85 kg
Packaging content
Quick start guide
Yes
Manual
Yes
Other features
Compatibility
TCO'03
TV tuner integrated
No