Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung E1920NR 48.3 cm (19") 1280 x 1024 pixels Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E1920NR
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS19CLASBUEN
Category
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySamsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26579
This statistic is based on the 95107 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 92905 free Open Icecat users.
Info modified on: 12 Oct 2020 09:13:15
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung E1920NR 48.3 cm (19") 1280 x 1024 pixels Black :
The short editorial description of Samsung E1920NR 48.3 cm (19") 1280 x 1024 pixels Black

E1920NR, 19", LCD-TFT, 50000:1, 1000:1, 1280x1024, Black
More>>>
Samsung E1920NR 48.3 cm (19") 1280 x 1024 pixels Black:
The official marketing text of Samsung E1920NR 48.3 cm (19") 1280 x 1024 pixels Black as supplied by the manufacturer

High Dynamic Contrast Ratio
The high dynamic contrast ratio of the E1920NR creates deeper, more dramatic dark tones and brighter more striking light tones. Now you can enjoy images that echo reality with rich, vivid color and brilliant natural intensity. When it comes down to the details, conventional monitors simply pale in comparison.
Razor Sharp Motion Graphics
With a response time of 5 ms, you can be sure that your monitor will perform perfectly, even in the fastest moving scenes. This stunning, seamless motion imaging presents movies, games, and internet streamed content with precision and without the motion judder, blurring, and ghosting that can occur on a slower monitor, allowing you to enjoy a completely immersive viewing experience.
MagicEco Feature
MagicEco allows you to work at 100%, 75% or 50% brightness, to reduce energy usage. Low power consumption technology reduces energy use and energy bills even further. Take the effort out of saving energy and take control with MagicEco.
MagicAngle Technology
Love to watch movies lying down or while you’re cooking dinner? The Samsung's MagicAngle uses 5-step angle management to deliver crisp images and bold color from every direction. So whether your view is from above, below or from the side, images stay the same.

Short summary description Samsung E1920NR 48.3 cm (19") 1280 x 1024 pixels Black:
This short summary of the Samsung E1920NR 48.3 cm (19") 1280 x 1024 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung E1920NR, 48.3 cm (19"), 1280 x 1024 pixels, 5 ms, Black

Long summary description Samsung E1920NR 48.3 cm (19") 1280 x 1024 pixels Black:
This is an auto-generated long summary of Samsung E1920NR 48.3 cm (19") 1280 x 1024 pixels Black based on the first three specs of the first five spec groups.

Samsung E1920NR. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels, Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
48.3 cm (19")
Display brightness (typical) *
Display brightness, measured by its Luminance, presented as a figure in candela per square meter (cd/m2). Typical brightness ratings for monitors range from 250 to 350 cd/m2 with a target value of between 80 to 120 cd/m2 being suitable for most displays in a normal viewing environment.
250 cd/m²
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 1024 pixels
Response time *
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
5 ms
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
1000:1
Contrast ratio (dynamic)
A property of a display system, defined as the ratio of the luminance of the brightest color (white) to that of the darkest color (black) that the system is capable of producing.
50000:1
Viewing angle, horizontal *
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
170°
Viewing angle, vertical *
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
160°
Separate H/V sync
Device has separate horizontal and vertical synchronization.
Yes
Composite sync
Combines horizontal and vertical synchronization onto one pair of wires. When used in RGB connections, four separate signals are sent (Red, Green, Blue, Sync).
Yes
Sync-on-green (SOG)
Combines composite sync with the green signal in RGB. Only three signals are sent (Red, Green with Sync, Blue).
Yes
RGB colour space
sRGB
Performance
Mac operating systems supported
Mac operating systems e.g. OS X can be used with the device.
Yes
Compatibility
The other products, software and hardware this product can be used with.
TCO'5.0 / TCO'03
Multimedia
Built-in speaker(s) *
The device contains speaker(s) to produce sound.
No
Built-in camera *
The product has an integrated camera.
No
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Ports & interfaces
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
HDCP
High-bandwidth Digital Content Protection (HDCP) is a form of digital copy protection to prevent copying of digital audio and video content as it travels across connections.
No
Ergonomics
Panel mounting interface
The product can be used wih VESA mounting interfaces.
75 x 75 mm
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
LED indicators
Stand-by
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
22 W
Power consumption (standby) *
The amount of electricity that is consumed when the product is on standby.
0.3 W
Weight & dimensions
Width *
The measurement or extent of something from side to side.
417 mm
Depth *
The distance from the front to the back of something.
66 mm
Height *
The measurement of the product from head to foot or from base to top.
345 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
4.2 kg
Width (with stand)
417 mm
Depth (with stand)
180 mm
Height (with stand)
426 mm
Packaging data
Quick start guide
Instructions, either online, as a computer program or in paper form, to allow you to set up and start using the product quickly.
Yes
Other features
TV tuner integrated
Device has an in-built TV tuner.
No
Manual
Yes