Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung S19B220NW 19" TN+Film Black computer monitor

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S19B220NW
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS19B220NW
Category
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 12 Apr 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 22720
This statistic is based on the 77116 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 12-04-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 75334 free Open Icecat users .
Info modified on: 14 Apr 2018 15:58:47
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Samsung S19B220NW 19" TN+Film Black computer monitor:
This short summary of the Samsung S19B220NW 19" TN+Film Black computer monitor data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung S19B220NW, 48.3 cm (19"), 1440 x 900 pixels, LED, 5 ms, 250 cd/m², Black

Long summary description Samsung S19B220NW 19" TN+Film Black computer monitor:
This is an auto-generated long summary of Samsung S19B220NW 19" TN+Film Black computer monitor based on the first three specs of the first five spec groups.

Samsung S19B220NW. Display diagonal: 48.3 cm (19"), Display resolution: 1440 x 900 pixels, Display technology: TN+Film, Display: LED, Response time: 5 ms, Display brightness: 250 cd/m², Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Energy Star certified. Colour of product: Black

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
48.3 cm (19")
Display brightness *
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
250 cd/m²
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1440 x 900 pixels
Response time *
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
5 ms
Display *
The description of display that can includes display type, resolution, size etc.
LED
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Not supported
Display technology *
The technology used in the display e.g. plasma, LED.
TN+Film
Supported graphics resolutions *
The graphic resolutions that can be displayed by the device. The graphic resolution describes the width and height dimensions of a display, such as a computer monitor, measured in pixels.
1440 x 900 (WXGA+)
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
1000:1
Viewing angle, horizontal *
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
170°
Viewing angle, vertical *
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
160°
Display number of colours *
16.78 million colours
Native aspect ratio *
The aspect ratio is the ratio of the width of an image to its height. The native aspect ratio is the one which the projector/display is particularly designed for. Images shown in native aspect ratio will utilize the entire resolution of the display and achieve maximum brightness. Images shown in other than native aspect ratio will always have less resolution and less brightness than images shown in native aspect ratio.
16:10
3D *
The device can be used with 3D technology.
No
Dynamic contrast ratio marketing name
Mega Contrast
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:10
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.2835 x 0.2835 mm
Multimedia
Built-in speaker(s) *
The device contains speaker(s) to produce sound.
No
Built-in camera *
The product has an integrated camera.
No
TV tuner integrated *
Device has an in-built TV tuner.
No
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Ports & interfaces
VGA (D-Sub) ports quantity *
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Ergonomics
VESA mounting *
Yes
VESA mounting interfaces
The product can be used wih VESA mounting interfaces.
100 x 100 mm
Tilt angle range
-3 - 22°
Power
Power consumption (standby) *
The amount of electricity that is consumed when the product is on standby.
03 W
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
20 W
AC input voltage
The voltage of the AC electricity that is inpitted into the product.
100 - 240
AC input frequency
50/60
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Certificates
Energy Star certified *
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Certification
TCO5.0 UL TUV NEMKO KC CCC PSB GOST SIQ PCBV NOM IRAM SASO
Electromagnetic compatibility
List of countries and their respective regulatory agency standards with which the product complies.
FCC, CE, VCCI, KCC, BSMI, C-Tick, CCC
Weight & dimensions
Width *
The measurement or extent of something from side to side.
439 mm
Depth *
The distance from the front to the back of something.
60.2 mm
Height *
The measurement of the product from head to foot or from base to top.
290 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.8 kg
Width (with stand)
439 mm
Depth (with stand)
200 mm
Height (with stand)
367 mm
Packaging data
Package width
The distance from one side of the packaging to the other.
542 mm
Package depth
The distance from the front to the back of the packaging.
138 mm
Package height
The distance from the top to the bottom of the packaging.
363 mm
Package weight
Weight of the packaged product.
4.25 kg
Packaging content
Cables included
AC, VGA
Quick start guide
Instructions, either online, as a computer program or in paper form, to allow you to set up and start using the product quickly.
Yes
Other features
Display viewable area (HxV)
408.24 x 255.15 mm
Source Testseek summary Average rating
Reviews
Updated:
2016-10-22
0%
Country Distributor
Switzerland 1 distributor(s)
X