location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung LS19B150NS computer monitor 47 cm (18.5") 1366 x 768 pixels HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LS19B150NS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS19B150NS/ZX
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111558
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Dec 2023 13:13:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung LS19B150NS computer monitor 47 cm (18.5") 1366 x 768 pixels HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 47 cm (18.5")
  • - HD 1366 x 768 pixels 16:9
  • - 5 ms 200 cd/m² 600:1
  • - 20 W
Long product name Samsung LS19B150NS computer monitor 47 cm (18.5") 1366 x 768 pixels HD Black :
The long product name of Samsung LS19B150NS computer monitor 47 cm (18.5") 1366 x 768 pixels HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

18.5" LED 1366 x 768 px, 16:9, 200 cd/m2, 600:1, 5 ms, D-Sub, 20 W, 2100 g, Black
More>>>
Samsung LS19B150NS computer monitor 47 cm (18.5") 1366 x 768 pixels HD Black:
The official description of Samsung LS19B150NS computer monitor 47 cm (18.5") 1366 x 768 pixels HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Upgrade to the next level with Mega Dynamic Contrast.
Experience amazing new levels of colour, brilliance and picture quality through the very latest in Mega Dynamic Contrast Ratio. Samsung SA300 monitors deliver images so real-to-life that it will transform your whole viewing experience. Packed with breathtaking 5,000,000:1 contrast ratio, the highest level currently available, the SA300 monitor ensures that blacks are at their absolute darkest and (with pristine whites) colours are at their brightest. You will immediately notice the crystal clear picture and its unbelievable intensity. It is like an explosion of colours and leaves other screens seeming dull in comparison. So, take your viewing pleasure to the next level with Samsung Mega Dynamic Contrast Ratio – and enjoy your multimedia content with the professionalism it deserves.

Control brightness, conserve energy.
Eco saving makes saving energy easy. It adjusts the brightness of your Samsung monitor based on how much energy you want to save. And with the choice of three energy saving modes (50%, 25% and Power Saving off), you can really tailor your monitor use to meet your own personal needs. Samsung’s commitment to saving energy is designed to help both you and the environment, and with up to 50% saving on consumption, you can really make a positive impact on your eco footprint. Take the effort out of saving energy and take control with Eco saving.

Short summary description Samsung LS19B150NS computer monitor 47 cm (18.5") 1366 x 768 pixels HD Black:
This short summary of the Samsung LS19B150NS computer monitor 47 cm (18.5") 1366 x 768 pixels HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung LS19B150NS, 47 cm (18.5"), 1366 x 768 pixels, HD, LED, 5 ms, Black

Long summary description Samsung LS19B150NS computer monitor 47 cm (18.5") 1366 x 768 pixels HD Black:
This is an auto-generated long summary of Samsung LS19B150NS computer monitor 47 cm (18.5") 1366 x 768 pixels HD Black based on the first three specs of the first five spec groups.

Samsung LS19B150NS. Display diagonal: 47 cm (18.5"), Display resolution: 1366 x 768 pixels, HD type: HD. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 65°. Product colour: Black

Display
Display diagonal *
47 cm (18.5")
Display resolution *
1366 x 768 pixels
HD type *
HD
Native aspect ratio *
16:9
Touchscreen *
No
Display brightness (typical)
200 cd/m²
Response time *
5 ms
Supported graphics resolutions
1366 x 768
Aspect ratio
16:9
Contrast ratio (typical) *
600:1
Dynamic contrast ratio marketing name
Mega Contrast
Viewing angle, horizontal
90°
Viewing angle, vertical
65°
Display number of colours *
16.78 million colours
3D
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product colour *
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
HDMI *
No
Card reader integrated
No
Ergonomics
Cable lock slot *
No
Plug and Play
Yes
LED indicators
Power
Power
Power consumption (typical) *
20 W
Power consumption (standby) *
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (with stand)
445 mm
Depth (with stand)
177 mm
Height (with stand)
348 mm
Weight (with stand)
2.1 kg
Width (without stand)
445 mm
Depth (without stand)
53 mm
Height (without stand)
273 mm
Weight (without stand)
2.1 kg
Packaging data
Package width
527 mm
Package depth
111 mm
Package height
414 mm
Package weight
3.4 kg
Packaging content
Cables included
AC, VGA
Quick start guide
Yes
Manual
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Display
LED
TV tuner integrated
No
Thin Client
Thin client installed
No